Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 890 Advanced Universal Remote remote control

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 890 Advanced Universal Remote
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966193-0403
Category
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5848
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Logitech Harmony 890 Advanced Universal Remote remote control :
The short editorial description of Logitech Harmony 890 Advanced Universal Remote remote control

Harmony 890 Advanced Universal Remote, 15 components control video, audio, gaming, fully backlit controls and lcd display
More>>>
Logitech Harmony 890 Advanced Universal Remote remote control:
The official marketing text of Logitech Harmony 890 Advanced Universal Remote remote control as supplied by the manufacturer

Get ready to hide the stereo, the DVD player, game station, and even your cable box. Maintain a sleek, neat look—and stop contorting to get your remote to line up just right—with the one-touch remote that sees through cabinet doors and works from up to 100 feet away.

- No Line of Sight Needed: You can put your components in the cabinet or even the next room.
- 100-Foot Range: Go ahead and build the big media room.
- One-Touch Control: Choose the activity you want to do, not the component you want to turn on.
- Up to 15 Components: Control video, audio, gaming—even lights and appliances.
- Learning Port: Add favorite functions from an old remote just by pointing it at your Harmony.
- Charging Station: Put your remote in its own home and forget about changing batteries.
- Comfort-Grip Shape: Hold on comfortably and reach all the buttons with ease.
- Fully Backlit Controls and LCD Display: Navigate even in movie-theater darkness.

Short summary description Logitech Harmony 890 Advanced Universal Remote remote control:
This short summary of the Logitech Harmony 890 Advanced Universal Remote remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 890 Advanced Universal Remote, Lithium-Ion (Li-Ion), Microsoft Windows 2000/XP/Vista

Long summary description Logitech Harmony 890 Advanced Universal Remote remote control:
This is an auto-generated long summary of Logitech Harmony 890 Advanced Universal Remote remote control based on the first three specs of the first five spec groups.

Logitech Harmony 890 Advanced Universal Remote

Design
Backlight buttons *
No
Performance
Built-in speaker(s)
The device contains speaker(s) to produce sound.
No
On/off switch
The button which is pressed to switch the device on or off.
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Optical drive required
Yes
USB required
Yes
Indication
Battery charge indicator
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000/XP/Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:38:06
Testseek has collected 13 expert reviews for Logitech Harmony 890 Advanced Universal Remote remote control and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
hometheaterreview.com
Updated:
2011-10-03 23:37:54
The Harmony 890 is the workhorse of the Harmony line. While it's not the cheapest at $350, it's not the most expensive, either. It offers the best of everything with its numerous hard buttons and large color LCD display. Capable of controlling up to 15...
Good The Harmony 890 offers easy programmability for even complicated systems, Access to the world's largest database of remote codes, Remote can learn IR codes, Rechargeable battery and docking station included, RF relay included, Plenty of backlit hard buttons and eight additional buttons per screen available for each device or activity...
Bad Some will find $350 too pricey for a remote, Lacks some of the cool factor of a touch screen, Lacks capability to control devices via RS232 (I'd like an RF to RS232 addon device).
Bottom line The Harmony 890 is the most versatile remote in the Harmony lineup, and worth every penny it costs. The multitude of hard buttons and room for adding extra buttons makes this remote capable of controlling even the most complicated home theater and, wit...
90%
allthingsd.com
Updated:
2011-10-03 23:37:55
Our love affair with entertainment gadgets has caused an unfortunate epidemic of remote controls. In my own house, there’s a wicker basket on a coffee table with a jumble of remotes for a television set, a high-definition television tuner, a home-th...
0%
justanothermobilemonday.com
Updated:
2011-10-03 23:37:56
It always makes me chuckle when my wife and I are explaining how to operate the television to the babysitter (on those rare occasions when we get a night out by ourselves). What should be a simple process of pressing power and changing the channel, h...
0%
pcmag.com
Updated:
2011-10-03 23:37:57
Buying components and building a sweet home theater is just the first step. The hard part is taking control of it. And no, it shouldnt take three remotes and a degree in electrical engineering to watch a DVD. The good news is, Logitechs Harmony 890...
Good Programming software is easy to use. Configuring the remote takes about an hour, not days. Remote comes with charger and wireless extender. Has a Help button to fix occasional problems.
Bad Fast-forward, play, and rewind buttons could be better placed. Wireless extender must be connected to your PC during programming. Codes occasionally do not get sent.
Bottom line If youre looking for a universal remote to tame all your unruly home-theater devices, Logitechs Harmony 890 is one killer option...
80%
i4u.com
Updated:
2011-10-03 23:37:58
It seems like my home theater spawns remotes like Gremlins fed after midnight. Every time I sit down it seems I find another remote and its getting to the point that my wife is going to snap. She seems to always grab the wrong remote for whatever it is...
Good Easy to program, Lots of features and functionality...
Bad 399 MSRP is expensive...
Bottom line The Logitech Harmony 890 is easily the best universal remote I have ever seen or heard of. The ease with which you can program the 890 is quite impressive considering the in depth functionality of the remote. The ability to control your components wit...
90%
Techloop.net
Updated:
2011-10-03 23:37:59
Admit it, you have at least 5 different remotes to control your electronic devices you are about ready to buy a universal remote, and being the geek you are you want to get the best. Logitech may be able to help you; their Harmony 890 is considered th...
88%
tomsguide.com
Updated:
2011-10-03 23:38:00
Computer Programmable Remote Control Handles Just About Any Device Logitechs Harmony 890 computer programmable remote control with its illuminated color display and keyboard. If, like me, youve got a pile of audio-video remote controls and youve n...
0%
geardiary.com
Updated:
2011-10-03 23:38:01
Well, I did it. I didn’t think I would, at least for a while, but I did it. I bought the big screen LCD TV, I bought the DVD player, I bought the AV receiver and home theater speakers, and I ordered digital cable. It was a sad day for my wallet, but a...
Good Very easy setup, advanced options for those that like to “play,” fantastic software, excellent compatibility...
Bad Remote buttons feel a bit cheap, display is dim and lacks vibrant color, pricey [eminimall]...
Bottom line Well, I did it. I didn’t think I would, at least for a while, but I did it. I bought the big screen LCD TV, I bought the DVD player, I bought the AV receiver and home theater speakers, and I ordered digital cable. It was a sad day for my wallet...
0%
Hometheatersound.com
Updated:
2011-10-03 23:38:02
How many remotes do you use to operate your home-theater system? I had four -- one each for the DVD player, cable box, TV, and surround-sound processor -- and I remember a time when I needed all four to operate my system. It was time-consuming and irri...
0%
jivemagazine.com
Updated:
2011-10-03 23:38:03
The Logitech Harmony 890 Advanced Universal Remote isn’t really like other universal remotes. It seems like the folks at Logitech gathered up a lot of the other remotes out there and tried to figure out what made them annoying, frustrating to use, o...
0%
bigpicturebigsound.com
Updated:
2011-10-03 23:38:05
After some slight configuration problems, the Harmony 890 lived up to its well-earned reputation.
88%
Businessweek.com
Updated:
2011-10-03 23:38:06
The Harmony 890 can control more than 80,000 devices -- even through doors. But its features dont justify the $400 price tag...
40%
Show all
Customer service details
X