location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 880 Advanced remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 880 Advanced
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966187-0403
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited warranty
Long product name Logitech Harmony 880 Advanced remote control :
The long product name of Logitech Harmony 880 Advanced remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harmony® 880 Advanced Universal Remote
More>>>
Logitech Harmony 880 Advanced remote control:
The official description of Logitech Harmony 880 Advanced remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Channel surf, leave the LCD on, go wild. When you’re ready to operate your video, audio, even TiVO, this rechargeable remote will be ready, too. The color LCD will light your way to one-touch entertainment controls.

Command

One trigger finger is all you need.

- One-Touch Control: Choose the activity you want to do, not the component you want to turn on.
- Up to 15 Components: Control video, audio, gaming—even lights and appliances.
- Customizable Buttons: Put your most frequent activities at your fingertips.
- Learning Port: Add favorite functions from an old remote just by pointing it at your Harmony.

Comfort and Convenience

Never get numb-thumb again.

- Charging Station: Put your remote in its own home and forget about changing batteries.
- Comfort-Grip Shape: Hold on comfortably and reach all the buttons with ease.
- Fully Backlit Controls and LCD Display: Navigate even in movie-theater darkness.
- Help Button: Confused? Let the Help Button figure it out for you. (No one else has one.)

Simple Setup

It doesn’t get easier than this.

- Online Wizard: Plug into a USB port and walk right through initial setup or adding equipment.
- Incredible Compatibility: From laser disc to Blu-Ray® disc, find your components in our 175,000-device database.
- Free Support: Expect total customer satisfaction, whether you have a problem or just a question.

Short summary description Logitech Harmony 880 Advanced remote control:
This short summary of the Logitech Harmony 880 Advanced remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 880 Advanced, Lithium-Ion (Li-Ion), USB, Windows 2000, XP, Vista, Macintosh OS X 10.3

Long summary description Logitech Harmony 880 Advanced remote control:
This is an auto-generated long summary of Logitech Harmony 880 Advanced remote control based on the first three specs of the first five spec groups.

Logitech Harmony 880 Advanced. Battery technology: Lithium-Ion (Li-Ion). Cables included: USB. Compatible operating systems: Windows 2000, XP, Vista, Macintosh OS X 10.3

Battery
Battery technology
Lithium-Ion (Li-Ion)
Packaging content
Cables included
USB
AC adapter included
Yes
System requirements
Mac compatibility
Yes
Optical drive required
Yes
USB required
Yes
Other features
Compatible operating systems
Windows 2000, XP, Vista, Macintosh OS X 10.3
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:08:24
Uk has collected 28 expert reviews for Logitech Harmony 880 Advanced remote control and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
canadahifi.com
Updated:
2011-11-05 12:59:06
Logitech Harmony 880 Remote Control There are many products out there that claim to make our lives simpler. But do they really? Logitechs Harmony 880 remote also makes that claims, at least in the home theater. Below I examine just how easy this rem...
0%
gadgetguy.com.au
Updated:
2011-11-05 12:59:12
The Harmony 880 has been optimised for complicated HDTV and PVR (personal video recorder) setups making it easy configure tasks such as switching your television between video aspect ratios depending on the program source. The interactive colour displa...
Bottom line The Harmony 880 has been optimised for complicated HDTV and PVR (personal video recorder) setups making it easy configure tasks such as switching your television between video aspect ratios depending on the program source. The interactive colour displa...
0%
goodgearguide.com.au
Updated:
2011-11-05 12:59:17
Logitech knows when it has a good thing going. When we reviewed the companys Harmony 676 remote control in January 2005, the device got our nod as the best model in its class. The more recent addition to the Harmony line, the 880 Advanced Universal Re...
80%
etechreviews.com
Updated:
2011-08-10 06:07:26
This is not the first Logitech Harmony remote I have ever had in my labs; there have been a few these before. I really like these Logitech Harmony remotes as they have a good set of features. This brand was first developed by Canada’s Intrigue Technolo...
0%
hometheaterreview.com
Updated:
2011-08-10 06:07:29
Harmony has made quite a name for the company with their universal remotes, for good reason. They have the user interface down better than anyone else in the industry. From the simple Mac- and PC-compatible software for programming the remote to the fa...
Good The Harmony 880's exceptional user interface is worth the cost of admission, Rechargeable battery and dock included, Capable of controlling 15 different components, Capable of multiple startup macros, Famous Harmony Help button to walk you through problems...
Bad No RF capability, so line of sight is necessary, Lacks coolness factor of a touch screen...
Bottom line The incredible flexibility and large number of hard buttons and optional additional buttons on the LCD display make this remote capable of controlling very large and complicated systems with ease. The lack of RF support will require line of sight for u...
90%
avguide.com
Updated:
2011-08-10 06:07:31
Owning a nice home-theater system is great—until it’s time to teach your family or friends how to operate it. Heck, I bet even you get confused sometimes. Which remote changes the channel or turns up the volume? How do you coordinate powering everythi...
Bottom line The Harmony 880 represents an advancement in some ways and a setback in others with respect to the Harmony 676. Its color LCD, unified activity buttons, rechargeable battery, and motionsensing illumination are important improvements, but the buttons ar...
0%
justechn.com
Updated:
2011-08-10 06:07:35
Remote controls are really great because you don’t have to get up when you want to change the channel or volume. The only problem is when you have lots of devices you also have lots of remotes. A universal remote gets rid of the clutter, but they ad...
Bottom line I am really happy with the Harmony 880. This is probably the last remote I will every own, unless I get the new Harmony 1000. I can easily recommend it to anyone that has a lot of remotes and wants to consolidate them. With a little effort you can lear...
84%
connectreviews.com
Updated:
2011-08-10 06:07:38
Ever get sick of having tons of remotes lying around? Need a universal remote that can eliminate all of them but one? I think the Logitech Harmony 880 is perfect for you then. Here at our house, we have over 6 remotes on one home theater system, which...
0%
laaudiofile.com
Updated:
2011-08-10 06:07:40
Logitech is one company that has kept up with the latest wave of consumer electronics. No longer is the company limited to PC accessories and as they venture into fulfilling the constant need of gadgets for the tech geeks (like myself), their product l...
0%
pcper.com
Updated:
2011-08-10 06:07:42
What makes the Harmony 880 unique is its colour LCD display which occupies the top third of the unit. As you change activities and perform different tasks on the remote, the LCD display changes to give you actions relevant to what you are doing. Ther...
Bottom line In its most basic form, the Harmony remote is a device that can take separate IR commands, store them, and emit them when requested. This means that any IR emitter (like a remote) can be replicated on the Harmony since the Harmony can learn any IR co...
0%
Techloop.net
Updated:
2011-08-10 06:07:45
We were still on the search for the perfect universal remote and the Harmony 880 is definitely the closest one yet.The Harmony 880 is becoming an increasingly popular choice for home theater enthusiasts because of it’s rich set of the features and s...
95%
Livedigitally.com
Updated:
2011-08-10 06:07:47
I first saw the Logitech Harmony remote back when they were a small Canadian company, demonstrating it at a trade show a couple of years ago. Their initial demos focused on giving EPG functionality to a LCD screen on the remote, but thankfully they ma...
0%
Howstuffworks.com
Updated:
2011-08-10 06:07:51
Logitechs Harmony 880 is a stylish universal remote control that delivers simple management and coordination of up to 15 devices. This well-designed, rechargeable unit is ergonomically contoured, with brushed chrome, charcoal accents, and sculpted but...
80%
arstechnica.com
Updated:
2011-08-10 06:07:56
Lets face it, theres a downside to the consumer electronics revolution. A proliferation of black or silver boxes that live under the omnipresent TVs bring with them a multitude of separate remote controls; one to change the volume of the stereo, one t...
0%
avrev.com
Updated:
2011-08-10 06:07:59
Ah, remotes. Can?t live with ?em, can?t live without. Well, let me just get this out of the way - I generally hate remotes. Some remotes are good; most of them suck. What good is piece of equipment costing hundreds, if not thousands, of dollars that ca...
0%
techgage.com
Updated:
2011-08-10 06:08:01
Right out of the box I was impressed with the lightweight feel, ergonomic design and balance of the unit itself. The docking recharge cradle is sleek, small and holds your remote horizontally, and is thankfully only a half-brick power supply. The dock...
80%
audioholics.com
Updated:
2011-08-10 06:08:04
Logitech Harmony 880 Universal Remote Control Reviewby Clint DeBoer Harmony 880 Universal Remote Control Manufacturer: Logitech Review Date: December 8, 2005 Overall: 4.75/5 starsValue: 4/5 stars MSRP: $249.95 [Find the Lowest Price Online] Pros Cons...
0%
jivemagazine.com
Updated:
2011-08-10 06:08:06
Willa is going to revert back to eighth grade language when describing the Logitech 880 Harmony Remote. Okay, you ready? The Logitech 880 Harmony Remote is the mack daddy of all remotes ever made; I’m pimping yo when I use this remote. Sorry, I wanted...
90%
bigpicturebigsound.com
Updated:
2011-08-10 06:08:09
Can Harmonys latest model of internet-powered universal remotes address the shortcomings of its predecessors while maintaining their benefits? Youll find out here.
100%
pvrblog.com
Updated:
2011-08-10 06:08:11
Summary: Harmonys new 880 flagship remote is a virtual swiss-army-knife that can talk to your TiVo, TV, stereo, xbox, overhead fans, and even x10 lighting systems. Instead of worrying about various sources, you instead program macros through a wizar...
0%
informationweek.com
Updated:
2011-08-10 06:08:14
Over the years, I have been on a quest of sorts. A quest to find one remote that will handle all of the items in my entertainment center. This search ended after using Logitech’s $249 Harmony 880 remote. The 880 is the current high end device in Log...
0%
Digitaltrends.com
Updated:
2011-08-10 06:08:16
The Logitech Harmony 880 is a leap ahead of many other universal remotes on the market.
80%
digitaldingus.com
Updated:
2011-08-10 06:08:19
The Harmony 880 is Logitechs latest remote offering, taking the flagship position of the companys selection of remotes. The 880 has been totally redesigned both internally, and externally, revealing a completely new design.Taking the 880 out of its p...
0%
gearlive.com
Updated:
2011-08-10 06:08:21
If you’re anything like me, your living room is probably cluttered with remotes. OEM remotes, “universal” remotes, and remotes for the air conditioner you left behind when you moved. Men love ‘em; there’s nothing like the f...
90%
pcmag.com
Updated:
2011-08-10 06:08:24
The Logitech Harmony 880 represents the future of remotes: Its universal, it has a color LCD, its easily programmable on a PC (no need for an A/V installer), and its reasonably priced. Its our Editors Choice. The NevoSL is better and has a bigger...
90%
game-boyz.com
Updated:
2014-01-23 01:17:01
The Logitech Harmony 880 unified remote is the best "all-in-one" home theater remote Ive used to date. The 880 is the big brother to the 688, and like all big brothers it rules over its siblings. Aesthetically and functionality wise, the 880 runs circ...
0%