Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech ChillStream™ Joystick

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ChillStream™
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963497-0403
Category
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4613
This statistic is based on the 85082 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83123 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited warranty.
Long product name Logitech ChillStream™ Joystick :
The short editorial description of Logitech ChillStream™ Joystick

ChillStream™
More>>>
Logitech ChillStream™ Joystick:
The official marketing text of Logitech ChillStream™ Joystick as supplied by the manufacturer

Your racing heart. Your pumping adrenaline. Your sweaty palms? Get a grip in high-tension battles and eliminate the anxiety of hand-offs and high-fives with the revolutionary cooling system that gives you the ultimate in both comfort and control.

High Performance
Stay on top of your game.
Analog Sticks & Triggers: Experience superior speed and precision.
Responsive Action: Enhance your accuracy.

Handling
Get into your comfort zone and get better control.
Ergonomic Design: Enjoy critically-acclaimed, well-placed buttons.
Soft Rubber Grips: Hang on tight with soft rubber grips and slip-free hands.

The Cool Factor
Put the smackdown on sweat and keep your reaction time at its peak.
Patented Cooling System: Flows air onto your fingers and the palm of your hand.
Customized Flow: Choose continuous, interval, or off.
Silent Operation: Stay in the zone with no distractions.

Short summary description Logitech ChillStream™ Joystick:
This short summary of the Logitech ChillStream™ Joystick data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech ChillStream™, Joystick

Long summary description Logitech ChillStream™ Joystick:
This is an auto-generated long summary of Logitech ChillStream™ Joystick based on the first three specs of the first five spec groups.

Logitech ChillStream™. Device type: Joystick

Input device
Device type *
Type or category of the device.
Joystick
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:18
Testseek has collected 4 expert reviews for Logitech ChillStream™ Joystick and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
65%
Source Review comments Score
gamezoom.net
Updated:
2011-10-03 23:23:18
Schon vor einigen Wochen haben wir den ChillStream Controller für PCs getestet, doch heute werfen wir einen Blick auf das Modell für die Playstation 3. Technisch gesehen unterscheiden sich das PC- und Konsolenmodell nur durch die Optik und ein paar unt...
Bottom line Beim ChillStream Gamepad von Logitech müssen Playstation 3-Zocker ziemlich viele Kompromisse gegenüber dem Standardcontroller eingehen.So verzichtet man beim neuen Logitech Produkt auf die Wireless- und Six Axis-Technologie.Zwei wichtige Features der...
80%
gamereactor.dk
Updated:
2011-10-03 23:23:18
Således bærer både tastaturet og controlleren tydeligt præg af at være tilvirkede til platformen, og jeg kan se det som den eneste undskyldning for disse to ringe produkter. Med mindre du higer efter et tyndt keyboard...
0%
playstadium.dk
Updated:
2011-10-03 23:23:18
Logitech har i lang tid været mastodont indenfor tastaturer og mus til PC især. De seneste år er de dog kommet på banen med en bunke ganske udmærket tilbehør til gængse spillekonsoller i hjemmet. Det er selvfølgelig ingen undtagelse med PS3, der allere...
0%
M3.idg.se
Updated:
2011-10-03 23:23:18
Test av spelkontroll från M3:s konsoltillbehörstest i M3 nr 1/08...
50%
Show all
Customer service details
X