location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech ChillStream Gamepad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ChillStream
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963435-0403
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited warranty
Long product name Logitech ChillStream Gamepad :
The long product name of Logitech ChillStream Gamepad. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ChillStream™
More>>>
Logitech ChillStream Gamepad:
The official description of Logitech ChillStream Gamepad as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your racing heart. Your pumping adrenaline. Your sweaty palms? Get a grip in high-tension battles and eliminate the anxiety of hand-offs and high-fives with the revolutionary cooling system that gives you the ultimate in both comfort and control.

High Performance

Stay on top of your game.

-Analog Sticks & Triggers: Experience superior speed and precision.
- Responsive Action: Enhance your accuracy.

Handling

Get into your comfort zone and get better control.

- Ergonomic Design: Enjoy critically-acclaimed, well-placed buttons.
- Soft Rubber Grips: Hang on tight with soft rubber grips and slip-free hands.

The Cool Factor

Put the smackdown on sweat and keep your reaction time at its peak.

- Patented Cooling System: Flows air onto your fingers and the palm of your hand.
- Customized Flow: Choose continuous, interval, or off.
- Silent Operation: Stay in the zone with no distractions.

Short summary description Logitech ChillStream Gamepad:
This short summary of the Logitech ChillStream Gamepad data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech ChillStream, Gamepad, Pentium, Windows XP, Vista

Long summary description Logitech ChillStream Gamepad:
This is an auto-generated long summary of Logitech ChillStream Gamepad based on the first three specs of the first five spec groups.

Logitech ChillStream. Device type: Gamepad. Minimum processor: Pentium. Compatible operating systems: Windows XP, Vista

Input device
Device type *
Gamepad
System requirements
Minimum processor
Pentium
Other features
Compatible operating systems
Windows XP, Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:42:50
Uk has collected 10 expert reviews for Logitech ChillStream Gamepad and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
stuff.tv
Updated:
2014-12-31 06:22:04
The sweaty palmed gamer is something of a cliche – so much so, that Logitech has come up with this controller aimed at reducing sweat by the simple medium of a built-in fan. But before you can scream gimmick it should be pointed out that, despite ha...
Good Decent 10-button analogue joystick. Strong resemblance to 360 controller. Chillstream isn’t intrusive...
Bad Chillstream function is a novelty at best. Microsofts Xbox 360/PC controller is better. Chillstream is pretty loud, too...
Bottom line Is it too damning to call the Chillstream an ideal gift? Its actually a pretty decent pad, and the fan function will keep you giggling for ten minutes or so, but after that you’ll kind of wish you just had a normal pad instead...
60%
tweaknews.net
Updated:
2011-10-03 23:42:38
To say the least, this controller is a mixed bag of pros and cons with neither of them propping the product to be a winner or pushing it down to being an absolute failure. Sure this is a good ergonomic controller which should perform its gaming tasks...
Good Good Build Quality, Availability, Decent Price, Good Overall Controller...
Bad Poor Ventilation, Noisy Fan on either setting...
Bottom line To say the least, this controller is a mixed bag of pros and cons with neither of them propping the product to be a winner or pushing it down to being an absolute failure. Sure this is a good ergonomic controller which should perform its gaming tasks...
0%
stuff.tv
Updated:
2011-10-03 23:42:39
The sweaty palmed gamer is something of a cliche – so much so, that Logitech has come up with this controller aimed at reducing sweat by the simple medium of a built-in fan. But before you can scream gimmick it should be pointed out that, despite ha...
Good Decent 10-button analogue joystick. Strong resemblance to 360 controller. Chillstream isn’t intrusive...
Bad Chillstream function is a novelty at best. Microsofts Xbox 360/PC controller is better. Chillstream is pretty loud, too...
Bottom line Is it too damning to call the Chillstream an ideal gift? Its actually a pretty decent pad, and the fan function will keep you giggling for ten minutes or so, but after that you’ll kind of wish you just had a normal pad instead...
60%
justechn.com
Updated:
2011-10-03 23:42:40
Gaming on computers is as popular as ever, but if you are coming from a console or you are playing a game that does not work well with a keyboard and mouse, you may find it difficult to get used to the new controls. Fortunately there are a plethora of ga...
Bottom line If you are into gaming and you just cannot get used to the keyboard and mouse then this is for you. If you want to play a multiplayer game like LEGO StarWars then you will need room for two people. Sharing a keyboard with someone else is not good. The...
86%
Gamingnexus.com
Updated:
2011-10-03 23:42:41
When the Logitech ChillStream controller came up for review, I jumped at the chance to get back to my PC gaming roots. About 10 years ago, I played PC games exclusively, and used an old gamepad for the majority of my Sports titles and FPS. I always fel...
54%
techgage.com
Updated:
2011-10-03 23:42:49
The argument between console and PC gaming has been going strong for as long as I can remember. Whether you are for the tried and true PC, or youre a hardcore console gamer, more often than not, the primary difference for both is the controls. With a...
Good Very accurate controls, Decent cooling, Tried and true button layout and design...
Bad Price is more than comparable gamepads, Cooling is not as good as I would like...
Bottom line In the end, I have come away from this review with mixed emotions. The Chillstream has as accurate of controls of any controller I have ever worked with. The feel of the controller leaves little to be desired though. For people with smaller hands, thi...
70%
virtual-hideout.net
Updated:
2014-01-19 02:24:35
Logitech is a world leader in input devices such as keyboards, mice, trackballs, game controllers, etc. Theres a good chance most of you reading this review are using at least one Logitech product. Theyre as big a name as there is in the PC mar...
Bottom line I think did a stellar job in delivering a unique and quality product that does everything its suppose to do and keeps your hands cool at the same time. ChillStream is the perfect name for this controller as it certainly delivers a stream of chill...
0%