Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Force 3D Pro Joystick

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Force 3D Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963352-0403
Category
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5243
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited warranty
Long product name Logitech Force 3D Pro Joystick :
The short editorial description of Logitech Force 3D Pro Joystick

Force™ 3D Pro
More>>>
Logitech Force 3D Pro Joystick:
The official marketing text of Logitech Force 3D Pro Joystick as supplied by the manufacturer

Master the skies and maintain air superiority. An improved force feedback mechanism responds more realistically to games that support force feedback, and provides great control even in those that don't.

Control

- Force Feedback Technology: Experience authentic, real-time feedback.
- 12 Programmable Buttons: Customize your settings for each game or each vehicle – maximum optimization.
- High-Precision Throttle: Get more accuracy over competitive controllers.
- Rapid-Fire Trigger: Fire fast and furious.
- 8-Way Hat Switch: Navigate without moving your hand.

Short summary description Logitech Force 3D Pro Joystick:
This short summary of the Logitech Force 3D Pro Joystick data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Force 3D Pro, Joystick, 64 MB, 20 MB, Windows 98, 2000, Me, XP, Vista, Mac OS X v10.2.3

Long summary description Logitech Force 3D Pro Joystick:
This is an auto-generated long summary of Logitech Force 3D Pro Joystick based on the first three specs of the first five spec groups.

Logitech Force 3D Pro. Device type: Joystick. Minimum RAM: 64 MB, Minimum storage drive space: 20 MB. Compatible operating systems: Windows 98, 2000, Me, XP, Vista, Mac OS X v10.2.3

Input device
Device type *
Type or category of the device.
Joystick
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
20 MB
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, 2000, Me, XP, Vista, Mac OS X v10.2.3
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:46:37
Testseek has collected 3 expert reviews for Logitech Force 3D Pro Joystick and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
infomods.com
Updated:
2011-10-03 23:46:37
Alors que vos enfants vous ont souhaité la fête des pères, vous cherchez désespérement une idée de cadeau. Vous êtes un fan de jeux video, de simulation ? Voilà le cadeau idéal pour profiter pleinement de votre passe-temps favori : un joystick. Un gra...
Bottom line Pour conclure ... Il en ressort donc un bilan négatif pour ce joystick qui est normalement prévu pour le haut de gamme.Ce joystick nest donc pour moi pas un bon choix. Il est tout de même garanti 2 ans, et la qualité de fabrication est quasiment irré...
0%
brighthub.com
Updated:
2011-10-03 23:46:36
Bottom line Other than the joystick feeling somewhat slack and the overly large power adapter, the Logitech Force 3D joystick was extremely easy to set up and use and overall impressions are positive. The joystick performed well and was comfortable to use, while t...
80%
Thetechlounge.com
Updated:
2011-10-03 23:46:37
While joysticks rarely break ground in terms of innovation, they are still a very important part of the gaming experience. If you have ever tried to use a keyboard and mouse in a flight simulation game you know what I am talking about. I wasnt very go...
Good Joystick layout is excellent (as long as youre right handed!), Force feedback, Profiler app very easy to use...
Bad Large Base, Not setup for left handed folks, Force feedback support is somewhat scarce...
Bottom line As someone who started using a joystick in the mid-90s to get a leg up in X-Wing and Tie Fighter, I appreciate how far joysticks have come. Logitech has crafted a very good joystick in the Logitech Force 3D Pro. Minus the problem I had with the dead sp...
0%
Show all
Customer service details
X