Logitech logo

Logitech Formula Vibration Feedback Wheel Steering wheel + Pedals

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184343
Info modified on:
24 Apr 2019, 14:12:19
End of life date:
31 Mar 2019
Long product name Logitech Formula Vibration Feedback Wheel Steering wheel + Pedals:

Formula Vibration Feedback Wheel

Logitech Formula Vibration Feedback Wheel Steering wheel + Pedals:

So you're not a driver on the pro circuit. So what? When you start using the Logitech® Rally Vibration Feedback Wheel, you'll be able to immerse yourself in the sights, sounds, and thrills of racing… without risking your life.

Just pull out the extendable wings to kick back and race from the comfort of your couch. Or attach the included suction cups for a rock-solid driving experience on your coffee table. The adjustable steering sensitivity allows you to tweak your wheel for maximum performance, while the wheel mounted paddle shifters, responsive gas and brake pedals, and dual vibration motors let you feel like you're really on the racetrack.

With the Logitech® Rally Vibration Feedback Wheel, your victory lap is just around the corner.

Extendable Wings for Lap Use
Wings pull out to create a stable surface for use on lap, and then they can be collapsed for use on tables or for compact storage.

Three Suction Cups
Securely fasten the wheel to most surfaces with the three included, removable suction cups.

- Dual Vibration Feedback Motors: Feel the hits, bumps, and many more effects... or turn them off with the convenient on/off button
- Full 10" Diameter Wheel: Enjoy realistic and comfortable driving.
- Convenient Controls at Your Fingertips: 4 primary action buttons (1, 2, 3, 4); 6 secondary action buttons 7, 8, 9, 10, 11, 12); 8-way D-Pad; and status indicator light.
- 2 Wheel-Mounted Paddles: Shift gears, fire weapons, or us them as X and A buttons.
- Status Indicator Light: Indicates whether vibration is on or off.
- Textured Gas and Brake Pedals: Adds to the realism and precision of your driving experience, and provides your feet with better traction so they do not slip around.
- USB Port Connection: Easy installation on PC USB port.

Short summary description Logitech Formula Vibration Feedback Wheel Steering wheel + Pedals:

Logitech Formula Vibration Feedback Wheel, Steering wheel + Pedals, 64 MB, 20 MB

Long summary description Logitech Formula Vibration Feedback Wheel Steering wheel + Pedals:

Logitech Formula Vibration Feedback Wheel. Device type: Steering wheel + Pedals. Minimum RAM: 64 MB, Minimum storage drive space: 20 MB

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.