location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Precision Gamepad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Precision Gamepad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963335-0403
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited warranty.
Long product name Logitech Precision Gamepad :
The long product name of Logitech Precision Gamepad. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Precision™ Gamepad
More>>>
Logitech Precision Gamepad:
The official description of Logitech Precision Gamepad as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy style, simplicity, and control at an affordable price.

Convenience:
-Familiar controls: No learning curve.
-Quality construction: What you've come to expect from Logitech.

Control:
Four action buttons and four shoulder buttons: React quickly with more control.

Comfort:
Ergonomic design: Play in comfort.

Short summary description Logitech Precision Gamepad:
This short summary of the Logitech Precision Gamepad data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Precision Gamepad, Gamepad, Wired, Pentium, USB, Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista. Mac OS X (10.2.3).

Long summary description Logitech Precision Gamepad:
This is an auto-generated long summary of Logitech Precision Gamepad based on the first three specs of the first five spec groups.

Logitech Precision Gamepad. Device type: Gamepad. Connectivity technology: Wired. Minimum processor: Pentium. Minimum system requirements: USB, Compatible operating systems: Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista. Mac OS X (10.2.3).

Input device
Device type *
Gamepad
Ports & interfaces
Connectivity technology *
Wired
System requirements
Minimum processor
Pentium
Other features
Minimum system requirements
USB
Mac compatibility
Yes
Compatible operating systems
Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista. Mac OS X (10.2.3).
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:33
Uk has collected 1 expert review for Logitech Precision Gamepad and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%