location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Rumblepad 2 Gamepad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Rumblepad 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963326-0403
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Cordless Rumblepad 2 Gamepad
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gamepad
  • - AA
  • - Battery life (max): 100 h
Warranty: 1-year limited warranty
Long product name Logitech Cordless Rumblepad 2 Gamepad :
The long product name of Logitech Cordless Rumblepad 2 Gamepad. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Rumblepad™ 2
More>>>
Logitech Cordless Rumblepad 2 Gamepad:
The official description of Logitech Cordless Rumblepad 2 Gamepad as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lean back and experience the action with wireless vibration feedback technology. Harness the precise power you need with the familiar feel you want.


Control

- Dual Vibration Feedback Motors: Feel all the hits, crashes, explosions, and effects.
- 2.4 GHz Wireless with 30-foot Range: Get precise control with no lag.
- 10 Programmable Buttons: Take command of your favorite moves.
- Dual Analog Control: Keep a performance edge with smooth 360° control.
- Familiar Layout: Enjoy our acclaimed 8-way D-pad, plus Mode and Vibration selectors.


Convenience

- 100 Hours of Battery Life: Play longer without missing a beat.
- Quality Construction: Let this be your toughest competitor.
- Software Included: Customize buttons, download profiles, and more.

Short summary description Logitech Cordless Rumblepad 2 Gamepad:
This short summary of the Logitech Cordless Rumblepad 2 Gamepad data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Rumblepad 2, Gamepad, AA, 100 h, 64 MB, 20 MB, Windows 98, 2000, Me, XP, Mac OS 10.5

Long summary description Logitech Cordless Rumblepad 2 Gamepad:
This is an auto-generated long summary of Logitech Cordless Rumblepad 2 Gamepad based on the first three specs of the first five spec groups.

Logitech Cordless Rumblepad 2. Device type: Gamepad. Battery type: AA, Battery life (max): 100 h. Minimum RAM: 64 MB, Minimum storage drive space: 20 MB. Compatible operating systems: Windows 98, 2000, Me, XP, Mac OS 10.5

Input device
Device type *
Gamepad
Power
Battery type
AA
Number of batteries supported
2
Power
Battery life (max)
100 h
System requirements
Minimum RAM
64 MB
Minimum storage drive space
20 MB
Other features
Compatible operating systems
Windows 98, 2000, Me, XP, Mac OS 10.5
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:29:19
Uk has collected 7 expert reviews for Logitech Cordless Rumblepad 2 Gamepad and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 23:29:19
Logitechs high-end gamepad is wireless and comes equipped with the manufactuers Dual Vibration Feedback Motors. The pad communicates with a small rectangular base that connects to your USB port via a 2.4 GHz wireless signal. This gives a range of u...
Good Wireless, Vibrations, Profile software...
Bad No analog triggers, Software doesnt have any builtin profiles...
60%
pocket-lint.com
Updated:
2011-10-03 23:29:19
his is a sturdy device that will bring a console element to your PC gaming, if you don’t mind paying the £30 for the experience.
80%
Howstuffworks.com
Updated:
2011-10-03 23:29:19
The Logitech Cordless Rumblepad 2 looks very much like a typical console controller, so PS2 fans will feel right at home. The design is solid, relatively lightweight, and comfortable enough for hours of game play, which may be good or bad news, dependi...
Good Comfortable, relatively lightweight design. Highly customizable.
Bad Batteries are not rechargeable. May interfere with some other wireless devices.
Bottom line The Logitech Cordless Rumblepad 2 looks very much like a typical console controller, so PS2 fans will feel right at home. The design is solid, relatively lightweight, and comfortable enough for hours of game play, which may be good or bad news, depend...
80%
Dreamstation.cc
Updated:
2011-10-03 23:29:19
Logitech Cordless Rumblepad 2 The Logitech Cordless Rumblepad 2 for PC is Logitech’s newest controller with no wires and with their new 2.4 GHz technology. Can this be the next step in gamepads? We put the Logitech Cordless Rumblepad 2 for PC throug...
90%
insidemacgames.com
Updated:
2016-12-29 19:57:11
Cordless Rumblepad 2Logitech releases a cordless version of their gaming pad. Mac users rejoice. Logitech makes that cordless gamepad a "rumblepad," or able to vibrate based on a gamers interaction in certain games. This feature does not work on the M...
80%