location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Rumblepad 2 Gamepad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rumblepad 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963325-0403
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited warranty
Long product name Logitech Rumblepad 2 Gamepad :
The long product name of Logitech Rumblepad 2 Gamepad. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rumblepad™ 2
More>>>
Logitech Rumblepad 2 Gamepad:
The official description of Logitech Rumblepad 2 Gamepad as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add a thrilling dimension to your games with vibration feedback. Experience every bone-rattling crash and blind-side hit. Feels great in your hands and gives you all the controls you need to dominate the competition.

Action

-Dual vibration feedback motors: Feel every hit, crash, explosion, and more.

Control

- Rubber grips: Get a solid grip with specially textured rubber.
- Familiar button layout: Control the action with 10 programmable action buttons, plus Mode and Vibration selectors and an eight-way D-pad.
-Analog control: Feel the performance edge with two analog sticks and smooth, precise control.


Convenience

- Software included: Lets you customize buttons, download game profiles, assign a shift-button function, and more.
-Quality construction: What you've come to expect from Logitech.

Short summary description Logitech Rumblepad 2 Gamepad:
This short summary of the Logitech Rumblepad 2 Gamepad data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Rumblepad 2, Gamepad, 64 MB, 20 MB, Pentium, CD-ROM, USB, Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista, Mac OS 10.5

Long summary description Logitech Rumblepad 2 Gamepad:
This is an auto-generated long summary of Logitech Rumblepad 2 Gamepad based on the first three specs of the first five spec groups.

Logitech Rumblepad 2. Device type: Gamepad. Minimum RAM: 64 MB, Minimum storage drive space: 20 MB, Minimum processor: Pentium. Minimum system requirements: CD-ROM, USB, Compatible operating systems: Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista, Mac OS 10.5

Input device
Device type *
Gamepad
System requirements
Minimum RAM
64 MB
Minimum storage drive space
20 MB
System requirements
Minimum processor
Pentium
Other features
Minimum system requirements
CD-ROM, USB
Compatible operating systems
Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista, Mac OS 10.5
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:29:24
Uk has collected 5 expert reviews for Logitech Rumblepad 2 Gamepad and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-03 23:29:23
Desktop computers tend to always suffer from poor gamepads, but console pads can often be a let down when buying from a 3rd party manufacturer. The feel is never quite the same and that extra pad is normally reserved for the lowly second player. It's good news all round though as Logitech comes up trumps with this pad, filling the hole for PC and Mac users...
Good Feels good, looks good too. Akin to PS2 winning pad...
Bad Rattles just a little. No rumble for Mac users...
Bottom line Great twin analogue stick for PC and Mac...
80%
techgage.com
Updated:
2011-10-03 23:29:22
Specifications Dual vibration feedback motors Feel all the hits, crashes, explosions, and many more effects. Rubber grips : Specially textured rubber gives you a solid grip Familiar button layout : 10 programmable action buttons Mode and Vibration sel...
Bottom line If you play a lot of games on your PC that are better played on a Gamepad, without a doubt, get this one. Im certainly not easily impressed with any peripherals, especially Gamepads. This one however, easily won me over with its ease of use, and per...
95%
3dxtreme.net
Updated:
2011-10-03 23:29:23
IntroductionToday 3DXtreme is taking a look at the new Rumblepad 2 Vibration Feedback Gamepad. Logitech largely known for its game controllers, input devices and speakers has been at the top of their class for sometime. The Rumblepad 2 is available in...
0%
tweaknews.net
Updated:
2011-10-03 23:29:24
o be completely honest, I can't really say anything negative about this gamepad. It installed and configured easily, was a lot of fun to use and its' vibration feedback really added a touch of reality to my sport, driving and flying game collect...
0%