Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Action Controller Gamepad Playstation 2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Action Controller
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963320-0914
Category
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29928
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 24 Apr 2019 14:10:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year warranty
Long product name Logitech Cordless Action Controller Gamepad Playstation 2 :
The short editorial description of Logitech Cordless Action Controller Gamepad Playstation 2

Cordless Action™ Controller
More>>>
Logitech Cordless Action Controller Gamepad Playstation 2:
The official marketing text of Logitech Cordless Action Controller Gamepad Playstation 2 as supplied by the manufacturer

Enjoy lag-free, precise control from anywhere in the room while feeling every bone-rattling crash and blind-side hit. Compact and light, the Logitech® Cordless Action™ Controller delivers the performance, convenience, and comfort you want in a cordless gamepad.

Convenience
- 2.4 GHz wireless freedom: Enjoy superior, lag-free control from up to 30 feet (10 meters) away.
- Familiar PlayStation® controls: Get up to speed instantly.
- Requires only two AA batteries (included): Play longer—at least 50 hours of gameplay with vibration on.
- Mini-receiver: Plug it into the console.

Comfort
- Smaller, lighter body: Easy on your hands. You'll stay comfortable through the longest sessions.

Short summary description Logitech Cordless Action Controller Gamepad Playstation 2:
This short summary of the Logitech Cordless Action Controller Gamepad Playstation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Action Controller, Gamepad, Playstation 2, Wireless, 10 m, 400 g, 205 x 68 x 228 mm

Long summary description Logitech Cordless Action Controller Gamepad Playstation 2:
This is an auto-generated long summary of Logitech Cordless Action Controller Gamepad Playstation 2 based on the first three specs of the first five spec groups.

Logitech Cordless Action Controller. Device type: Gamepad, Gaming platforms supported: Playstation 2. Connectivity technology: Wireless, Wireless range: 10 m. Weight: 400 g. Dimensions (WxDxH): 205 x 68 x 228 mm

Input device
Device type *
Type or category of the device.
Gamepad
Gaming platforms supported *
Gaming platforms that can be used by this product.
Playstation 2
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Wireless range
10 m
Power
Number of batteries supported
The number of batteries that can be used with the product.
2
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
400 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
205 x 68 x 228 mm
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:09
Uk has collected 4 expert reviews for Logitech Cordless Action Controller Gamepad Playstation 2 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:09
Nl heeft 4 proffesionele recensies verzameld voor Logitech Cordless Action Controller Gamepad Playstation 2. Het gemiddelde van deze proffesionele recensies is 88 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:09
Fr a recueilli 4 avis d’experts pour Logitech Cordless Action Controller Manette de jeu Playstation 2 et la note moyenne est de 88 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:09
De hat 4 Expertenmeinungen über Logitech Cordless Action Controller Gamepad Playstation 2 eingeholt. Das duchschnittliche Epertenrating ist 88 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:09
Testseek ha raccolto 4 recensioni da parte di esperti per Logitech Cordless Action Controller Gamepad Playstation 2 e la valutazione media da parte degli esperti è di 88 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:09
Es ha coleccionado 4 opiniones de expertos para Logitech Cordless Action Controller Gamepad Playstation 2 y la calificación media es 88 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:09
Dk har samlet 4 ekspertanmeldelser for Logitech Cordless Action Controller Gamepad Playstation 2 og den gennemsnitlige ekspertbedømmelse er 88 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
88%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:09
Se har samlat in 4 experttester för Logitech Cordless Action Controller Spelplatta Playstation 2 och det genomsnittliga betyget är 88 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
88%
Source Review comments Score
gwn.com
Updated:
2011-10-03 23:24:09
Quality third party controller; disc-shaped D-Pad; buttons have excellent response. LowsLacks Bluetooth technology; doesnt include a built in rechargeable battery. Final verdictFans of Logitech controllers will not be disappointed. While there are ver...
Good Quality third party controller; disc-shaped D-Pad; buttons have excellent response.
Bad Lacks Bluetooth technology; doesnt include a built in rechargeable battery.
Bottom line Fans of Logitech controllers will not be disappointed. While there are very few design changes to distinguish this controller from the PS2 version, the overall design is still excellent.
78%
jivemagazine.com
Updated:
2011-10-03 23:24:09
My name is Willa and I have a fear. I have a fear of wireless controllers. I fear that they will be too bulky for little girl gamer hands. I have a fear that I will have to sit no more than 12 inches away from the television screen in order for it to w...
100%
Show all
Country Distributor
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X