Logitech logo

Logitech Extreme Action™ Controller PS/2 PS/2 Playstation 2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27003
Info modified on:
24 Apr 2019, 14:11:39
End of life date:
31 Mar 2019
Warranty:
2 year
Long product name Logitech Extreme Action™ Controller PS/2 PS/2 Playstation 2:

Logitech Extreme Action Controller

Logitech Extreme Action™ Controller PS/2 PS/2 Playstation 2:

Comfort, style and performance... without compromise. That's the promise of the Logitech® Extreme Action™ Controller for PlayStation. Rich, natural leather grips deliver the comfort you crave during long gaming sessions. The sleek design lends style to just about any gaming environment. And the quality construction with precision buttons and dual vibration feedback engines will stand up to even the most demanding gamer.

Short summary description Logitech Extreme Action™ Controller PS/2 PS/2 Playstation 2:

Logitech Extreme Action™ Controller PS/2, Playstation 2, Wired, PS/2, 8-way D-pad

Long summary description Logitech Extreme Action™ Controller PS/2 PS/2 Playstation 2:

Logitech Extreme Action™ Controller PS/2. Gaming platforms supported: Playstation 2. Connectivity technology: Wired, Device interface: PS/2. Pointing device: 8-way D-pad

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.