Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Extreme 3D Pro Joystick

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extreme 3D Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963290-0403 show
Show alternative article codes used in the online market place
Category
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27547
This statistic is based on the 85463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:59:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited warranty
Long product name Logitech Extreme 3D Pro Joystick :
The short editorial description of Logitech Extreme 3D Pro Joystick

Extreme™ 3D Pro
More>>>
Logitech Extreme 3D Pro Joystick:
The official marketing text of Logitech Extreme 3D Pro Joystick as supplied by the manufacturer

Seize the day with a joystick that keeps you at the top of your game. Optimal controls personalized for your unique gaming style. Whether you're in an acrobatic dogfight or striking from long range, the high-stability, precise Logitech® Extreme™ 3D Pro gives you the edge on your competition.

Control and Convenience

- Advanced controls: Experience superior response and control with 12 conveniently placed action buttons, eight-way rubberized hat switch, twist handle, and rapid-fire trigger.
- Twist-handle rudder: Turn on a dime or zero in on your target with deadly accurate direction control.
- Logitech® Profiler software (PC): Get serious about your game with advanced button customization, multiple controller configurations, and printable gaming profiles.

Short summary description Logitech Extreme 3D Pro Joystick:
This short summary of the Logitech Extreme 3D Pro Joystick data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Extreme 3D Pro, Joystick, 64 MB, 20 MB, Pentium, USB, CD-ROM, Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista, Mac OS 9

Long summary description Logitech Extreme 3D Pro Joystick:
This is an auto-generated long summary of Logitech Extreme 3D Pro Joystick based on the first three specs of the first five spec groups.

Logitech Extreme 3D Pro. Device type: Joystick. Minimum RAM: 64 MB, Minimum storage drive space: 20 MB, Minimum processor: Pentium. Minimum system requirements: USB, CD-ROM, Compatible operating systems: Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista, Mac OS 9

Input device
Device type *
Type or category of the device.
Joystick
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
20 MB
System requirements
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium
Other features
Minimum system requirements
USB, CD-ROM
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista, Mac OS 9
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:46:40
Testseek has collected 8 expert reviews for Logitech Extreme 3D Pro Joystick and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-03 23:46:40
Putting three base buttons per side would have made this the ultimate stick for lef- or right handers alike but five will do for most games.
90%
tech-labs.ru
Updated:
2014-09-25 04:28:20
Сегодня на нашем столе, пожалуй, один из самых популярных игровых джойстиков. Ну, конечно, если говорить о более-менее недорогих, но серьезных моделях. Модель Logitech Extreme 3D Pro , вышедшая давно, притягивает к себе внимание геймеров все с той же сило...
Good отличная эргономика, в наличии все 3 оси и тяга, твист работает хорошо, хорошее центрирование рукоятки, полный комплект программируемых кнопок – клавиатура совсем не нужна, есть 8позиционный хат, привлекательная цена – около $3040.
Bad требует тщательной первоначальной настройки, курок нажимается слишком легко.
Bottom line Секрет Logitech Extreme 3D Pro на самом деле очень прост. Геймерам, которым пришла в голову идея купить себе джойстик по умеренной цене, обычно советуют Logitech. Потому как по джойстикам среднего уровня модели этой компании вне конкуренции, если рассмат...
0%
brighthub.com
Updated:
2011-10-03 23:46:40
Logitech additionally sells three other joysticks that are similar, but have more or less features than the Extreme 3D Pro. The less expensive model, the Attack 3, costs about $10 less than the Extreme 3D and is also ambidextrous for left-handers. While the Extreme 3D is for right-handers only, the Attack 3 lacks the twist...
100%
toptenreviews.com
Updated:
2015-09-12 09:03:29
The Logitech Extreme 3D Pro Joystick is an entry-level flight sim yoke. Although the joystick comes with a CD loaded with configuration software, it is really a plug-and-play controller that requires no special preconfiguration. This joystick is made of b...
0%
gamingshogun.com
Updated:
2016-02-19 08:08:02
Back in my earlier days of PC gaming, one of my best friends and I would fly flight simulators and try to rescue POWs or take out SAM sites while having a couple drinks and falling behind on our class reports. To make this as much fun as possible, my budd...
0%
nordichardware.se
Updated:
2017-01-22 01:59:20
Om du vill bli ett riktigt vasst flygess i Battlefield eller mer regelrätta simulatorspel är en joystick ett viktigt verktyg – vi har hårdtestat basmodellen från kringutrustningsjätten Logitech!Man kommer långt med mus och tangentbord i de flesta PC-spel...
Good Makroknappar, Rimligt pris, Bra avtryckare...
Bad Något plastig, Kort gasreglage...
70%
cool3c.com
Updated:
2016-12-29 19:57:25
飛行夢誰都有過,然而數萬人中又有幾人能真正駕駛飛機、航行於天空呢?所幸現在科技越來越進步,越來越多的「飛行模擬系統」出現了!最有名的飛行軟體,莫過於微軟推出的Microsoft Flight Simulator了!小宇之前在電腦上簡單體驗過,效能、畫質果然不一般;雖然我沒有開過真正的飛機,但是也略能感受到飛行模擬器的真實性。再好的飛行軟體,如果只用鍵盤玩,始終少了一種Feeling,市面上完整的飛行模擬系統,含踏板、節流閥等,總價上萬塊以上的大有人在。今天要介紹的Logitech Extreme 3D P...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
Australia 2 distributor(s)
Customer service details
X