Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MOMO Racing Steering Wheel Steering wheel + Pedals

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOMO Racing Steering Wheel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963282-0403
Category
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7473
This statistic is based on the 85448 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83498 free Open Icecat users.
Info modified on: 04 Apr 2019 07:59:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year warranty
Long product name Logitech MOMO Racing Steering Wheel Steering wheel + Pedals :
The short editorial description of Logitech MOMO Racing Steering Wheel Steering wheel + Pedals

MOMO® Racing Force Feedback Wheel
More>>>
Logitech MOMO Racing Steering Wheel Steering wheel + Pedals:
The official marketing text of Logitech MOMO Racing Steering Wheel Steering wheel + Pedals as supplied by the manufacturer

Feel every bump, curb, pothole, and fender-bender with realistic force feedback wheel technology. Enhance your control with the realistic shifter and foot pedals—designed by the racing pros at MOMO®.


Control

- Force Feedback: Let authentic directional assistance guide your way.
- Six Programmable Buttons: Take command of your favorite moves.
- Gas and Brake Pedals: Get instant response and feedback with carpet-grip foot pedals.
- Shifting Options: Use paddle shifters to keep your hands on the wheels or the manual knob for sequential precision.


Comfort

- Full Rubber Wheel: Keep your hands comfortable with this seamless 11-inch wheel.
- Triple Clamping system: Avoid rocking or slipping on your desk.

Short summary description Logitech MOMO Racing Steering Wheel Steering wheel + Pedals:
This short summary of the Logitech MOMO Racing Steering Wheel Steering wheel + Pedals data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MOMO Racing Steering Wheel, Steering wheel + Pedals, 64 MB, 20 MB, Pentium, USB, CD-ROM, Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista

Long summary description Logitech MOMO Racing Steering Wheel Steering wheel + Pedals:
This is an auto-generated long summary of Logitech MOMO Racing Steering Wheel Steering wheel + Pedals based on the first three specs of the first five spec groups.

Logitech MOMO Racing Steering Wheel. Device type: Steering wheel + Pedals. Minimum RAM: 64 MB, Minimum storage drive space: 20 MB, Minimum processor: Pentium. Minimum system requirements: USB, CD-ROM, Compatible operating systems: Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista

Input device
Device type *
Type or category of the device.
Steering wheel + Pedals
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
20 MB
System requirements
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium
Other features
Minimum system requirements
USB, CD-ROM
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 03:16:10
Testseek has collected 7 expert reviews for Logitech MOMO Racing Steering Wheel Steering wheel + Pedals and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
79%
Source Review comments Score
cgena.com
Updated:
2016-12-29 19:57:56
One of us here in the CgeNa headquarters recently got the hang of playing Need For Speed Undercover. For weeks he had been playing on his little laptop during lunch break and in between his cigarette breaks in the afternoon. It wasn’t until last week...
Bottom line Although one of us here in the CgeNa headquarters pointed out the wheel and pedal set was not predominantly made of leather and metallics like other ones he has tried, we here all agree that the rubbery plastic of the wheel is durable enough to withsta...
0%
Lesnumeriques.com
Updated:
2011-08-31 03:16:09
Particularité de la boîte séquentielle du Momo, elle peut très facilement être positionnée à droite ou à gauche du volant. Il suffit pour cela de dévisser simplement le pommeau et de le revisser de l’autr...
Good Deux fois moins cher que le G25, Palettes plus pratiques et mieux implantées que sur le Thrustmaster, Pédales sitées à des niveaux différents, Volant massif, proche de la F1...
Bad Tenue imparfaite du pédalier, Aspect un peu collant du volant, Boîte séquentielle du Thustmaster plus rapide, Retour de force moins subtile que sur le Clutch Edition...
Bottom line On en a pour son argent : ce volant est bien meilleur que ceux d'entrée de gamme, car plus robuste, avec des palettes très pratiques et un retour de force autrement mieux réglé. Mais le G25 au-dessus fait tout en mieux, pour deux f...
80%
cgena.com
Updated:
2011-08-31 03:16:08
One of us here in the CgeNa headquarters recently got the hang of playing Need For Speed Undercover. For weeks he had been playing on his little laptop during lunch break and in between his cigarette breaks in the afternoon. It wasn’t until last week...
Bottom line Although one of us here in the CgeNa headquarters pointed out the wheel and pedal set was not predominantly made of leather and metallics like other ones he has tried, we here all agree that the rubbery plastic of the wheel is durable enough to withsta...
0%
gamepyre.com
Updated:
2011-08-31 03:16:08
Recently I moved from Texas to Florida. When I left Texas I had my back seats lowered and the entire car was packed from top to bottom. One thing that I could not get in there for the life of me was my Logitech MOMO Force Feedback racing wheel. I...
Bottom line Im 31 years old. Ive played video games for way over half my life. Not only that, but Ive been working in the video game business as a reviewer for a little over two years now. The reason Im bringing this us be because I want to point out that t...
0%
consumersearch.com
Updated:
2011-08-31 03:16:09
The Logitech Momo Racing Force Wheel (*Est. $80) might not have all the top-of-the-line features and ultra-realism of the Logitech G25 Racing Wheel (*Est. 225), but it costs only about 30 percent as much as its sibling does. For that price, you still g...
Good Force feedback, Inexpensive, Carpet grip to keep pedals in place...
Bad Lacks highend features that enhance realism...
0%
pcmag.com
Updated:
2011-08-31 03:16:09
A joint effort of Logitech and MOMO, a prestigious Italian racing-component manufacturer, this wheel has six buttons, two pedals, knob and two-paddle shifters, profiling software that lets you save configurations for different games, and a comfortable...
90%
ign.com
Updated:
2011-08-31 03:16:10
Quite possibly the best steering wheel ever, with a price to prove it.
0%
itavisen.no
Updated:
2011-08-31 03:16:10
Hvorfor nøye seg med plastikk når du kan få et «ekte» MOMO USB-ratt i håndsydd lær, rustfritt stål og børstet aluminium?...
67%
Show all
Customer service details
X