Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech CORDLESS CONTROLLER X-BOX Xbox

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CORDLESS CONTROLLER X-BOX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963279-0914
Category
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7466
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 18 Apr 2019 21:48:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech CORDLESS CONTROLLER X-BOX Xbox :
The short editorial description of Logitech CORDLESS CONTROLLER X-BOX Xbox

CORDLESS CONTROLLER X-BOX F X-BOX 2.4 GHZ IN (NMS)
More>>>
Logitech CORDLESS CONTROLLER X-BOX Xbox:
The official marketing text of Logitech CORDLESS CONTROLLER X-BOX Xbox as supplied by the manufacturer

Logitech Cordless Controller for Xbox is the controller you've been waiting for. Equipped with the same 2.4GHz technology found in today's best cordless phones, you get the freedom to move about your gameplay area and keep a clutter-free environment. Worried about radio interference? Chill. You can use up to eight controllers in the same room. Get in the game with something comfortable and cordless.

Short summary description Logitech CORDLESS CONTROLLER X-BOX Xbox:
This short summary of the Logitech CORDLESS CONTROLLER X-BOX Xbox data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech CORDLESS CONTROLLER X-BOX, Xbox, Wireless, 32 MB, 20 MB, Intel Pentium - 166 MHz, Drivers & Utilities, Logitech WingMan Profiler

Long summary description Logitech CORDLESS CONTROLLER X-BOX Xbox:
This is an auto-generated long summary of Logitech CORDLESS CONTROLLER X-BOX Xbox based on the first three specs of the first five spec groups.

Logitech CORDLESS CONTROLLER X-BOX. Gaming platforms supported: Xbox. Connectivity technology: Wireless. Minimum RAM: 32 MB, Minimum storage drive space: 20 MB, Minimum processor: Intel Pentium - 166 MHz. Bundled software: Drivers & Utilities, Logitech WingMan Profiler. Pointing device: Joystick, 8-way D-pad, Compatible operating systems: Microsoft Windows XP, Microsoft Windows 98/ME/2000

Input device
Gaming platforms supported *
Gaming platforms that can be used by this product.
Xbox
Buttons quantity
The number of buttons that there are in/on the product.
7
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
32 MB
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
20 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium - 166 MHz
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, Logitech WingMan Profiler
Other features
Pointing device
Joystick, 8-way D-pad
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP, Microsoft Windows 98/ME/2000
Technical details
I/O ports
An interface on a device to which you can connect another device.
1 x USB - 4 PIN USB Type A
Customer service details
X