Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Ultra Vision webcam 1.3 MP

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Ultra Vision
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961471-0310
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9157
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 24 Apr 2019 14:16:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Logitech QuickCam Ultra Vision webcam 1.3 MP :
The short editorial description of Logitech QuickCam Ultra Vision webcam 1.3 MP

QuickCam Ultra Vision, 1.3MP
More>>>
Logitech QuickCam Ultra Vision webcam 1.3 MP:
The official marketing text of Logitech QuickCam Ultra Vision webcam 1.3 MP as supplied by the manufacturer

Enjoy video calling with the feeling of being there in person like never before. QuickCam Ultra Vision’s extra large, precision engineered lens provides up to twice the clarity of other web cameras. Adding to the superior image quality is Logitech RightLight Technology, which automatically adapts to provide clear images, even in difficult lighting environments such as dimly lit rooms or in bright, back light situations. Your conversations are always crisp, clear, and echo free with the integrated microphone and RightSound™ Technology. And for times when you want to add a little fun to your conversations, use Logitech Video Effects face accessories and avatars software. With a combination of outstanding image and audio quality, its video calling that truly is true-to-life.

Short summary description Logitech QuickCam Ultra Vision webcam 1.3 MP:
This short summary of the Logitech QuickCam Ultra Vision webcam 1.3 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Ultra Vision, 1.3 MP, 30 fps, 1280 x 960 pixels, HP PhotoSmart Essential, Pentium P4 1.4GHz, AMD Athlon1GHz, 200 MB

Long summary description Logitech QuickCam Ultra Vision webcam 1.3 MP:
This is an auto-generated long summary of Logitech QuickCam Ultra Vision webcam 1.3 MP based on the first three specs of the first five spec groups.

Logitech QuickCam Ultra Vision. Megapixel: 1.3 MP, Maximum frame rate: 30 fps, Maximum image resolution: 1280 x 960 pixels. Bundled software: HP PhotoSmart Essential. Minimum processor: Pentium P4 1.4GHz, AMD Athlon1GHz, Minimum storage drive space: 200 MB, Minimum RAM: 128 MB

Performance
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
Maximum frame rate *
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Maximum image resolution
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
1280 x 960 pixels
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
HP PhotoSmart Essential
Other features
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium P4 1.4GHz, AMD Athlon1GHz
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
200 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Minimum system requirements
16-bit CD-ROM
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP, Windows 2000, Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:16:29
Uk has collected 20 expert reviews for Logitech QuickCam Ultra Vision webcam 1.3 MP and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:16:29
Nl heeft 20 proffesionele recensies verzameld voor Logitech QuickCam Ultra Vision webcam 1,3 MP. Het gemiddelde van deze proffesionele recensies is 85 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:16:29
Fr a recueilli 20 avis d’experts pour Logitech QuickCam Ultra Vision webcam 1,3 MP et la note moyenne est de 85 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:16:29
De hat 20 Expertenmeinungen über Logitech QuickCam Ultra Vision Webcam 1,3 MP eingeholt. Das duchschnittliche Epertenrating ist 85 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:16:29
Testseek ha raccolto 20 recensioni da parte di esperti per Logitech QuickCam Ultra Vision webcam 1,3 MP e la valutazione media da parte degli esperti è di 85 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:16:29
Es ha coleccionado 20 opiniones de expertos para Logitech QuickCam Ultra Vision cámara web 1,3 MP y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:16:29
Dk har samlet 20 ekspertanmeldelser for Logitech QuickCam Ultra Vision webcam 1,3 MP og den gennemsnitlige ekspertbedømmelse er 85 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
85%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:16:29
Se har samlat in 20 experttester för Logitech QuickCam Ultra Vision webbkameror 1,3 MP och det genomsnittliga betyget är 85 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:56:43
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:56:43
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:56:43
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 19:56:43
85%
Source Review comments Score
digitalversus.com
Updated:
2011-08-10 06:16:28
Given the price, this webcam is classed in the high end. We can only hope that the QuickCam Ultra Vision will live up to its promises in tests and that the announced qualities prove to be true. For the Ultra Vision, its manufacturer says that it offer...
Good Good sharpness at day and night, Zoom and face tracking, Sound quality, Design and ergonomics...
Bad Price...
100%
goodgearguide.com.au
Updated:
2011-11-05 13:16:10
The Logitech QuickCam Ultra Vision is an excellent webcam that produces high quality images with only a few minor problems.
Good Excellent image quality, top quality microphone, easy to use...
Bad Some flow down on fast objects, flimsy control buttons The Final Word The Logitech QuickCam Ultra Vision is an excellent webcam that produces high quality images with only a few minor problems.
Bottom line The Logitech QuickCam Ultra Vision is an excellent webcam that produces high quality images with only a few minor problems.
80%
Lesnumeriques.com
Updated:
2011-08-10 06:16:28
Compte tenu du prix, cette webcam se place sur du haut de gamme. Nous espérons que la QuickCam Ultra Vision tiendra ses promesses et que les qualités annoncées seront vérifiées. Ultra Vision : le constructeur annonce une...
Good Piqué juste de jour comme de nuit, Zoom et suivi des visages, Qualité du son, Design et ergonomie...
Bad Prix !...
Bottom line Outre le prix élevé, cette webcam offre une qualité visuelle très appréciable. Vous pourrez l'utiliser de jour comme de nuit. Toutefois, la Dualpix HD d'Hercules (et oui, encore elle), bien moins chère, n'est touj...
100%
spielefilmetechnik.de
Updated:
2011-08-10 06:16:28
Teuer, aber gut: Die Quickcam bietet tadellose Bild- und Tonqualität sowie hochwertiges Design.Zwar steht die Luxus-Webcam von Logitech auf ihrem biegsamen Standfuß wie eine Eins - am Monitor angebracht sitzt sie aber zu locker. Im drehbaren Kameratei...
90%
gamezoom.net
Updated:
2011-08-10 06:16:28
Die bekannte Firma Logitech bringt mit der QuickCam Ultra Vision eine 1,3 Megapixel Webcam auf den Markt. Wir haben einen kritischen Blick auf das neue High-End-Produkt geworfen. „Logitech ist ein Marktführer in Design, Herstellung und Vertrieb von Per...
Bottom line Für viel Geld bietet Logitech mit der QuickCam Ultra Vision eine der derzeit besten Webcams auf dem Markt an.Die Bildqualität ist mehr als überzeugend und das trifft auch auf die solide Verarbeitungsqualität zu.Darüber hinaus ist das Softwarebundle me...
90%
hwt.dk
Updated:
2011-08-10 06:16:29
Målgruppen for webcams er meget bred. Alle fra 16 årige piger på arto, til seriøse forretningsmænd, der holder videokonferencer, har i dag brug for et webcam. Logitech har længe udstyret alle computerbrugere med alverdens eksterne enheder til computer...
Bottom line Jeg er ganske positiv omkring det her kamera. Det har, i mine øjne, alt hvad man kan forlange af et fornuftigt webcam i dag: God billedkvalitet, god lyd og fornuftig videokvalitet. Og med de ord vil jeg skynde mig videre til karaktergivningen: Innova...
72%
techcrunch.com
Updated:
2011-08-10 06:16:28
I just got in the QuickCam Ultra Vision and I was taken aback. It seemed pretty beefy, and once I took it out of the box, I discovered it was even beefier than I initially suspected. This is thing is big, but it’s nothing if it’s not well balanced. Th...
50%
benchmarkreviews.com
Updated:
2011-08-10 06:16:28
Sometimes being involved with technology makes me remember back to when I was a young child watching Sci-Fi movies. Hollywood tried its very best to help make our dreams of the future unfold into a silver screen reality. One of the most popular idea...
85%
thinkcomputers.org
Updated:
2011-08-10 06:16:28
I got my first webcam many years ago. It was cool to have, but I really did not get that much use out of it because there were not a lot of applications out there that I could use it with. Now there are a ton of programs that utilize webcams for video...
Good Easy setup, Can mount basically anywhere, Builtin microphone, Great software package, Amazing photo and video quality compared to other webcams...
Bad A bit pricey...
Bottom line Once again Logitech has come out with a great product that anyone can use. The QuickCam Ultra Vision is perfect for anyone. It can be mounted anywhere, the setup takes around 10 minutes and you can record video and take pictures with the click of a bu...
100%
trustedreviews.com
Updated:
2011-08-10 06:16:28
Webcams aren't really a headline grabbing technology and as such most people will probably not have noticed that they have in fact been getting steadily better. They are easier than ever to use with technology such noise filtering on microphones and face...
Bottom line The QuickCam Ultra Vision is the best quality webcam I've yet tested, producing high quality images with an effective integrated microphone. The software is simple and effective and the video effects are fun. It's too bulky for use on the move however, an...
90%
tech2.com
Updated:
2011-08-10 06:16:28
The webcam growth has been a lot more evolutionary than revolutionary. The cameras have become smaller, increased in resolution and have even integrated the mic so you dont have to wear a flimsy headset for your video calls. These days you even get so...
90%
connectreviews.com
Updated:
2011-08-10 06:16:28
Logitech’s history of webcams goes way back to 1995 when the QuickCam was originally developed by a company named Connectix. Logitech later purchased the QuickCam product line in 1998 and has been innovating in the webcam industry ever since. Today...
90%
techgage.com
Updated:
2011-08-10 06:16:28
One of the best parts about being a technology writer is being able to see cutting edge products as they are released. We at Techgage receive a healthy supply of these new "toys" such as cases, gpus, memory, cpus, etcetera. But, theres one market up...
Good Superb quality... as far as webcams go, Video quality is top rate, with up to 960720 setting running at a smooth 15FPS, Sturdy...
Bad Pricey ($120), but should prove worthy if it you care about quality, Avatars are somewhat clunky.. require good lighting and some patience, RightLight also required tweaking but did its job pretty well. Dont expect a miracle though.
Bottom line Up to this point, I havent really given my thoughts on the performance/image quality/video quality, so allow me to do that now. First... the performance. Its good... the best Ive seen up to now. No, I havent been a huge member of the webcam club i...
70%
DigitalReviews.net
Updated:
2011-08-10 06:16:28
Web cams have been around for a long time, but many of them suffered from poor video and picture quality. They had poor video quality because there was a high delay time between your actual movement and what was captured by the web cam; poor picture...
Bottom line This product stands as Logitechs top of the line web cam. At the retail price of $129.99. It may be a bit expensive to some, but those who consistently communicate with long-distance relatives or friends, will overlook the price. Otherwise, you ma...
0%
everythingusb.com
Updated:
2011-08-10 06:16:28
Where to buy Logitech QuickCam Pro 9000StorePriceAvailabilityAmazon.com$62.99In stockHP Home$79.99In stockLenovo$98.96In stockTigerDirect.com$74.99In stockDell Home & Home Office$79.99In stockStaples$79.99In stock >Logitech has set their QuickCam line...
Good Exceptional image quality, RightLight 2 allows for use in almost any lighting environment, Decent echo cancellation, Improved face tracking and video effects...
Bad Fixed focus, No Mac support, Unstable on laptop screens...
Bottom line If you're a heavy webcam user and have cash to burn, this is the place to burn it. The QuickCam Ultra Vision's image quality is phenomenal...
0%
Techloop.net
Updated:
2011-08-10 06:16:28
Logitech very recently started shipping their latest webcam in their QuickCam product line: the QuickCam Ultra Vision. What makes this webcam different from similar offering in the market?Logitech has always been known for making good quality, solid w...
95%
laptoplogic.com
Updated:
2011-08-10 06:16:29
High end Web Camera that offers high quality video and audio conferencing.
Good Great Build, Functional Styling, Decent picture output, Decent Audio capture, Long USB cord, Simple Interface...
Bad Large awkward layout, No clip to hold in place, Expensive...
Bottom line This webcam comes recommended only for users willing to sacrifice a little travel space but gain it on webcam capture quality. I find this camera has excellent aesthetics, even if it is on the larger size. It has provided excellent video conferencing o...
70%
pricerunner.se
Updated:
2011-08-10 06:16:28
Stöds av Microsoft XP och 2000. 1,3 megapixelkamera med upplösning 1280 x 960 (stillbild) och 640 x 480 (video). ”Finesser som ansiktssökare är ett plus men viktigast är den superba bildkvaliteten.”...
100%
smartson.se
Updated:
2011-08-10 06:16:28
Med 1,3 megapixel tycker testarna att webbkameran fungerar fint. Funktionerna är många och de medföljande programmen utmärkta. Priset är dock ganska högt.
0%
firstpost.com
Updated:
2016-12-29 19:56:43
The webcam growth has been a lot more evolutionary than revolutionary. The cameras have become smaller, increased in resolution and have even integrated the mic so you dont have to wear a flimsy headset for your video calls. These days you even get so...
90%
Show all
Customer service details
X