location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Express Plus webcam 640 x 480 pixels USB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Express Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961467-0914 show
Show alternative article codes used in the online market place
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:14:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech QuickCam Express Plus webcam 640 x 480 pixels USB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 640 x 480 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB
  • - White
Warranty: 2-year limited warranty.
Long product name Logitech QuickCam Express Plus webcam 640 x 480 pixels USB White :
The long product name of Logitech QuickCam Express Plus webcam 640 x 480 pixels USB White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QuickCam Express Plus, CMOS 352x288, 30 fps
More>>>
Logitech QuickCam Express Plus webcam 640 x 480 pixels USB White:
The official description of Logitech QuickCam Express Plus webcam 640 x 480 pixels USB White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep in touch with friends and family via the Internet, easily and affordably. The QuickCam Express PLUS adds quality video and audio to your favorite instant messaging programs. Includes additional headset.

Mounts easily on desktop, notebook, and flat panels with the included universal monitor clip.

Works with most popular instant messaging applications:
- MSN® Messenger Video Conversation.
- AOL® Instant Messenger™.
- Yahoo!® Messenger.
- Skype Video.
- Windows® Messenger.

Short summary description Logitech QuickCam Express Plus webcam 640 x 480 pixels USB White:
This short summary of the Logitech QuickCam Express Plus webcam 640 x 480 pixels USB White data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Express Plus, 640 x 480 pixels, 30 fps, USB, White, 2 m, Power

Long summary description Logitech QuickCam Express Plus webcam 640 x 480 pixels USB White:
This is an auto-generated long summary of Logitech QuickCam Express Plus webcam 640 x 480 pixels USB White based on the first three specs of the first five spec groups.

Logitech QuickCam Express Plus. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB, Product colour: White, Cable length: 2 m. Minimum system requirements: USB 1.1/2.0 CD-ROM, Minimum RAM: 128 MB. Minimum processor: Pentium III, Celeron, AMD Athlon 700MHz, Minimum storage drive space: 200 MB, Lens system: CMOS

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
Interface *
USB
Product colour *
White
USB powered
Yes
Cable length
2 m
LED indicators
Power
System requirements
Minimum system requirements
USB 1.1/2.0 CD-ROM
Minimum RAM
128 MB
Other features
Minimum processor
Pentium III, Celeron, AMD Athlon 700MHz
Minimum storage drive space
200 MB
Colour
Yes
Lens system
CMOS
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows XP
Country Distributor
United Kingdom 1 distributor(s)