Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Communicate Deluxe webcam 1.3 MP USB 2.0

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Communicate Deluxe
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961465-0403
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5849
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 24 Apr 2019 14:17:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Logitech QuickCam Communicate Deluxe webcam 1.3 MP USB 2.0 :
The short editorial description of Logitech QuickCam Communicate Deluxe webcam 1.3 MP USB 2.0

QuickCam Communicate Deluxe
More>>>
Logitech QuickCam Communicate Deluxe webcam 1.3 MP USB 2.0:
The official marketing text of Logitech QuickCam Communicate Deluxe webcam 1.3 MP USB 2.0 as supplied by the manufacturer

Enjoy sharp, vibrant images in any light with RightLight™2 Technology. A glass lens provides more lifelike images, and the high-performance sensor captures detailed photos—up to 5 megapixels (software-enhanced).

Performance
- Glass lens: Enjoy more lifelike images with a glass lens.
- High-performance sensor: Capture finer, more accurate photos—up to 5 megapixels (software-enhanced).
- RightLight™2 Technology: Adjusts intelligently to produce the best possible images in dim light or backlighting.
- Integrated microphone with RightSound™ Technology: Enjoy crystal-clear conversations, free from echo** and annoying background noise.
- Ultra-wide field of view and intelligent face tracking: Keeps you right in the middle of the action.

Convenience and Style
- Logitech® Video Effects™: Personalise your conversations with hundreds of avatars and face accessories that mirror expressions and motion.
- Downloadable Fun Filters: Add video effects like fisheye, ‘50s movie, neon, and more.
- Privacy shade: Launch and mute video sessions with confidence.
- Bonus software: Use bundled HP Photosmart Essential software to capture, edit, customise, and print images.
- Snapshot button: Click to snap candid, high-resolution photos.
- Flexible camera base/monitor clip: Use it on a flat surface, a monitor, or a flat-panel display.
- Activity light: Lets you know when you’re ”live.”

Short summary description Logitech QuickCam Communicate Deluxe webcam 1.3 MP USB 2.0:
This short summary of the Logitech QuickCam Communicate Deluxe webcam 1.3 MP USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Communicate Deluxe, 1.3 MP, 30 fps, USB 2.0, Pentium P4, 200 MB, 128 MB

Long summary description Logitech QuickCam Communicate Deluxe webcam 1.3 MP USB 2.0:
This is an auto-generated long summary of Logitech QuickCam Communicate Deluxe webcam 1.3 MP USB 2.0 based on the first three specs of the first five spec groups.

Logitech QuickCam Communicate Deluxe. Megapixel: 1.3 MP, Maximum frame rate: 30 fps. Interface: USB 2.0. Minimum processor: Pentium P4, Minimum storage drive space: 200 MB, Minimum RAM: 128 MB

Performance
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
Maximum frame rate *
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Design
Built-in microphone *
Microphone that is found inside the product.
Yes
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Other features
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium P4
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
200 MB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Minimum system requirements
CD-ROM USB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Windows Vista
Manual focus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:49:59
Testseek has collected 5 expert reviews for Logitech QuickCam Communicate Deluxe webcam 1.3 MP USB 2.0 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 23:49:59
Logitech promises sharp and lively images in all lighting conditions thanks to RightLight 2 technology. A glass lens is supposed to produce realistic images while there is a sensor that takes photos at a resolution that can be as high as five interpol...
Good Design, Quality of image day and night, Sound quality, Fluidity, Base...
Bad Manual focus...
80%
expertreviews.co.uk
Updated:
2011-10-03 23:49:59
Anyone for tennis? HD resolution doesnt mean HD movie quality. Like the Microsoft LifeCam, the distinctively bulbous QuickCam promised to give Creatives Optia models a run for their money. Its sensor has a reasonable 1.3 megapixel resolution and...
60%
Lesnumeriques.com
Updated:
2011-10-03 23:49:59
Cette webcam, intègre un microphone disposant de la technologie RightSound. Celle-ci fonctionne à merveille. C'est même la meilleure qualité sonore entendue à partir d'une webcam. On n'entend pas de bruit ni...
Good Design, Qualité de l'image de jour et de nuit, Qualité sonore, Fluidité, Pied...
Bad Focus manuel...
Bottom line La Communicate Deluxe est une très bonne webcam avec une qualité d'image et de son hors du commun. On regrette toutefois l'absence de focus automatique...
80%
phoronix.com
Updated:
2011-10-03 23:49:59
The Logitech QuickCam Communicate Deluxe works with Linux through the uvcvideo driver, though the snd-usb-audio module did not seem to provide any audio support. The video/picture quality was satisfactory, but is good enough for teleconferencing purpo...
0%
tech2.com
Updated:
2011-10-03 23:49:59
A PERFECT EXAMPLE- OF WASTE OF MONEY.INSTEAD BUY A NORMAL WEBCAM FOR RS 800 AND DONATE THE REST FOR A POOR CHILDS EDUCATION.AM I RIGHT??...
Good Excellent image quality, Audio capture sounds great, Excellent application & support...
Bad No video capture at native resolution...
Bottom line The webcam is losing foothold in the market today, with most laptops (and even some higher-end monitors) integrating the technology. While the integrated devices are nowhere close to being as good as a standalone webcam, it still does the job, which is...
90%
firstpost.com
Updated:
2016-12-29 19:56:38
A PERFECT EXAMPLE- OF WASTE OF MONEY.INSTEAD BUY A NORMAL WEBCAM FOR RS 800 AND DONATE THE REST FOR A POOR CHILDS EDUCATION.AM I RIGHT??...
Good Excellent image quality, Audio capture sounds great, Excellent application & support...
Bad No video capture at native resolution...
Bottom line The webcam is losing foothold in the market today, with most laptops (and even some higher-end monitors) integrating the technology. While the integrated devices are nowhere close to being as good as a standalone webcam, it still does the job, which is...
90%
Show all
Customer service details
X