Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam® Communicate STX™ webcam 1.3 MP 640 x 480 pixels USB Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam® Communicate STX™
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961464-0403
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4832
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty.
Long product name Logitech QuickCam® Communicate STX™ webcam 1.3 MP 640 x 480 pixels USB Black,Silver :
The short editorial description of Logitech QuickCam® Communicate STX™ webcam 1.3 MP 640 x 480 pixels USB Black,Silver

QuickCam® Communicate STX™
More>>>
Logitech QuickCam® Communicate STX™ webcam 1.3 MP 640 x 480 pixels USB Black,Silver:
The official marketing text of Logitech QuickCam® Communicate STX™ webcam 1.3 MP 640 x 480 pixels USB Black,Silver as supplied by the manufacturer

Take video communications to the next level with improved image clarity in dim light and echo-free conversation.

Performance
True VGA resolution: Capture high-quality VGA (640 x 480) video and 1.3 megapixel (software-enhanced) images.
RightLight™ Technology: Automatically produces true-to-life, clear images, even in dim light.
Integrated microphone with RightSound™ technology: Enjoy crystal-clear conversations, free from annoying echo.

Convenience
Privacy shade: Launch, mute, and close video sessions with confidence.
Bonus software: Use bundled HP Photosmart Essential to capture, edit, customize, and print images.
Snapshot button: Click to snap a candid, high-resolution (up to 1.3 megapixel) photo.
Activity light: Lets you know when you're "live."
Universal monitor clip: Mounts easily on almost any type of display or notebook computer.

Short summary description Logitech QuickCam® Communicate STX™ webcam 1.3 MP 640 x 480 pixels USB Black,Silver:
This short summary of the Logitech QuickCam® Communicate STX™ webcam 1.3 MP 640 x 480 pixels USB Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam® Communicate STX™, 1.3 MP, 640 x 480 pixels, 30 fps, AVI, 42°, USB

Long summary description Logitech QuickCam® Communicate STX™ webcam 1.3 MP 640 x 480 pixels USB Black,Silver:
This is an auto-generated long summary of Logitech QuickCam® Communicate STX™ webcam 1.3 MP 640 x 480 pixels USB Black,Silver based on the first three specs of the first five spec groups.

Logitech QuickCam® Communicate STX™. Megapixel: 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB, Product colour: Black,Silver, Cable length: 1.8 m. Package weight: 430 g. Minimum processor: Pentium II, Minimum storage drive space: 200 MB, Minimum RAM: 64 MB

Performance
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Maximum frame rate *
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Video formats supported
The type of video formats that can be used by this device.
AVI
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
42°
Design
Built-in microphone *
Microphone that is found inside the product.
Yes
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Cable length
How long the cable is.
1.8 m
Packaging data
Package weight
Weight of the packaged product.
430 g
Other features
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium II
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
200 MB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
USB required
Yes
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum system requirements
USB 1.1/USB 2.0
Cable type
Type of cable e.g. electicity cable, optical cable.
USB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, Windows XP, Windows Vista
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
210 x 85 x 210 mm
Optical drive required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:54
Testseek has collected 6 expert reviews for Logitech QuickCam® Communicate STX™ webcam 1.3 MP 640 x 480 pixels USB Black,Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-03 23:23:54
Although web cams were originally developed, and sold as devices for, video conferencing purposes, they were quickly taken up by consumers for more general videoing activities. As a result, extra features, such as face decorating software and avatar...
68%
webuser.co.uk
Updated:
2011-10-03 23:23:54
Mac users neednt despair – this great value camera has both PC and Mac drivers included, making this the only camera reviewed thats compatible with Macs straight out of the box. It comes with two clip-on stands, one for hanging on a monitor, the oth...
92%
expertreviews.co.uk
Updated:
2011-10-03 23:23:54
The Quickcam STX doesnt come with many extras, but its video quality is top-notch Webcams are nothing new. Theyve been around for almost a decade now. What is new, is that you can finally use one to have a decent video conversation over the Interne...
100%
pcauthority.com.au
Updated:
2011-11-05 12:34:28
Fixed focus and average video quality mean the well-featured Logitech looks expensive in this company.
67%
Lesnumeriques.com
Updated:
2011-10-03 23:23:54
La Communicate STX remplace la précédente Communicate tout court. Extérieurement, presque rien ne les distingue. A tel point que dans ce cas, on est découvre souvent que les deux produits sont identiques, qu'il s'agit juste...
Good Bonne précision en 320 x 240, Micro intégré casque en option, Fluidité assez bonne, Bon rendu de nuit (même si peu fluide), Bien moins chère que la Quickcam Zoom...
Bad Qualité encore insuffisante pour du plein écran, Fonction Zoom dégradante, Contraste trop fort, même avec réglage manuel, Léger retard visuel, Rémanence visible lors des mouvements...
Bottom line De "modèle à éviter" pour la version précédente, la QuickCam Communicate Plus devient l'un des meilleurs rapports qualité / prix du moment...
80%
cyberbloc.de
Updated:
2015-01-15 17:43:15
Die Aspiranten: Vöglein auf dem Ast.Letzten Donnerstag kündigte ich einen Praxistest an, der sicherlich für viele Mac-User interessant sein dürfte. Der Mangel an externen Webcams für den Mac sorgte bisher für viel Verwirrung, welche Cam kann man denn g...
0%
Show all
Customer service details