Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam® Chat webcam 640 x 480 pixels USB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam® Chat
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961462-0403
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6144
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year limited warranty.
Long product name Logitech QuickCam® Chat webcam 640 x 480 pixels USB :
The short editorial description of Logitech QuickCam® Chat webcam 640 x 480 pixels USB

QuickCam® Chat
More>>>
Logitech QuickCam® Chat webcam 640 x 480 pixels USB:
The official marketing text of Logitech QuickCam® Chat webcam 640 x 480 pixels USB as supplied by the manufacturer

Experience video and audio right out of the box with easy setup and included headset. Put some good looks onto your desk (as well as your screen) with this attractive, eyeball design.

Quality
See and speak—clearly.

Included Headset: Get audio and video in one simple solution.
Live Video: Capture video at a size that’s easy on anyone’s eyes.
Synchronized Audio: Have a lifelike conversation with friends near and far.
Manual Focus: Adjust for the sharpest picture.

Convenience
Simplify life.

Easy to Set Up and Use: Install in just three steps, and make a call with just one click.
Adaptable Monitor Clip: Secure your webcam to any type of monitor.
Compatibility: Use it with all major instant messaging programs, as well as computers with USB 1.1. or 2.0 connections.
Still Shots: Capture, print and send pictures with the free image software.

Short summary description Logitech QuickCam® Chat webcam 640 x 480 pixels USB:
This short summary of the Logitech QuickCam® Chat webcam 640 x 480 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam® Chat, 640 x 480 pixels, 30 fps, USB, CMOS, 2 m, Pentium III (1GHz), Celeron, AMD Athlon

Long summary description Logitech QuickCam® Chat webcam 640 x 480 pixels USB:
This is an auto-generated long summary of Logitech QuickCam® Chat webcam 640 x 480 pixels USB based on the first three specs of the first five spec groups.

Logitech QuickCam® Chat. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB, Sensor type: CMOS, Cable length: 2 m. Minimum processor: Pentium III (1GHz), Celeron, AMD Athlon, Minimum storage drive space: 200 MB, Minimum RAM: 128 MB

Performance
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Maximum frame rate *
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Design
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Sensor type
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Cable length
How long the cable is.
2 m
Other features
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium III (1GHz), Celeron, AMD Athlon
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
200 MB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
USB required
Yes
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Colour
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 / XP
Optical drive required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:32
Testseek has collected 2 expert reviews for Logitech QuickCam® Chat webcam 640 x 480 pixels USB and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
50%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:23:32
Logitech is a leading webcam manufacturer, and the quality of the QuickCam Chat reflects the companys expertise. The spherical camera has cool white-and-blue styling and a flexible stand for attaching it to your laptop or sitting it on your desk. On-c...
Good Product Summary Quickcam Chat Price at launch £19.99 Key specs Price at Launch 19.99 | MPN | Full spec For...
Bottom line Logitech is a leading webcam manufacturer, and the quality of the QuickCam Chat reflects the companys expertise. The spherical camera has cool white-and-blue styling and a flexible stand for attaching it to your laptop or sitting it on your desk. On-c...
80%
Lesnumeriques.com
Updated:
2011-10-03 23:23:32
Puisque Logitech nous y invite, nous avons lancé une conversation en plein écran. Voici la qualité de l'image quand on l'affiche en 640 x 480. L'image chez vous sera sans doute encore moins bonne étant donné que la...
Good Prix, Correcte en pleine lumière...
Bad Beaucoup de bruit dans le noir, Option, Manque de piqué, Couleurs surexposées...
Bottom line Elle est plus récente que la Messenger, mais les couleurs de ses images sont un peu moins satisfaisantes...
20%
Customer service details
X