location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Connect webcam 1.3 MP 640 x 480 pixels Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Connect
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961459-0310
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2-year
Long product name Logitech QuickCam Connect webcam 1.3 MP 640 x 480 pixels Black, Silver :
The long product name of Logitech QuickCam Connect webcam 1.3 MP 640 x 480 pixels Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QuickCam Connect, 1.3 MP
More>>>
Logitech QuickCam Connect webcam 1.3 MP 640 x 480 pixels Black, Silver:
The official description of Logitech QuickCam Connect webcam 1.3 MP 640 x 480 pixels Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience high-quality communication over the Internet with Logitech®'s QuickCam® Connect. This is a full-featured VGA webcam with sharp, crisp video and echo-free audio with RightSound™ technology. A true 640 x 480 sensor lets you capture crisp, sharp videos and 1.3 million pixels (software enhanced) still images. Includes a separate headset for privacy. The universal monitor clip fits any monitor. For Windows® 2000 / XP. USB. Works with MSN® Messenger, Skype™, AOL® Instant Messenger™, Yahoo!® Messenger and others. Full product support.

Short summary description Logitech QuickCam Connect webcam 1.3 MP 640 x 480 pixels Black, Silver:
This short summary of the Logitech QuickCam Connect webcam 1.3 MP 640 x 480 pixels Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Connect, 1.3 MP, 640 x 480 pixels, Black, Silver, Windows 2000 / XP

Long summary description Logitech QuickCam Connect webcam 1.3 MP 640 x 480 pixels Black, Silver:
This is an auto-generated long summary of Logitech QuickCam Connect webcam 1.3 MP 640 x 480 pixels Black, Silver based on the first three specs of the first five spec groups.

Logitech QuickCam Connect. Megapixel (approx.): 1.3 MP, Maximum video resolution: 640 x 480 pixels. Product colour: Black, Silver. Compatible operating systems: Windows 2000 / XP

Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
640 x 480 pixels
Design
Product colour *
Black, Silver
Other features
USB required
Yes
Compatible operating systems
Windows 2000 / XP
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:56
Uk has collected 1 expert review for Logitech QuickCam Connect webcam 1.3 MP 640 x 480 pixels Black, Silver and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)