location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam for Notebooks Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961442-0914?KIT
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 640 x 480 pixels 15 fps
  • - Built-in microphone
  • - Face tracking
Long product name Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels :
The long product name of Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech® QuickCam® for Notebooks Deluxe, OEM
More>>>
Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels:
The official description of Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you rely on your notebook PC to communicate with business partners and family, it´s critical to use high quality, reliable accessories. You want a hassle-free experience…but you´ve also got an eye for cool design. The Logitech® QuickCam® for Notebooks Deluxe offers just that: powerful, sophisticated functionality wrapped in one slick package. You get crisp VGA video—perfect for video IM and the latest video calling services—and smart optics that handle low light situations with ease. And there's no need to sit tight: the QuickCam® for Notebooks Deluxe has Logitech´s unique, intelligent face tracking that keeps you in the picture without the distracting image jumps that plague other cameras.

- Enjoy high tech style that´s super functional underneath
- Stream high quality VGA video for business, family, or play
- Don´t let dimly lit hotel rooms or on-the-road workspaces detract from your image—the QuickCam® for Notebooks Deluxe compensates for low light situations so you always look good
- Add live video to your favorite instant messenger: MSN® Messenger, AOL® Instant Messenger™ (AIM®), Yahoo!® Messenger, and Windows® Messenger
- Speak and be heard with the integrated microphone; no extra parts to connect or lose
- Upgrade to video calling and take your Internet communication to the next level
- Get started quickly with Logitech´s easy set-up
- Attach to any notebook with the adjustable clip (14mm max)
- Take 1.3 megapixel* still pictures with the integrated snapshot button
- Stay in the picture with automated, Intelligent Face Tracking
- Keep images sharp regardless of distance with the adjustable focus ring
- Know when you´re “live” with the illuminated activity light
- Protect the camera with the included neoprene travel case

Short summary description Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels:
This short summary of the Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam for Notebooks Deluxe, 640 x 480 pixels, 15 fps, 640 x 480 pixels, Manual, 24 bit, CMOS

Long summary description Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels:
This is an auto-generated long summary of Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Logitech QuickCam for Notebooks Deluxe. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 15 fps, Maximum image resolution: 640 x 480 pixels. Sensor type: CMOS. Bundled software: - QuickCam software - Logitech Video Call . Minimum system requirements: Sound card & speakers/headset. Cable type: USB, Compatible operating systems: Windows 2000 or XP, I/O ports: USB

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
15 fps
Maximum image resolution
640 x 480 pixels
Face tracking *
Yes
Focus adjustment
Manual
Colour depth
24 bit
Design
Built-in microphone *
Yes
Sensor type
CMOS
Design
USB powered
Yes
Packaging content
Bundled software
- QuickCam software - Logitech Video Call
System requirements
Minimum system requirements
Sound card & speakers/headset
Other features
I/O ports
USB
Colour
Yes
Cable type
USB
Compatible operating systems
Windows 2000 or XP
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:11:41
Uk has collected 8 expert reviews for Logitech QuickCam for Notebooks Deluxe webcam 640 x 480 pixels and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2017-03-01 10:11:41
Anyone with a broadband connection will know how video is changing the way we communicate over the Internet. If youre laptop doesnt have a built-in webcam, this is a neat device that clips on to the top of your screen. Whats more, being on a pivoted...
Good Versatile...
Bad Not the most powerful...
Bottom line Anyone with a broadband connection will know how video is changing the way we communicate over the Internet. If youre laptop doesnt have a built-in webcam, this is a neat device that clips on to the top of your screen. Whats more, being on a pivoted...
80%
laptoplifestyle.net
Updated:
2017-03-01 10:11:41
The package that the webcam came in was very surprising. The webcam was in a plastic blister package. If you are like me, most of the plastic blister packs that products have been in have been very difficult to open. In some cases, opening plastic bli...
0%
laptoplogic.com
Updated:
2017-03-01 10:11:41
Compact web camera to communicate via video & voice anywhere your laptop goes.
80%
Computerpoweruser.com
Updated:
2017-03-01 10:11:41
QuickCam for Notebooks Deluxe $59.99 Logitech (800) 231-7717; (510) 795-8500 www.logitech.comDesigned for notebook users who like video with their instant messaging or want to participate in Internet video calls, the new Logitech QuickCam for Notebooks...
0%
futurelooks.com
Updated:
2017-03-01 10:11:41
Its small and you can hide it in the palm of your hand. What is it? Its the Logitech quickcam, for notebooks deluxe. Its the smallest webcam I have seen. The specifications that I have read are very impressive, but will it stand up to the test?...
80%
everythingusb.com
Updated:
2017-03-01 10:11:41
0%
Brand Image Product code Product Stock Price from
Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels
(show image)
961422-0914/3510 QuickCam Sphere 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels
(show image)
961422-0914 QuickCam Sphere 0.00
(excl. VAT)
0 (incl. VAT)