location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Pro 5000 webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Pro 5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961419-0914
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:11:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2-year limited hardware warranty
Long product name Logitech QuickCam Pro 5000 webcam 640 x 480 pixels :
The long product name of Logitech QuickCam Pro 5000 webcam 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QuickCam Pro 5000
More>>>
Logitech QuickCam Pro 5000 webcam 640 x 480 pixels:
The official description of Logitech QuickCam Pro 5000 webcam 640 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to provide a more enjoyable video calling experience, the QuickCam Pro 5000's exclusive video and audio technologies combine to ensure excellent VGA performance. Logitech's RightLight™ technology ensures sharp video and still pictures even in dim light, while RightSound™ technology provides clear, echo-free audio with or without a headset. The versatile monitor clip works on virtually any flat panel, CRT, or notebook display, and the activity light lets you know when you're "live." With the QuickCam Pro 5000, you'll enjoy a truly personal conversation online.
View your subject more clearly with a 640x480 VGA sensor for crisp images.
Don't be left in the dark! RightLight™ technology, a new imaging system from Logitech, provides the most natural, realistic video images in virtually any lighting condition through the combination of high-performance sensors, state-of-the-art optics, and advanced image processing technology.
Personalize your video experience. QuickCam Pro 5000 includes Logitech® Video Effects with animated 3D Avatars (that imitate your facial expressions and head movements) and 2D Face Accessories (that you can apply to your own image to change your look). Logitech Video Effects avatars and face accessories are designed to work seamlessly with popular messaging programs for a truly unique experience.
Enjoy clear, echo-free audio with RightSound™ technology. Have more natural conversations using either the built-in microphone or a headset.
Experience full-screen video and synchronized audio with MSN® Messenger Video Conversation, or add live video to your favorite instant messenger. QuickCam for Notebooks Pro works with MSN® Messenger, AOL® Instant Messenger™ (AIM®), Yahoo!® Messenger, and Windows® Messenger.
Take up to 1.3 Megapixel photos (software enhanced).
Capture fluid video. QuickCam Pro 5000 is USB 2.0 High Speed certified, and is also backward-compatible with USB 1.1-enabled systems.

Short summary description Logitech QuickCam Pro 5000 webcam 640 x 480 pixels:
This short summary of the Logitech QuickCam Pro 5000 webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Pro 5000, 640 x 480 pixels, 30 fps, Windows 2000, XP, 128 MB, Pentium P4 1.4GHz/AMD Athlon 1GHz, 200 MB

Long summary description Logitech QuickCam Pro 5000 webcam 640 x 480 pixels:
This is an auto-generated long summary of Logitech QuickCam Pro 5000 webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Logitech QuickCam Pro 5000. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Minimum system requirements: Windows 2000, XP, Minimum RAM: 128 MB. Minimum processor: Pentium P4 1.4GHz/AMD Athlon 1GHz, Minimum storage drive space: 200 MB

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
System requirements
Minimum system requirements
Windows 2000, XP
Minimum RAM
128 MB
Other features
Minimum processor
Pentium P4 1.4GHz/AMD Athlon 1GHz
Minimum storage drive space
200 MB
Colour
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-10 11:59:52
Uk has collected 7 expert reviews for Logitech QuickCam Pro 5000 webcam 640 x 480 pixels and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
Howstuffworks.com
Updated:
2016-11-10 11:59:52
The Logitech QuickCam Pro 5000 offers a satisfying variety of features in a webcam that is easy to use. The suggested retail price isnt the greatest, but the Pro 5000 works well in most situations.The Pro 5000 has an adjustable stand that can fit over...
Good Good image and audio quality, includes a built-in microphone...
Bad No manual focus ring, no face tracking feature, privacy shield is flimsy...
Bottom line The Logitech QuickCam Pro 5000 offers a satisfying variety of features in a webcam that is easy to use. The suggested retail price isnt the greatest, but the Pro 5000 works well in most situations.The Pro 5000 has an adjustable stand that can fit ove...
80%
Country Distributor
Sverige 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)