Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Pro 5000 webcam 1.3 MP 640 x 480 pixels USB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Pro 5000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961419-0310
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7066
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech QuickCam Pro 5000 webcam 1.3 MP 640 x 480 pixels USB :
The short editorial description of Logitech QuickCam Pro 5000 webcam 1.3 MP 640 x 480 pixels USB

QuickCam Pro 5000
More>>>
Logitech QuickCam Pro 5000 webcam 1.3 MP 640 x 480 pixels USB:
The official marketing text of Logitech QuickCam Pro 5000 webcam 1.3 MP 640 x 480 pixels USB as supplied by the manufacturer

Express your creativity like a pro!

VGA Sensor with RightLight™ technology
Superior video performance in low light situations.

Built-in Microphone with RightSound™ technology
Cancels echoes so you can make video calls without wearing a headset.

Logitech Video Effects
Express your unique personality by using Logitech Video Effects. Choose 3D animated avatars that imitate your facial expressions and head movements, or 2D face accessories that allow you to change your look with glasses, hats and more. They're fun and easy to use with programs such as MSN Messenger Video Conversation, Yahoo! Messenger, AOL Instant Messenger, and others.

Low Distortion, Ultra-Wide Field of View
With expanded video coverage and multi-person intelligent face-tracking, you can include friends and family without the distortion common in less-advanced cameras.

Designed to provide a more enjoyable video calling experience, the Logitech® QuickCam® Pro 5000 exclusive video and audio technologies combine to ensure excellent VGA performance. Logitech's RightLight™ technology ensures sharp video and still pictures even in dim light, while RightSound™ technology provides clear, echo-free audio with or without a headset. The versatile monitor clip works on virtually any flat panel, CRT, or notebook display, and the activity light lets you know when you're "live." With the QuickCam Pro 5000, you'll enjoy a truly personal conversation online.

- View your subject more clearly with a 640x480 VGA sensor for crisp images.

- Don't be left in the dark! RightLight™ technology, a new imaging system from Logitech, provides the most natural, realistic video images in virtually any lighting condition through the combination of high-performance sensors, state-of-the-art optics, and advanced image processing technology.

- Personalize your video experience. QuickCam Pro 5000 includes Logitech® Video Effects with animated 3D Avatars (that imitate your facial expressions and head movements) and 2D Face Accessories (that you can apply to your own image to change your look). Logitech Video Effects avatars and face accessories are designed to work seamlessly with popular messaging programs for a truly unique experience.

- Enjoy clear, echo-free audio with RightSound™ technology. Have more natural conversations using either the built-in microphone or a headset.

- Experience full-screen video and synchronized audio with MSN® Messenger Video Conversation, or add live video to your favorite instant messenger. QuickCam for Notebooks Pro works with MSN® Messenger, AOL® Instant Messenger™ (AIM®), Yahoo!® Messenger, and Windows® Messenger.

- Take up to 1.3 Megapixel photos (software enhanced).

- Capture fluid video. QuickCam Pro 5000 is USB 2.0 High Speed certified, and is also backward-compatible with USB 1.1-enabled systems.

Short summary description Logitech QuickCam Pro 5000 webcam 1.3 MP 640 x 480 pixels USB:
This short summary of the Logitech QuickCam Pro 5000 webcam 1.3 MP 640 x 480 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Pro 5000, 1.3 MP, 640 x 480 pixels, 30 fps, USB, CCD, 1.8 m

Long summary description Logitech QuickCam Pro 5000 webcam 1.3 MP 640 x 480 pixels USB:
This is an auto-generated long summary of Logitech QuickCam Pro 5000 webcam 1.3 MP 640 x 480 pixels USB based on the first three specs of the first five spec groups.

Logitech QuickCam Pro 5000. Megapixel: 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB, Sensor type: CCD, Cable length: 1.8 m. Minimum processor: Pentium IV 1.4 GHz/ AMD Athlon 1 GHz, Minimum storage drive space: 200 MB, Minimum RAM: 128 MB

Performance
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Maximum frame rate *
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Design
Built-in microphone *
Microphone that is found inside the product.
Yes
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Design
Sensor type
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Cable length
How long the cable is.
1.8 m
Other features
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium IV 1.4 GHz/ AMD Athlon 1 GHz
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
200 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/ XP
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 05:03:54
Uk has collected 7 expert reviews for Logitech QuickCam Pro 5000 webcam 1.3 MP 640 x 480 pixels USB and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 05:03:54
Nl heeft 7 proffesionele recensies verzameld voor Logitech QuickCam Pro 5000 webcam 1,3 MP 640 x 480 Pixels USB. Het gemiddelde van deze proffesionele recensies is 71 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 05:03:54
Fr a recueilli 7 avis d’experts pour Logitech QuickCam Pro 5000 webcam 1,3 MP 640 x 480 pixels USB et la note moyenne est de 71 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 05:03:54
De hat 7 Expertenmeinungen über Logitech QuickCam Pro 5000 Webcam 1,3 MP 640 x 480 Pixel USB eingeholt. Das duchschnittliche Epertenrating ist 71 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 05:03:54
Testseek ha raccolto 7 recensioni da parte di esperti per Logitech QuickCam Pro 5000 webcam 1,3 MP 640 x 480 Pixel USB e la valutazione media da parte degli esperti è di 71 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 05:03:54
Es ha coleccionado 7 opiniones de expertos para Logitech QuickCam Pro 5000 cámara web 1,3 MP 640 x 480 Pixeles USB y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 05:03:54
Dk har samlet 7 ekspertanmeldelser for Logitech QuickCam Pro 5000 webcam 1,3 MP 640 x 480 pixel USB og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 05:03:54
Se har samlat in 7 experttester för Logitech QuickCam Pro 5000 webbkameror 1,3 MP 640 x 480 pixlar USB och det genomsnittliga betyget är 71 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-20 03:49:35
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-20 03:49:35
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-20 03:49:35
71%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-20 03:49:35
71%
Source Review comments Score
zdnet.fr
Updated:
2014-09-13 05:03:54
Malgré un design vieillot, la Logitech Quickam Pro 5000 vaut le détour pour ses performances et ses options de paramétrage dimage. Elle conviendra à la plupart des utilisateurs...
Good Images nettes pour la vidéo et la prise de photo depuis un ordinateur, rendu des couleurs, corrections pour différents types de lumière, microphone intégré performant.
Bad Rendu des blancs en situation de faible luminosité, bruits pour les arrière-plans sombres, manque de fixation.
Bottom line Avec ses bonnes performances et un large choix de paramétrages, cette webcam s’adapte à la plupart des besoins...
75%
Lesnumeriques.com
Updated:
2014-09-13 05:03:54
Logitech n'est pas avare en avatars. Une fois la webcam installée, vous pouvez vous rendre sur leur site via le bouton Obtenir plus de Video Effets du logiciel de la webcam. Vous y trouverez en plus un chat, des humains, un robot, un mage, un sol...
Good Avatars 3D très sympa, Webcam précise de jour comme de nuit, Bonne fluidité, Bon suivi du visage...
Bad Ce n'est pas une vraie 1,3 mégapixels ! Vidéos en 640 x 480, Image toujours très pixellisée en plein écran, Prix, Besoin de régler finement les paramètres pour obtenir une bonne image...
Bottom line Elle est chère mais sa qualité d'image est très bonne, de jour comme de nuit, et on adore ses avatars...
100%
hwt.dk
Updated:
2014-09-13 05:03:54
Logitech, der blev grundlagt i 1981 i Schweiz, er i dag en af de helt store spillere i PC tilbehørsmarkedet og der er næppe nogen, der ikke kender mærket. De har gennem tiden stået for innovationen indenfor bl.a mus og tasteturer og ikke mindst webcam...
Bottom line Kameraet skuffer mig på grund af navnet, der lægger op til at det er det ultimative inden for webcams, men det kan det slet ikke leve op til. Ser man derimod hvad man for til prisen er der dog mere fornuft i det. Innovation RightLight og RightSound er...
63%
Howstuffworks.com
Updated:
2014-09-13 05:03:54
The Logitech QuickCam Pro 5000 offers a satisfying variety of features in a webcam that is easy to use. The suggested retail price isnt the greatest, but the Pro 5000 works well in most situations.The Pro 5000 has an adjustable stand that can fit over...
Good Good image and audio quality, includes a built-in microphone...
Bad No manual focus ring, no face tracking feature, privacy shield is flimsy...
Bottom line The Logitech QuickCam Pro 5000 offers a satisfying variety of features in a webcam that is easy to use. The suggested retail price isnt the greatest, but the Pro 5000 works well in most situations.The Pro 5000 has an adjustable stand that can fit ove...
80%
Dinside.no
Updated:
2014-09-13 05:03:54
Dette kameraet er siste modell i serien av kule-kameraer som Logitech har hatt på programmet i årevis. Den siste toppmodellen, Pro 5000, har fått en litt annen fot og forbedrede spesifikasjoner.
83%
Show all
Customer service details
X