Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K QuickCamPro4000 VGA 1.3Mpix+Headset webcam 640 x 480 pixels USB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K QuickCamPro4000 VGA 1.3Mpix+Headset
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961326-0914?KIT
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8464
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech K QuickCamPro4000 VGA 1.3Mpix+Headset webcam 640 x 480 pixels USB :
The short editorial description of Logitech K QuickCamPro4000 VGA 1.3Mpix+Headset webcam 640 x 480 pixels USB

QuickCam Pro 4000 VGA CCD 1.3Mpix + Headset Premium Stereo USB
More>>>
Logitech K QuickCamPro4000 VGA 1.3Mpix+Headset webcam 640 x 480 pixels USB:
The official marketing text of Logitech K QuickCamPro4000 VGA 1.3Mpix+Headset webcam 640 x 480 pixels USB as supplied by the manufacturer

Express your creativity like a pro! Use our digital zoom to move in on the action and capture high-quality videos and megapixel photos. Then edit those images with our studio quality editing software to make your web albums even better. Or add live video to your instant messages. It's the creative way to get closer.

Video enthusiasts get ready... our new QuickCam was made just for you. By combining a digital zoom, built-in microphone, and high-quality VGA CCD sensor, the QuickCam Pro 4000 lets you express your creativity like a pro.

Now you can create amazing videos and shoot 1.3 megapixel still photos with ease. Or add live video to your instant messages while you chat. You can also make live video calls, set up a video monitoring system, or send photos and video along with your email. You can even add video to your eBay auctions.

Enhance the way you communicate and animate your life.

Enjoy 640x480 video resolution with the advanced VGA CCD sensor and high-quality 1.3 megapixel photo resolution
Zoom in or out, even pan and tilt to get the right shot
Add live video to your favorite instant messenger: MSN® Messenger, AOL® Instant Messenger™ (AIM®), Yahoo!® Messenger, and Windows® Messenger
Send live video to mobile phones with Logitech Mobile Video™
Create movies like a pro with studio-quality video editing software
Compatible with USB 2.0 and 1.1

Short summary description Logitech K QuickCamPro4000 VGA 1.3Mpix+Headset webcam 640 x 480 pixels USB:
This short summary of the Logitech K QuickCamPro4000 VGA 1.3Mpix+Headset webcam 640 x 480 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech K QuickCamPro4000 VGA 1.3Mpix+Headset, 640 x 480 pixels, 30 fps, USB, FREE Logitech IM Video Companion Live video-enabled Yahoo! Messenger One-click video e-mail..., Pentium II 400, Celeron, AMD Athlon processor, or higher, 200 MB

Long summary description Logitech K QuickCamPro4000 VGA 1.3Mpix+Headset webcam 640 x 480 pixels USB:
This is an auto-generated long summary of Logitech K QuickCamPro4000 VGA 1.3Mpix+Headset webcam 640 x 480 pixels USB based on the first three specs of the first five spec groups.

Logitech K QuickCamPro4000 VGA 1.3Mpix+Headset. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB. Bundled software: FREE Logitech IM Video Companion Live video-enabled Yahoo! Messenger One-click video e-mail.... Minimum processor: Pentium II 400, Celeron, AMD Athlon processor, or higher, Minimum storage drive space: 200 MB, Minimum system requirements: Pentium II 400, Celeron, AMD Athlon processor, or higher (Pentium III 500, Celeron, AMD Athlon...

Performance
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Maximum frame rate *
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Design
Built-in microphone *
Microphone that is found inside the product.
Yes
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
FREE Logitech IM Video Companion Live video-enabled Yahoo! Messenger One-click video e-mail software Video broadcasting software Web album creator software Web camera software Motion detection software Animation software
Other features
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium II 400, Celeron, AMD Athlon processor, or higher
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
200 MB
Colour
Yes
Other features
Minimum system requirements
Pentium II 400, Celeron, AMD Athlon processor, or higher (Pentium III 500, Celeron, AMD Athlon processor recommended). 64 MB RAM (or minimum OS requirement whichever is higher). 200 MB free hard drive space CD-ROM drive 16-bit color display adapter Windows-compatible sound card and speakers (full duplex sound card recommended) For Web activities and to send or receive video e-mail Web browser such as Microsoft Internet Explorer 4.0 or higher or Netscape Navigator 4.0 or higher E-mail application that supports file attachment such as AOL 7.0 Microsoft Outlook Express or Netscape Mail 4.x or higher Minimum 28.8K modem and Internet connection with e-mail account Sound card and speakers needed for audio playback
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, Windows 2000, Windows Me, Windows XP Mac OS X 10.1.5 to 10.2.6
I/O ports
An interface on a device to which you can connect another device.
USB
Special features
Still image capture: Up to 1280 x 960 pixels, 1.3 megapixels +Headset
Customer service details
X