Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech K QuickcamExpress 640x480 USB +Headset webcam 640 x 480 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K QuickcamExpress 640x480 USB +Headset
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961322-0914?KIT
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7613
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years warranty
Long product name Logitech K QuickcamExpress 640x480 USB +Headset webcam 640 x 480 pixels :
The short editorial description of Logitech K QuickcamExpress 640x480 USB +Headset webcam 640 x 480 pixels

Quickcam Express 640x480 USB W98 + Headset Premium Stereo
More>>>
Logitech K QuickcamExpress 640x480 USB +Headset webcam 640 x 480 pixels:
The official marketing text of Logitech K QuickcamExpress 640x480 USB +Headset webcam 640 x 480 pixels as supplied by the manufacturer

Here's the affordable web camera that's easy to set up, with simple to install software that lets you meet family and friends, face-to-face, on-line, with live video calls. Or bring instant messages to life by adding images to your Yahoo! Messenger as easily as you send text - and no camera required at the other end. If a single picture is worth a thousand words, think what a video can say for you!

Short summary description Logitech K QuickcamExpress 640x480 USB +Headset webcam 640 x 480 pixels:
This short summary of the Logitech K QuickcamExpress 640x480 USB +Headset webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech K QuickcamExpress 640x480 USB +Headset, 640 x 480 pixels, 30 fps, Manual, USB, CMOS, Drivers & Utilities, Yahoo! Messenger, SpotLife Web Cam, SpotLife Web Album Creator, SpotLife...

Long summary description Logitech K QuickcamExpress 640x480 USB +Headset webcam 640 x 480 pixels:
This is an auto-generated long summary of Logitech K QuickcamExpress 640x480 USB +Headset webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Logitech K QuickcamExpress 640x480 USB +Headset. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Focus adjustment: Manual. Interface: USB, Sensor type: CMOS. Bundled software: Drivers & Utilities, Yahoo! Messenger, SpotLife Web Cam, SpotLife Web Album Creator, SpotLife.... Minimum processor: Pentium 266 MHz, Minimum storage drive space: 100 MB, Minimum system requirements: Windows 98/2000/ME/XP - 266 MHz - RAM 32 MB - HD 100 MB

Performance
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Maximum frame rate *
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Focus adjustment
Manual
Design
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Sensor type
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, Yahoo! Messenger, SpotLife Web Cam, SpotLife Web Album Creator, SpotLife Personal Video Broadcasting, Reality Fusion GameCam SE
Other features
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 266 MHz
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
100 MB
Colour
Yes
Minimum system requirements
Windows 98/2000/ME/XP - 266 MHz - RAM 32 MB - HD 100 MB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98/ME/2000/XP
I/O ports
An interface on a device to which you can connect another device.
1 x USB - 4 PIN USB Type A
Customer service details
X