location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QUICKCAM MESSENGER webcam 640 x 480 pixels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QUICKCAM MESSENGER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961306-0914
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:19:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech QUICKCAM MESSENGER webcam 640 x 480 pixels USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 640 x 480 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB
Warranty: 2-year limited hardware warranty
Long product name Logitech QUICKCAM MESSENGER webcam 640 x 480 pixels USB :
The long product name of Logitech QUICKCAM MESSENGER webcam 640 x 480 pixels USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QUICKCAM MESSENGER DUO PACK
More>>>
Logitech QUICKCAM MESSENGER webcam 640 x 480 pixels USB:
The official description of Logitech QUICKCAM MESSENGER webcam 640 x 480 pixels USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you and your best friend can make instant messages, emails, and websites come alive by adding live video and audio quickly, easily, and affordably. The QuickCam Messenger 2-pack offers everything you need to stay in touch visually: ease of use, quality video, a built-in microphone, and all the software you need to transform your home PC into a budget video communication studio.

Add live video to your favorite instant messenger: MSN® Messenger, AOL® Instant Messenger™ (AIM®), Yahoo!® Messenger, and Windows® Messenger
Send live video to mobile phones with Logitech Mobile Video™
Capture sound with the built-in microphone
E-mail videos and photos easily
Broadcast live video, email video and photos, and create web albums
Compatible with USB 2.0 and 1.1

Short summary description Logitech QUICKCAM MESSENGER webcam 640 x 480 pixels USB:
This short summary of the Logitech QUICKCAM MESSENGER webcam 640 x 480 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QUICKCAM MESSENGER, 640 x 480 pixels, 30 fps, USB, One-click video e-mail software Video broadcasting software Web album creator software Web..., Pentium II 400, Celeron, AMD Athlon processor, or higher (Pentium III 500, Celeron, AMD Athlon..., Pentium II 400, Celeron, AMD Athlon processor, or higher

Long summary description Logitech QUICKCAM MESSENGER webcam 640 x 480 pixels USB:
This is an auto-generated long summary of Logitech QUICKCAM MESSENGER webcam 640 x 480 pixels USB based on the first three specs of the first five spec groups.

Logitech QUICKCAM MESSENGER. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB. Bundled software: One-click video e-mail software Video broadcasting software Web album creator software Web.... Minimum system requirements: Pentium II 400, Celeron, AMD Athlon processor, or higher (Pentium III 500, Celeron, AMD Athlon.... Minimum processor: Pentium II 400, Celeron, AMD Athlon processor, or higher, Minimum storage drive space: 200 MB, Compatible operating systems: Windows 98, Windows 2000, Windows Me, Windows XP

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
Interface *
USB
Packaging content
Bundled software
One-click video e-mail software Video broadcasting software Web album creator software Web camera software
System requirements
Minimum system requirements
Pentium II 400, Celeron, AMD Athlon processor, or higher (Pentium III 500, Celeron, AMD Athlon processor recommended). 64 MB RAM (or minimum OS requirement whichever is higher). 200 MB free hard drive space CD-ROM drive 16-bit color display adapter Windows-compatible sound card and speakers (full duplex sound card recommended) For Web activities and to send or receive video e-mail Web browser such as Microsoft Internet Explorer 4.0 or higher or Netscape Navigator 4.0 or higher E-mail application that supports file attachment such as AOL 7.0 Microsoft Outlook Express or Netscape Mail 4.x or higher Minimum 28.8K modem and Internet connection with e-mail account Sound card and speakers needed for audio playback
Other features
Minimum processor
Pentium II 400, Celeron, AMD Athlon processor, or higher
Minimum storage drive space
200 MB
Colour
Yes
Compatible operating systems
Windows 98, Windows 2000, Windows Me, Windows XP
Brand Image Product code Product Stock Price from
Logitech QUICKCAM ZOOM REFRESH webcam 640 x 480 pixels Logitech QUICKCAM ZOOM REFRESH webcam 640 x 480 pixels
(show image)
961372-0914 QUICKCAM ZOOM REFRESH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)