location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Messenger webcam 640 x 480 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961260-0914?KIT
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:50:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech QuickCam Messenger webcam 640 x 480 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 640 x 480 pixels 30 fps
  • - Built-in microphone
  • - Grey
Long product name Logitech QuickCam Messenger webcam 640 x 480 pixels Grey :
The long product name of Logitech QuickCam Messenger webcam 640 x 480 pixels Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech QuickCam Messenger
More>>>
Logitech QuickCam Messenger webcam 640 x 480 pixels Grey:
The official description of Logitech QuickCam Messenger webcam 640 x 480 pixels Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you can make instant messages, emails and websites come alive by adding live video and audio quickly, easily and affordably. The Logitech QuickCam Messenger offers everything you need in a web camera: ease of use, quality video, a built-in microphone and all the software you need to transform your home PC into a budget video communication studio.

Easily add live video to MSN® Messenger... now with fast video and large 320 x 240 image size
Also works with video-enabled Yahoo!® Messenger and Windows® Messenger
Easily capture sound with the built-in microphone
E-mail videos and photos easily
Broadcast live video, set up a webcam and create web albums
Works with both USB 2.0 and 1.1

Short summary description Logitech QuickCam Messenger webcam 640 x 480 pixels Grey:
This short summary of the Logitech QuickCam Messenger webcam 640 x 480 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Messenger, 640 x 480 pixels, 30 fps, 640 x 480, Grey, CMOS, USB CD-ROM

Long summary description Logitech QuickCam Messenger webcam 640 x 480 pixels Grey:
This is an auto-generated long summary of Logitech QuickCam Messenger webcam 640 x 480 pixels Grey based on the first three specs of the first five spec groups.

Logitech QuickCam Messenger. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Still image resolution(s): 640 x 480. Product colour: Grey, Sensor type: CMOS. Minimum system requirements: USB CD-ROM, Minimum RAM: 64 MB. Minimum processor: 400 Mhz, Minimum storage drive space: 200 MB, Compatible operating systems: Windows 98, 2000, Me, XP

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Still image resolution(s)
640 x 480
Design
Built-in microphone *
Yes
Product colour *
Grey
Sensor type
CMOS
USB powered
Yes
System requirements
Minimum system requirements
USB CD-ROM
Minimum RAM
64 MB
Other features
I/O ports
USB
Minimum processor
400 Mhz
Minimum storage drive space
200 MB
Colour
Yes
Compatible operating systems
Windows 98, 2000, Me, XP
Brand Image Product code Product Stock Price from
Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels
(show image)
961422-0914/3510 QuickCam Sphere 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels
(show image)
961422-0914 QuickCam Sphere 0.00
(excl. VAT)
0 (incl. VAT)