location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech 961-000303 security camera 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
961-000303
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961-000303
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech 961-000303 security camera 640 x 480 pixels :
The long product name of Logitech 961-000303 security camera 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

961-000303, Spy Add-On Security Camera, 640x480, 2lx, 15fps, Silver
More>>>
Logitech 961-000303 security camera 640 x 480 pixels:
The official description of Logitech 961-000303 security camera 640 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Undercover security—a discreet camera in a clock design that you simply plug in to get extra coverage with your WiLife Video Security Master System.

Made for WiLife
Our Spy Add-On Security Camera is not compatible with Logitech Alert, our newest video security systems.

Homeplug connectivity
You’ll be up and running in no time—no new wires to run, no network configuration. It transmits encrypted video over your existing electrical wires straight to your PC. Learn more about Homeplug.

Fast, easy setup
Once your WiLife Master System and Logitech® Command Center PC software are set up, you simply plug in your Add-On camera and you’re ready.

Flexible PC-viewing options
You can see live footage or store video on your hard drive for later replay. The intuitive Windows interface makes it easy to navigate and set your preferences.

Motion-activated mobile alerts
Mobile-phone and e-mail alerts quickly update you when you’re on the go.

Free remote viewing
A password-protected, Web-based account lets you log in to view live video online—anywhere, anytime. It’s accessible from your Windows® Mobile phone too.

Fully-functioning clock
It looks like a digital clock, not a camera—so you can discreetly monitor your home or business.

Short summary description Logitech 961-000303 security camera 640 x 480 pixels:
This short summary of the Logitech 961-000303 security camera 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech 961-000303, 2 lx, 640 x 480 pixels, 15 fps, -18 - 44 °C, -20 - 60 °C, 100-240V, 50/60Hz

Long summary description Logitech 961-000303 security camera 640 x 480 pixels:
This is an auto-generated long summary of Logitech 961-000303 security camera 640 x 480 pixels based on the first three specs of the first five spec groups.

Logitech 961-000303. Minimum illumination: 2 lx. Maximum resolution: 640 x 480 pixels, Frame rate: 15 fps. Power requirements: 100-240V, 50/60Hz

Performance
Plug and Play
Yes
Camera
Minimum illumination
2 lx
Video
Maximum resolution *
640 x 480 pixels
Frame rate
15 fps
Ports & interfaces
DC-in jack
Yes
Management features
Firmware upgradeable
Yes
Power
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
-18 - 44 °C
Storage temperature (T-T)
-20 - 60 °C
Other features
Power requirements
100-240V, 50/60Hz
Brand Image Product code Product Stock Price from
Logitech 961-000300 security camera 640 x 480 pixels Logitech 961-000300 security camera 640 x 480 pixels
(show image)
961-000300 961-000300 0.00
(excl. VAT)
0 (incl. VAT)