C930e Business Webcam
C930e is an advanced HD 1080p/30fps webcam certified for business that delivers high-resolution video in virtually any environment, including low-light and harshly backlit settings.
Frame yourself and your workspace perfectly with a generous 90° diagonal field of view, HD autofocus, pan, tilt, and 4x HD zoom. RightLight™ 2 enhances image quality and a high-precision lens renders vivid video quality at multiple distances.
C930e supports H.264 with Scalable Video Coding (SVC) and UVC 1.5 encoding to minimize dependence on computer and network resources to produce remarkably clear video and a consistently smooth video stream even when bandwidth is limited.
C930e features dual integrated omnidirectional mics that capture audio clearly up to 1m away so conversations always sound natural and clear.
C930e is certified for Skype for Business and Microsoft Teams. Certifications and compatibility with other popular applications include BlueJeans, Broadsoft, Cisco Jabber™, Fuze, Lifesize Cloud, Vidyo, and Zoom.
Logitech C930e, 1920 x 1080 pixels, Full HD, 30 fps, 4x, USB, Black
Logitech C930e. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Interface: USB, Product colour: Black, Mounting type: Clip. Width: 94 mm, Depth: 43.3 mm, Height: 71 mm. Package width: 135 mm, Package depth: 180 mm, Package height: 81 mm. Master (outer) case width: 290 mm, Master (outer) case length: 426 mm, Master (outer) case height: 600 mm