location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech B500 1.3MP 10pk webcam 1280 x 1024 pixels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B500 1.3MP 10pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000560?KIT
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech B500 1.3MP 10pk webcam 1280 x 1024 pixels USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.3 MP 1280 x 1024 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB
Warranty: 3-year limited hardware warranty
Long product name Logitech B500 1.3MP 10pk webcam 1280 x 1024 pixels USB :
The long product name of Logitech B500 1.3MP 10pk webcam 1280 x 1024 pixels USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B500 1.3MP Webcam
More>>>
Logitech B500 1.3MP 10pk webcam 1280 x 1024 pixels USB:
The official description of Logitech B500 1.3MP 10pk webcam 1280 x 1024 pixels USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a wide-angle field of view and true 1.3-megapixel sensor, this high-performance webcam makes professional communication and collaboration affordable.

Qualified by Microsoft
You can be confident that your webcam is optimized for Microsoft® Office Communicator to give you the best video conferencing experience.

72-degree wide-angle lens
The wide-angle field of view allows for individual and small group video conferencing.

VGA-quality video
You’ll enjoy fine detail and fluidity with VGA-quality video (640 x480 pixels) at up to 30 frames per second.

True 1.3-megapixel sensor
It gives you lifelike images—including rich, colorful 5-megapixel photos (with optional software installation).

Glass lens
Coworkers and colleagues can see you with more detail and clarity thanks to the precision engineered glass lens.

Privacy shade
You can cover the lens so you don’t accidentally send images you don’t want to.

Plug-and-play video calling
Setup is fast and easy on Windows 7®, Windows Vista®, and Windows® XP. You just plug it in and you’re ready.*

Logitech® RightLight™ technology
It automatically adjusts the image during your call for the best image quality, even in dim light.

Clear audio
The audio chamber design and RightSoundTM technology let you have crystal clear conversations without annoying background noise.

*Software installation required for video/photo capture, Rightlight and Rightsound technology.

Short summary description Logitech B500 1.3MP 10pk webcam 1280 x 1024 pixels USB:
This short summary of the Logitech B500 1.3MP 10pk webcam 1280 x 1024 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech B500 1.3MP 10pk, 1.3 MP, 1280 x 1024 pixels, 30 fps, 72°, USB, 1.82 m

Long summary description Logitech B500 1.3MP 10pk webcam 1280 x 1024 pixels USB:
This is an auto-generated long summary of Logitech B500 1.3MP 10pk webcam 1280 x 1024 pixels USB based on the first three specs of the first five spec groups.

Logitech B500 1.3MP 10pk. Megapixel (approx.): 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Interface: USB, Cable length: 1.82 m. Minimum RAM: 256 MB. Minimum processor: 1 GHz, Minimum storage drive space: 200 MB, Compatible operating systems: Windows XP, Windows Vista, Windows 7 Linux

Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
1280 x 1024 pixels
Maximum frame rate
30 fps
Snapshot button
Yes
Viewing angle, horizontal
72°
Design
Built-in microphone *
Yes
Interface *
USB
USB powered
Yes
Cable length
1.82 m
Packaging content
CRT stand
Yes
Desktop stand
Yes
LCD clamp
Yes
Laptop clamp
Yes
System requirements
Minimum RAM
256 MB
Other features
Minimum processor
1 GHz
Minimum storage drive space
200 MB
Mac compatibility
No
USB required
Yes
Compatible operating systems
Windows XP, Windows Vista, Windows 7 Linux