location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech C120 webcam 1.3 MP 640 x 480 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000558
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech C120 webcam 1.3 MP 640 x 480 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.3 MP 640 x 480 pixels 30 fps
  • - Interface: USB 2.0
  • - Black
Long product name Logitech C120 webcam 1.3 MP 640 x 480 pixels USB 2.0 Black :
The long product name of Logitech C120 webcam 1.3 MP 640 x 480 pixels USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C120, 1.3MP, 640 x 480, 30fps, USB 2.0, Black
More>>>
Logitech C120 webcam 1.3 MP 640 x 480 pixels USB 2.0 Black:
The official description of Logitech C120 webcam 1.3 MP 640 x 480 pixels USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The simple way to get started with video calling.

Fast, free calling
Logitech Vid™ is free, fast, and easy for you and anyone you call. It sets up when you set up the webcam.Find out more about Logitech Vid™.

The real you
Your loved ones will see you in lifelike color when you talk to them, or you can take photos to share later.Not sure which webcam is right for you? Use our product picker.

Hang it up
The universal clip lets you attach the webcam securely to your LCD monitor or notebook, or sit it on a desk.

Includes Logitech Vid™
Now video calling is free, fast, and easy for you and anyone you want to talk to. It’s built into your webcam setup, so you can call right away. Find out more about Logitech Vid™.

Clear video calls
A VGA sensor means the people you care about to see you in lifelike color. Megapixels? Sensor? Why is image quality so important?

1.3-megapixel photos
It’s easy to take snapshots at up to 1.3 megapixels (software enhanced).

Universal clip
You can attach your webcam securely to LCD monitors and ultra-thin notebooks, or sit it on a shelf or desk.

IM compatibility
Works with Skype™, Windows Live™ Messenger, Yahoo!® Messenger, AOL® Instant Messenger (AIM®), and other popular instant messaging applications.

Short summary description Logitech C120 webcam 1.3 MP 640 x 480 pixels USB 2.0 Black:
This short summary of the Logitech C120 webcam 1.3 MP 640 x 480 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech C120, 1.3 MP, 640 x 480 pixels, 30 fps, USB 2.0, Black, CMOS

Long summary description Logitech C120 webcam 1.3 MP 640 x 480 pixels USB 2.0 Black:
This is an auto-generated long summary of Logitech C120 webcam 1.3 MP 640 x 480 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

Logitech C120. Megapixel (approx.): 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Sensor type: CMOS. Minimum RAM: 256 MB. Minimum storage drive space: 200 MB, Compatible operating systems: Win XP/Vista/7

Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Interface *
USB 2.0
Product colour *
Black
Design
Sensor type
CMOS
Cable length
1.8 m
System requirements
Minimum RAM
256 MB
Other features
Minimum storage drive space
200 MB
Compatible operating systems
Win XP/Vista/7