location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam E3500 Plus webcam 1.3 MP 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam E3500 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000234
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech QuickCam E3500 Plus webcam 1.3 MP 640 x 480 pixels :
The long product name of Logitech QuickCam E3500 Plus webcam 1.3 MP 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QuickCam E3500 Plus
More>>>
Logitech QuickCam E3500 Plus webcam 1.3 MP 640 x 480 pixels:
The official description of Logitech QuickCam E3500 Plus webcam 1.3 MP 640 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Start making video calls without installing software. Capture photos at 1.3-megapixel resolution and enjoy great-looking images—even in dim light—thanks to our exclusive RightLight™ technology.

Quality
- 1.3-megapixel photos: Capture high-quality VGA (640 x 480) video and - 1.3-megapixel (software-enhanced) images.
- RightLight™ technology: Automatically produces improved image clarity, even in dim lighting.
- RightSound™ technology: Ensures crystal clear conversations without annoying background noise.

Convenience
- Built-in microphone: Ensures the whole family can take part in the conversation.
- Included headset: Get audio and video in one simple solution.
- Plug-and-play video calling: Make video calls without installing software. Just connect the webcam to get started.
- Universal monitor clip: Attaches securely to ultra-thin notebook monitors and desktop monitors alike, or can be placed on flat surfaces.
- Compatibility: Use it with all major instant messaging programs.

Short summary description Logitech QuickCam E3500 Plus webcam 1.3 MP 640 x 480 pixels:
This short summary of the Logitech QuickCam E3500 Plus webcam 1.3 MP 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam E3500 Plus, 1.3 MP, 640 x 480 pixels, Pentium 3/4 700/2400 MHz, AMD Athlon 2200 MHz, 250 MB, Windows XP (SP2), Vista

Long summary description Logitech QuickCam E3500 Plus webcam 1.3 MP 640 x 480 pixels:
This is an auto-generated long summary of Logitech QuickCam E3500 Plus webcam 1.3 MP 640 x 480 pixels based on the first three specs of the first five spec groups.

Logitech QuickCam E3500 Plus. Megapixel (approx.): 1.3 MP, Maximum video resolution: 640 x 480 pixels. Minimum processor: Pentium 3/4 700/2400 MHz, AMD Athlon 2200 MHz, Minimum storage drive space: 250 MB, Compatible operating systems: Windows XP (SP2), Vista

Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
640 x 480 pixels
Design
Built-in microphone *
Yes
Packaging content
Desktop stand
Yes
LCD clamp
Yes
Laptop clamp
Yes
System requirements
Internet connection required
Yes
Optical drive required
Yes
Other features
Minimum processor
Pentium 3/4 700/2400 MHz, AMD Athlon 2200 MHz
Minimum storage drive space
250 MB
USB required
Yes
Colour
Yes
Compatible operating systems
Windows XP (SP2), Vista
Brand Image Product code Product Stock Price from
Logitech QuickCam Vision Pro webcam 2 MP 1600 x 1200 pixels USB Logitech QuickCam Vision Pro webcam 2 MP 1600 x 1200 pixels USB
(show image)
960-000301 QuickCam Vision Pro 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam S5500 webcam 1.3 MP 1280 x 960 pixels Logitech QuickCam S5500 webcam 1.3 MP 1280 x 960 pixels
(show image)
960-000243 QuickCam S5500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)