Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech 1200 webcam 640 x 480 pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Webcam 1200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000151
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4674
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Logitech 1200 webcam 640 x 480 pixels Black:
This short summary of the Logitech 1200 webcam 640 x 480 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Webcam 1200, 640 x 480 pixels, 30 fps, Black, Pentium III, 800 MHz, 256 MB, Windows 2000, XP, Vista

Long summary description Logitech 1200 webcam 640 x 480 pixels Black:
This is an auto-generated long summary of Logitech 1200 webcam 640 x 480 pixels Black based on the first three specs of the first five spec groups.

Logitech Webcam 1200. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Product colour: Black. Minimum processor: Pentium III, 800 MHz, Minimum storage drive space: 256 MB, Compatible operating systems: Windows 2000, XP, Vista

Performance
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Maximum frame rate *
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Other features
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium III, 800 MHz
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
256 MB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
USB required
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP, Vista
Customer service details
X