location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Deluxe webcam 1.3 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000095
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year warranty
Long product name Logitech QuickCam Deluxe webcam 1.3 MP :
The long product name of Logitech QuickCam Deluxe webcam 1.3 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QuickCam® Deluxe for Notebooks for Business
More>>>
Logitech QuickCam Deluxe webcam 1.3 MP:
The official description of Logitech QuickCam Deluxe webcam 1.3 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-High quality glass-element lens: Unsurpassed image quality with adjustable focus and up to 1.3 megapixel** resolution.
-RightLight™ Technology: Capture fine details, even in dim, side- or back-lit situations.
-Logitech® Fun Filters: Change your image by applying special effects like 'Chalk' or 'Music Video.'
-High quality integrated mic for headset free audio: RightSound™ Technology eliminates echo and reduces background noise.
-Snapshot button: Makes taking digital stills easy and fun.
-20 mm adjustable clip: Attaches to multimedia and widescreen notebooks.
-Activity light: Lets you know when you're 'live.'
-Free travel case: Protect your investment while you're on the road.

Short summary description Logitech QuickCam Deluxe webcam 1.3 MP:
This short summary of the Logitech QuickCam Deluxe webcam 1.3 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Deluxe, 1.3 MP, WEI = 3, 512 MB, Pentium4, 2.4 GHz, Windows 2000, Windows XP, Windows Vista

Long summary description Logitech QuickCam Deluxe webcam 1.3 MP:
This is an auto-generated long summary of Logitech QuickCam Deluxe webcam 1.3 MP based on the first three specs of the first five spec groups.

Logitech QuickCam Deluxe. Megapixel (approx.): 1.3 MP. Minimum system requirements: WEI = 3, Minimum RAM: 512 MB. Minimum processor: Pentium4, 2.4 GHz, Compatible operating systems: Windows 2000, Windows XP, Windows Vista

Performance
Megapixel (approx.) *
1.3 MP
System requirements
Minimum system requirements
WEI = 3
Minimum RAM
512 MB
Other features
Minimum processor
Pentium4, 2.4 GHz
Mac compatibility
No
Compatible operating systems
Windows 2000, Windows XP, Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:22
Uk has collected 6 expert reviews for Logitech QuickCam Deluxe webcam 1.3 MP and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-03 23:24:22
As part of its webcam family of products, Logitech has released the specifically for use with a notebook. While it is theoretically possible to use this webcam with a desktop system, you would need to have a fairly thin LCD monitor for attaching the d...
84%
techradar.com
Updated:
2011-10-03 23:24:22
Apple introduced system-wide support for USB webcams in the Mac OS X 10.4.9 update. So, even though on Logitechs site this camera and others dont appear to be Mac compatible, they are, and Logitech has either not picked up on this or just needs to up...
Good Produces a clear picture, No driver necessary...
Bad Manual focus only...
Bottom line Apple introduced system-wide support for USB webcams in the Mac OS X 10.4.9 update. So, even though on Logitechs site this camera and others dont appear to be Mac compatible, they are, and Logitech has either not picked up on this or just needs to up...
80%
mobilitysite.com
Updated:
2011-10-03 23:24:22
OverviewThe Logitech QuickCam family is comprised of many devices, and they vary greatly in design, from the larger and feature rich units that are destined for permanent placement on a desktop, to the smaller mobile solutions, angled toward use with a...
0%
Businessweek.com
Updated:
2011-10-03 23:24:22
Logitechs QuickCam Deluxe is so easy to use, you may be "broadcasting" even before youre ready for prime time...
80%