location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam® Deluxe for Notebooks webcam 1.3 MP 640 x 480 pixels USB Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam® Deluxe for Notebooks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000043
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech QuickCam® Deluxe for Notebooks webcam 1.3 MP 640 x 480 pixels USB Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.3 MP 640 x 480 pixels 15 fps
  • - Interface: USB
  • - Grey
Warranty: 2 year limited warranty.
Long product name Logitech QuickCam® Deluxe for Notebooks webcam 1.3 MP 640 x 480 pixels USB Grey :
The long product name of Logitech QuickCam® Deluxe for Notebooks webcam 1.3 MP 640 x 480 pixels USB Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QuickCam® Deluxe for Notebooks
More>>>
Logitech QuickCam® Deluxe for Notebooks webcam 1.3 MP 640 x 480 pixels USB Grey:
The official description of Logitech QuickCam® Deluxe for Notebooks webcam 1.3 MP 640 x 480 pixels USB Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful portable notebook video with stylish looks and performance to match.

Clarity
Glass-element lens: Improves image quality, compared to plastic lenses. Adjustable focus and up to 1.3 megapixel resolution maximizes clarity and sharpness.
RightLight™ Technology: Capture fine details, even in dim, side- or back-lit situations.
High quality integrated mic: RightSound™ Technology eliminates echo and reduces background noise.

Mobility
Free travel case: Protect your investment while you're on the road.
20mm adjustable clip: Attaches to multimedia and widescreen notebooks.

Fun
Logitech® Fun Filters: Change your image by applying special effects like 'Chalk' or 'Music Video.'
Snapshot button: Makes taking digital stills quick, easy and convenient.
Activity light: Lets you know when you're 'live.'

Short summary description Logitech QuickCam® Deluxe for Notebooks webcam 1.3 MP 640 x 480 pixels USB Grey:
This short summary of the Logitech QuickCam® Deluxe for Notebooks webcam 1.3 MP 640 x 480 pixels USB Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam® Deluxe for Notebooks, 1.3 MP, 640 x 480 pixels, 15 fps, USB, Grey, 512 MB

Long summary description Logitech QuickCam® Deluxe for Notebooks webcam 1.3 MP 640 x 480 pixels USB Grey:
This is an auto-generated long summary of Logitech QuickCam® Deluxe for Notebooks webcam 1.3 MP 640 x 480 pixels USB Grey based on the first three specs of the first five spec groups.

Logitech QuickCam® Deluxe for Notebooks. Megapixel (approx.): 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 15 fps. Interface: USB, Product colour: Grey. Minimum RAM: 512 MB. Minimum processor: Pentium 4 (1.4 GHz), Minimum storage drive space: 200 MB, Compatible operating systems: Windows 2000, Windows XP

Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
15 fps
Design
Interface *
USB
Product colour *
Grey
System requirements
Minimum RAM
512 MB
Optical drive required
Yes
Other features
Minimum processor
Pentium 4 (1.4 GHz)
Minimum storage drive space
200 MB
Mac compatibility
No
USB required
Yes
Compatible operating systems
Windows 2000, Windows XP
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:29:34
Uk has collected 2 expert reviews for Logitech QuickCam® Deluxe for Notebooks webcam 1.3 MP 640 x 480 pixels USB Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 23:29:34
The new QuickCam Deluxe for Notebooks has new qualities that are supposed to improve image and sound replacing the previous QuickCam For NoteBooks Deluxe. A high end webcam for laptops, the new version is obviously small and easily clips on the top of...
Good Easily fixed to your screen, Sharpness, Good fluidity, Sound quality, Detailed image...
Bad Slight lack of contrast, At night it’s too dark...
80%