Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam for Notebooks webcam 1.3 MP 640 x 480 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam for Notebooks
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000010
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4745
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year limited warranty
Long product name Logitech QuickCam for Notebooks webcam 1.3 MP 640 x 480 pixels :
The short editorial description of Logitech QuickCam for Notebooks webcam 1.3 MP 640 x 480 pixels

QuickCam® for Notebooks
More>>>
Logitech QuickCam for Notebooks webcam 1.3 MP 640 x 480 pixels:
The official marketing text of Logitech QuickCam for Notebooks webcam 1.3 MP 640 x 480 pixels as supplied by the manufacturer

Everything you need to make video calls with your favorite Instant Messenger.

Convenience

- Built-in microphone: Enjoy headset-free conversations with the high-quality integrated mic.
- Adjustable focus: Stay sharp.
- Snapshot button: Take digital stills easily.
- 20mm adjustable clip: Chat from your multimedia or widescreen notebook.
- Activity light: Know instantly when you’re ‘live.’


Quality

- Rich, vibrant colors: Look your best with VGA resolution (640 x 480).
- RightSound Technology: Enjoy crystal clear sound with reduced background noise and echo cancellation.

Short summary description Logitech QuickCam for Notebooks webcam 1.3 MP 640 x 480 pixels:
This short summary of the Logitech QuickCam for Notebooks webcam 1.3 MP 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam for Notebooks, 1.3 MP, 640 x 480 pixels, 30 fps, Pentium 4 2.4 GHz, 200 MB, 512 MB

Long summary description Logitech QuickCam for Notebooks webcam 1.3 MP 640 x 480 pixels:
This is an auto-generated long summary of Logitech QuickCam for Notebooks webcam 1.3 MP 640 x 480 pixels based on the first three specs of the first five spec groups.

Logitech QuickCam for Notebooks. Megapixel: 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Minimum processor: Pentium 4 2.4 GHz, Minimum storage drive space: 200 MB, Minimum RAM: 512 MB

Performance
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Maximum frame rate *
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Design
Built-in microphone *
Microphone that is found inside the product.
Yes
Other features
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 4 2.4 GHz
Other features
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
200 MB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
USB required
Yes
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, Windows XP, Windows Vista
Manual focus
Yes
Optical drive required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:24:00
Testseek has collected 3 expert reviews for Logitech QuickCam for Notebooks webcam 1.3 MP 640 x 480 pixels and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
40%
Source Review comments Score
01net.com
Updated:
2011-10-03 23:24:00
QuickCam For Notebook et QuickCam Deluxe For Notebook , telles sont les deux nouvelles références de webcams chez Logitech. Faites cependant attention à ne pas les confondre avec les modèles dancienne génération, toujours commercialisés et portant des...
Good Technologies d’amélioration du son et de l’image...
Bad Rien...
Bottom line QuickCam For Notebook et QuickCam Deluxe For Notebook , telles sont les deux nouvelles références de webcams chez Logitech. Faites cependant attention à ne pas les confondre avec les modèles dancienne génération, toujours commercialisés et portant des...
0%
Lesnumeriques.com
Updated:
2011-10-03 23:24:00
Testée le 27/07/2005Logitech propose deux webcams dédiées aux notebooks. L'une se nomme QuickCam for Notebook, l'autre QuickCam for Notebook Deluxe. La première coûte généralement dans les 35 €, l'autre...
Good Attache dédiée aux ordinateurs portables...
Bad Trop chère pour la qualité délivrée, Mauvaise vision de nuit, Rendu des couleurs, Pas meilleures que les webcams 352 x 288 pixels...
Bottom line Elle est meilleure que la Logitech Chat, certes, mais il n'y a pas de quoi se vanter. Préférez lui la version Deluxe...
40%
smartcomputing.com
Updated:
2011-10-03 23:24:00
I love video’s creative potential, but for every legitimate (I’ll leave you to define “legitimate”) use, there seems to be an equally unsavory one. For example, what is it about this age we live in that every schmuck without an apparent lick of ta...
0%
Show all
Customer service details