Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech 953702-0600 mouse RF Wireless Optical

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
953702-0600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
953702-0600
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8677
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 24 Apr 2019 14:09:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Five-year manufacturer's guarantee
Long product name Logitech 953702-0600 mouse RF Wireless Optical :
The short editorial description of Logitech 953702-0600 mouse RF Wireless Optical

Cordless Optical Mouse - Silver
More>>>
Logitech 953702-0600 mouse RF Wireless Optical:
The official marketing text of Logitech 953702-0600 mouse RF Wireless Optical as supplied by the manufacturer

Free yourself from snagged and tangled mouse cords with the Logitech® Cordless Optical Mouse. Setting it up is easy — just plug the receiver into your PC or Mac and you're ready to go. Its reliable wireless technology works within a 6-foot range so you're free to move about your desk. This mouse also features smooth, maintenance-free optical tracking, a convenient scroll wheel, and Logitech's proprietary power management technology for extended battery life. And it's all wrapped up in a sleek, comfortable design.

-Fast, easy setup—no software drivers required
-Reliable wireless performance
-Smooth optical tracking
-Extended battery life
-Precision scroll wheel
-USB or PS/2 connection for Windows® and Mac®

Short summary description Logitech 953702-0600 mouse RF Wireless Optical:
This short summary of the Logitech 953702-0600 mouse RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech 953702-0600, Optical, RF Wireless, Silver

Long summary description Logitech 953702-0600 mouse RF Wireless Optical:
This is an auto-generated long summary of Logitech 953702-0600 mouse RF Wireless Optical based on the first three specs of the first five spec groups.

Logitech 953702-0600. Movement detection technology: Optical, Device interface: RF Wireless. Product colour: Silver

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Movement detection technology *
Optical
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, 2000, Me, XP, Macintosh OS 8.6 - 10.3.5
Customer service details
X