Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech HDMI Audio Video Cable HDMI cable 3 m HDMI Type A (Standard) Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI Audio Video Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
943-000002
Category HDMI Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4417
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech HDMI Audio Video Cable HDMI cable 3 m HDMI Type A (Standard) Silver :
The short editorial description of Logitech HDMI Audio Video Cable HDMI cable 3 m HDMI Type A (Standard) Silver

HDMI Audio Video Cable
More>>>
Logitech HDMI Audio Video Cable HDMI cable 3 m HDMI Type A (Standard) Silver:
The official marketing text of Logitech HDMI Audio Video Cable HDMI cable 3 m HDMI Type A (Standard) Silver as supplied by the manufacturer

Experience high-definition sound and video on your next-gen gaming console. The Logitech® HDMI Audio Video Cable carries pure digital information through a single cable, reducing cable complexity and bringing you a true high-definition experience with up to 1080p (1920 x 1080 progressive) image resolution.

- Supports 720p/1080i/1080p.
- Gold-plated connectors.
- Integrated strain relief.
- Flexible PVC jacket.
- Quad-shielded construction.
- 99.96% oxygen-free conductors.
- Twisted-pair construction.

Short summary description Logitech HDMI Audio Video Cable HDMI cable 3 m HDMI Type A (Standard) Silver:
This short summary of the Logitech HDMI Audio Video Cable HDMI cable 3 m HDMI Type A (Standard) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech HDMI Audio Video Cable, 3 m, HDMI Type A (Standard), HDMI Type A (Standard), Silver

Long summary description Logitech HDMI Audio Video Cable HDMI cable 3 m HDMI Type A (Standard) Silver:
This is an auto-generated long summary of Logitech HDMI Audio Video Cable HDMI cable 3 m HDMI Type A (Standard) Silver based on the first three specs of the first five spec groups.

Logitech HDMI Audio Video Cable. Cable length: 3 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Product colour: Silver

Features
Cable length *
How long the cable is.
3 m
Connector 1 *
This is the first connector in the device.
HDMI Type A (Standard)
Features
Connector 2 *
This is the second connector in the device.
HDMI Type A (Standard)
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Customer service details
X