location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Driving Force GT Steering wheel + Pedals

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Driving Force GT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
941-000021 show
Show alternative article codes used in the online market place
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 12:47:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2 years
Long product name Logitech Driving Force GT Steering wheel + Pedals :
The long product name of Logitech Driving Force GT Steering wheel + Pedals. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Driving Force GT
More>>>
Logitech Driving Force GT Steering wheel + Pedals:
The official description of Logitech Driving Force GT Steering wheel + Pedals as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The official wheel of Gran Turismo™, featuring advanced force feedback technology.

Make your PLAYSTATION®3 experience even more realistic. Enjoy unprecedented integration with Gran Turismo™ 5 Prologue game functions, while advanced force feedback recreates bumps, crashes and traction loss with jaw-dropping realism.

Control
24-position realtime adjustment dial: Fine-tune brake bias, Traction Control System (TCS), and other settings on the fly for unprecedented control over your car's performance.
900-degree wheel rotation: Go 2.5 times around lock to lock, just as you would behind the wheel of many real cars.
Force feedback technology: Feel every inch of the road for maximum control and the ultimate racing experience.
Gas and brake pedals: Get precise throttle and brake response with true-to-life pedals.
Sequential stick shift: Go through the gears for the ultimate in control.

Comfort
Rubber-overmold rim: Enjoy a comfortable grip during intense races.
Solid, one-piece wheel construction: Drive with confidence knowing this rigid, sturdy wheel won’t squeak or flex during aggressive maneuvers.

Performance
Custom tuned for popular games: See and feel every bit of wheel movement reflected in-game, without dead zones or lag.
Ultra-precise optical encoding: Experience reliable and accurate handling race after race after race.

Package Contents
- Force feedback steering wheel
- Gas and brake pedals
- Power supply
- User documentation
- 2-year limited hardware warranty.

Short summary description Logitech Driving Force GT Steering wheel + Pedals:
This short summary of the Logitech Driving Force GT Steering wheel + Pedals data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Driving Force GT, Steering wheel + Pedals, PlayStation2 computer entertainment system PLAYSTATION3 computer entertainment system

Long summary description Logitech Driving Force GT Steering wheel + Pedals:
This is an auto-generated long summary of Logitech Driving Force GT Steering wheel + Pedals based on the first three specs of the first five spec groups.

Logitech Driving Force GT. Device type: Steering wheel + Pedals. Minimum system requirements: PlayStation2 computer entertainment system PLAYSTATION3 computer entertainment system

Input device
Device type *
Steering wheel + Pedals
Other features
Minimum system requirements
PlayStation2 computer entertainment system PLAYSTATION3 computer entertainment system
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:10:31
Uk has collected 20 expert reviews for Logitech Driving Force GT Steering wheel + Pedals and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-08-10 06:10:31
Have you felt the sting of Sunday afternoon envy watching F1 drivers frolic in their hydraulic simulators like giddy children on priceless corporate bucking bronco rides? 'I could probably go quicker than that' you whisper through gritted teeth, 'if on...
Good Decent steering accuracy, Extra buttons work well with Gran Turismo, Decent force feedback...
Bad Gear shift paddles, Force feedback not the best...
70%
impulsegamer.com
Updated:
2011-11-05 13:04:27
Howard Bourke9.0The ultimate car racing simulation has arrived on the PlayStation 3 with Gran Turismo 5 Prologue, giving PS3 gamers a taste of whats to come in the worlds most definitive car game. Graphically, Gran Turismo is one of the most realist...
90%
uk.hardware.info
Updated:
2014-02-19 01:54:50
Playing a racing game on your desktop PC is so much more fun when you use an actual steering wheel. Anyone who's played a racing game with a keyboard or gamepad and then an actual steering wheel with gas and brake pedals, can testify to this. Hardware.I...
0%
techporn.ph
Updated:
2016-12-03 00:58:16
Gaming is divided into multiple genres. We've got action, adventure, role playing, strategy, and pretty much almost everything you could think of. If you would ask me what is my favorite, then it would be simulation; particularly in the racing department...
Good Strong force feedback motor, Comfy & accurate wheel, Sturdy wheel assembly, Good value for money, 3 year warranty, Easy to setup...
Bad Foot pedals lacks resistance, Small paddle shifters...
Bottom line We have been testing the Logitech Driving Force GT for almost a week now, and I am absolutely impressed by its performance, particularly in the force feedback department where it showed its major strong point. The curbs, the apex, every freakin' bumps on...
0%
ld2.ciol.com
Updated:
2011-08-10 06:10:31
Logitech's Driving Force GT is a gaming wheel designed for use with Sony's PS2 and PS3 consoles only. So, apart from the wheel and pedals, you'll find all the usual control buttons that you find on the usual gamepads. Build quality is stellar, an...
Good Realistic driving experience...
Bad Cannot be used with a PC...
100%
brighthub.com
Updated:
2011-08-10 06:10:31
This super cool PS3 driving wheel is one PS3 accessory that a racing fan cannot be without. While these aftermarket PS3 controllers are a bit more expensive at $129.99, it offers you everything you could possibly need for driving excitement...
100%
techgage.com
Updated:
2011-08-10 06:10:31
When I first learned of Sonys upcoming release of Gran Turismo 5 Prologue, I was chomping at the bit to get my hands on it. Ive been a faithful follower of the entire series since the original and I sure wasnt going to miss out on the latest and gr...
Good Price of around $100 is easy on the wallet, Large comfortable rubber wheel, Buttons are placed well, Great force feedback, Better than average foot pedals, Works with most racing games...
Bad Mounting system not effective enough, Wheel mounted paddle shifters far too small, Hand shifter permanently right hand mounted...
Bottom line After mounting it to the nearest coffee table and cueing up GT 5, I was ready to put the Force GT to the test. In-game, it was recognized immediately and I was able to quickly set up my profile to take full advantage of all the features were given. I...
80%
thebuzzmedia.com
Updated:
2011-08-10 06:10:31
The Logitech Driving Force GT PS3 Wheel is an excellent driving wheel with a good build quality at a solid price point that will satisfy any casual or avid racer. Unfortunately not every game makes correct or full use of driving wheels, but the ones th...
Bottom line After some time with this wheel and quite a few titles, I think I’ve come to the conclusion that if you are a Gran Turismo fan/junkie, and plan on getting it, the Logitech GT racing wheel or one of Logitech’s others is a must-get along with the game.If...
85%
Gamingnexus.com
Updated:
2011-08-10 06:10:31
As console-based racing games arguably make gigantic inroads into a genre traditionally dominated by the PC, at least with regards to realism in the physics model if not in graphics representation, the weak link of the console is becoming increasingly...
77%
gwn.com
Updated:
2011-08-10 06:10:31
Quality force feedback, adjustment dial is excellent for in-game changes, wheel feels sturdy and real. LowsNot fast enough for drift racing; power supply is too large; pedal connector cable falls out too easily; no good support for both up- and down-sh...
Good Quality force feedback, adjustment dial is excellent for in-game changes, wheel feels sturdy and real.
Bad Not fast enough for drift racing; power supply is too large; pedal connector cable falls out too easily; no good support for both up- and down-shifting and hand-braking.
Bottom line One of the best racing wheels we’ve seen to date. We look forward to Logitech making an even better one soon.
85%
Country Distributor
United Kingdom 1 distributor(s)
España 1 distributor(s)