XL TV Mount for MeetUp
SECURELY MOUNT LOGITECH MEETUP TO A TV OR MONITOR
Logitech TV Mount for MeetUp securely holds the MeetUp ConferenceCam either above or below a flat-panel monitor and attaches to the industry-standard VESA mounting points available on most TVs and monitors.
ATTACH ABOVE OR BELOW MONITORS
The TV mount’s unique design allows MeetUp to be mounted above or below a monitor. Attaching MeetUp below the TV tends to provide the most natural video experience, but this mount offers both options.
WORKS WITH MOST FLAT-PANEL TVS
Most TVs follow the VESA standard for locating mounting points on the back of TVs. The TV Mount for MeetUp features a swing arm design and multiple mounting holes to fit almost any flat-panel monitor.
A SIZE FOR EVERY SCREEN
Get the perfect fit for screens big and small. Choose TV Mount for displays up to 55 inches (measured diagonally), or TV Mount XL for displays up to 90 inches in size.
Logitech XL TV Mount for MeetUp, Monitor mount, Black, TV mount Mounting hardware User documentation, Logitech MeetUp, 83 mm, 16 mm
Logitech XL TV Mount for MeetUp. Product type: Monitor mount, Product colour: Black, Packaging content: TV mount Mounting hardware User documentation. Width: 83 mm, Depth: 16 mm, Height: 700 mm. Package width: 89 mm, Package depth: 415 mm, Package height: 42 mm. Master (outer) case width: 139 mm, Master (outer) case length: 193 mm, Master (outer) case height: 434 mm