location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MK605 keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK605
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
939-000274
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2021 14:05:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech MK605 keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless
  • - Full-size (100%)
  • - Mouse included
  • - Black
Warranty: 3 years
Long product name Logitech MK605 keyboard Mouse included RF Wireless Black :
The long product name of Logitech MK605 keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Kit MK605 - USB
More>>>
Logitech MK605 keyboard Mouse included RF Wireless Black:
The official description of Logitech MK605 keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless kit for notebook

Short summary description Logitech MK605 keyboard Mouse included RF Wireless Black:
This short summary of the Logitech MK605 keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MK605, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech MK605 keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of Logitech MK605 keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

Logitech MK605. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Office
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Connectivity technology
Wireless
Design
Keyboard style
Straight
Product colour *
Black
Power
Battery type
AA
Power
Number of batteries supported
4
Mouse
Mouse included *
Yes
Scroll
Yes
System requirements
Mac operating systems supported
No
Minimum system requirements
USB
Other features
Internal
No
Compatible operating systems
Win XP, Vista, 7