location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech V320 Cordless Optical mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V320 Cordless Optical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
932219-0403
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech V320 Cordless Optical mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical
  • - RF Wireless
  • - Buttons quantity: 4
  • - 2 AAA Alkaline
Warranty: 3-year warranty
Long product name Logitech V320 Cordless Optical mouse RF Wireless :
The long product name of Logitech V320 Cordless Optical mouse RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V320 Cordless Optical Mouse for Notebooks
More>>>
Logitech V320 Cordless Optical mouse RF Wireless:
The official description of Logitech V320 Cordless Optical mouse RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Find comfort anywhere you go with a cordless notebook mouse and storable micro-receiver.

Comfort

- Ergonomic design: Soft side grips, finger grooves, and contoured shape give you more support and control with either hand.

Convenience

- Power management: Get up to 6 months battery life with a status indicator and an on/off switch.
- Storable micro-receiver: Reduce the baggage with a 50% smaller* micro-receiver that stores neatly inside the mouse for transport. Turns the mouse on when removed, off when stored.
- Uninterrupted 2.4 GHz cordless: Build confidence with a powerful, reliable wireless connection. No delays or dropouts, even in the busiest wireless environments.

Precision

- Invisible Light™ optical technology: Tracks better and uses less power than conventional optical mice.
- Tilt Wheel Plus Zoom™: Scroll side-to-side, and zoom in or out effortlessly.

Short summary description Logitech V320 Cordless Optical mouse RF Wireless:
This short summary of the Logitech V320 Cordless Optical mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech V320 Cordless Optical, Optical, RF Wireless

Long summary description Logitech V320 Cordless Optical mouse RF Wireless:
This is an auto-generated long summary of Logitech V320 Cordless Optical mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech V320 Cordless Optical. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 4

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
4
Frequency band
2.4 GHz
Power
Number of batteries supported
2
Battery type
AAA
Battery technology
Alkaline
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Windows 98, Windows 2000, Windows Me, Windows XP, Windows Vista, Mac OS X (10.3.9 +)