Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech V150 mouse USB Type-A Laser

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V150
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931755-0914 show
Show alternative article codes used in the online market place
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68289
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 13 May 2020 20:33:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year limited hardware warranty
Long product name Logitech V150 mouse USB Type-A Laser :
The short editorial description of Logitech V150 mouse USB Type-A Laser

V150 Laser Mouse for Notebooks, wired, USB, 3-year limited hardware warranty, 3 btn
More>>>
Logitech V150 mouse USB Type-A Laser:
The official marketing text of Logitech V150 mouse USB Type-A Laser as supplied by the manufacturer

The Logitech® V150 Laser Mouse for Notebooks works wherever your work, with precision laser tracking and an ultra-portable shape.

Maximize your productivity, where ever you use your notebook PC—at your desk, on the road, or even in the conference room down the hall. The Tilt Wheel Plus Zoom™ makes side-to-side scrolling effortless, and the contoured sides provide support for hours of work.

Features:
- Work and play in comfort—with either hand! The sculpted shape offers better support and more control than a touchpad.
- Take it with you. Ultra-compact design is convenient to carry.
- Track your movements accurately with precision technology, which outperforms optical and delivers smoother cursor control on virtually any surface*.
- Enjoy plug-and-play convenience; just connect the mouse to the USB port to get started.
- Turn the wheel for up and down scrolling, tilt it for side-to-side scrolling, and click it to zoom in and out. Solid and precise, it's the ultimate scroll wheel!

Short summary description Logitech V150 mouse USB Type-A Laser:
This short summary of the Logitech V150 mouse USB Type-A Laser data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech V150, Laser, USB Type-A

Long summary description Logitech V150 mouse USB Type-A Laser:
This is an auto-generated long summary of Logitech V150 mouse USB Type-A Laser based on the first three specs of the first five spec groups.

Logitech V150. Movement detection technology: Laser, Device interface: USB Type-A, Buttons quantity: 3

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
Movement detection technology *
Laser
Buttons quantity *
The number of buttons that there are in/on the product.
3
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, 2000, Me, or XP Mac OS X 10.2.8+
Country Distributor
Danmark 1 distributor(s)
Customer service details
X