location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX610 Left-hand Laser Cordless mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX610 Left-hand Laser Cordless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931751-0914
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Logitech MX610 Left-hand Laser Cordless mouse RF Wireless :
The long product name of Logitech MX610 Left-hand Laser Cordless mouse RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech® MX™610 Left-Hand Laser Cordless Mouse redefines performance with ultra-precise laser tracking, 2.4 GHz digital cordless technology and automatic power management. USB and PS/2
More>>>
Logitech MX610 Left-hand Laser Cordless mouse RF Wireless:
The official description of Logitech MX610 Left-hand Laser Cordless mouse RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Precision

Go where you want to go.
- Advanced Laser Engine: Experience extreme accuracy and flawless tracking on virtually all surfaces.
- Tilt Wheel Plus Zoom™: Scroll side-to-side. Effortlessly zoom in and out of photos and spreadsheets.

Convenience

Keep it simple.
- Email and IM Notification: Get instant notification of new messages from selected friends.
- Bulletproof Wireless: Experience bulletproof wireless freedom with interference-free 2.4 GHz wireless.
- Auto Turn-off: Extend battery life with intelligent “syncing” of mouse power with your PC. Mouse turns off when you power down PC.
- One-Touch Controls: Fingertip controls for Volume, Mute, and Web page browsing.

Comfort

Easy does it for left-handers.
Soft-Touch Sides: Allows an effortless grasp.
Contoured Shape: Enjoy a natural grip that reduces fatigue.

Short summary description Logitech MX610 Left-hand Laser Cordless mouse RF Wireless:
This short summary of the Logitech MX610 Left-hand Laser Cordless mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX610 Left-hand Laser Cordless Mouse, Laser, RF Wireless

Long summary description Logitech MX610 Left-hand Laser Cordless mouse RF Wireless:
This is an auto-generated long summary of Logitech MX610 Left-hand Laser Cordless mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech MX610 Left-hand Laser Cordless Mouse. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 8

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Mouse
Buttons quantity *
8
System requirements
Mac operating systems supported
Yes