Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Optical 800 mouse RF Wireless 800 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical Mouse 800
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931735-0403
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5081
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 14 Apr 2019 00:16:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech Wireless Optical 800 mouse RF Wireless 800 DPI :
The short editorial description of Logitech Wireless Optical 800 mouse RF Wireless 800 DPI

Wireless Optical Mouse 800 - USB, PS/2
More>>>
Logitech Wireless Optical 800 mouse RF Wireless 800 DPI:
The official marketing text of Logitech Wireless Optical 800 mouse RF Wireless 800 DPI as supplied by the manufacturer

The Labtec Wireless Optical Mouse 800 lets you go cordless easily and with complete reliability. Use the tilt wheel to scroll pages more easily—in any direction.

Features:
- 800 dpi optical accuracy for smooth tracking even without a mouse pad.
- Wireless couldn't be easier! Includes handy low-battery indicator.
- Soft composite material; comfortable shape and texture for either hand.
- Customizable controls include 4-way scroll wheel, 2 side buttons for web back/forward.

Short summary description Logitech Wireless Optical 800 mouse RF Wireless 800 DPI:
This short summary of the Logitech Wireless Optical 800 mouse RF Wireless 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Optical Mouse 800, Optical, RF Wireless, 800 DPI

Long summary description Logitech Wireless Optical 800 mouse RF Wireless 800 DPI:
This is an auto-generated long summary of Logitech Wireless Optical 800 mouse RF Wireless 800 DPI based on the first three specs of the first five spec groups.

Logitech Wireless Optical Mouse 800. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 2

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
2
Movement resolution *
800 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE, 2000, ME, XP
Customer service details
X