location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech RX1000 Laser mouse USB Type-A 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX1000 Laser Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931710-0403
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:33:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech RX1000 Laser mouse USB Type-A 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 1000 DPI Black
  • - USB Type-A
  • - Buttons quantity: 3
Long product name Logitech RX1000 Laser mouse USB Type-A 1000 DPI :
The long product name of Logitech RX1000 Laser mouse USB Type-A 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RX1000 Laser Mouse, USB
More>>>
Logitech RX1000 Laser mouse USB Type-A 1000 DPI:
The official description of Logitech RX1000 Laser mouse USB Type-A 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The shortcut to efficiency is only a click away with the Logitech® RX1000 Laser Mouse.

The laser engine delivers amazing performance on more surfaces, and its 1000 dpi resolution boosts the already precise tracking. Work comfortably all day, with its ambidextrous shape. Accomplish comfort with style!

- High-performance laser offers 20X more tracking power than standard optical mice, with extraordinary accuracy—even on high-gloss surfaces!
- Tilt Wheel plus Zoom™ is perfect for viewing digital photos and spreadsheets. Instantly zoom in and out; scroll horizontally and vertically.
- Get the most out of 64-bit systems and Windows Vista™.

Short summary description Logitech RX1000 Laser mouse USB Type-A 1000 DPI:
This short summary of the Logitech RX1000 Laser mouse USB Type-A 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech RX1000 Laser Mouse, Laser, USB Type-A, 1000 DPI, Black

Long summary description Logitech RX1000 Laser mouse USB Type-A 1000 DPI:
This is an auto-generated long summary of Logitech RX1000 Laser mouse USB Type-A 1000 DPI based on the first three specs of the first five spec groups.

Logitech RX1000 Laser Mouse. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 3. Product colour: Black

Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
1000 DPI
Scroll
Yes
Buttons quantity *
3
Design
Product colour *
Black
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Packaging data
Bundled software
SetPoint
Other features
Compatibility
PC
Compatible operating systems
Microsoft Windows 2000, Microsoft Windows XP Microsoft Windows Vista