Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX™ Revolution mouse RF Wireless Laser

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX™ Revolution
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931689-0403
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5913
This statistic is based on the 92193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90109 free Open Icecat users.
Info modified on: 24 Apr 2019 14:17:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year.
Long product name Logitech MX™ Revolution mouse RF Wireless Laser :
The short editorial description of Logitech MX™ Revolution mouse RF Wireless Laser

MX Revolution Cordless Laser Mouse
More>>>
Logitech MX™ Revolution mouse RF Wireless Laser:
The official marketing text of Logitech MX™ Revolution mouse RF Wireless Laser as supplied by the manufacturer

World's most advanced mouse - High-speed wireless, laser mouse for ultra precision and control.
You won't believe the level of user comfort, control and performance you reach with MX™ Revolution! Use the practically frictionless alloy scroll wheel to fly through long documents at hyperspeed or switch to precision click-to-click scrolling for navigating lists, slides and image collections. Flip effortlessly between open documents with the MX™ Revolution's convenient thumb wheel, or search the Web by highlighting a word or phrase and pressing the dedicated search button. Rechargeable Li-ion battery, full-speed USB wireless and a state-of-the-art laser engine deliver unprecedented control and precision. USB connection for PC and Mac.

- Full-speed USB wireless technology with rechargeable Li-ion battery
- Performance laser engine for absolute precision
- Advanced SmartShift™ Technology adapts the scrolling mode to yourapplication.
- Hyper-fast scrolling to fly through long documents
- Document Quick-Flip to move effortlessly between open documents
- Touch to Search button for smart and swift web searching.
- USB connection for Windows® XP, Vista and Mac OSX 10.2.8+

Short summary description Logitech MX™ Revolution mouse RF Wireless Laser:
This short summary of the Logitech MX™ Revolution mouse RF Wireless Laser data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX™ Revolution, Laser, RF Wireless, Black

Long summary description Logitech MX™ Revolution mouse RF Wireless Laser:
This is an auto-generated long summary of Logitech MX™ Revolution mouse RF Wireless Laser based on the first three specs of the first five spec groups.

Logitech MX™ Revolution. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 6. Product colour: Black

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Movement detection technology *
The technology employed to detect motion, e.g. Dual, using combinations of different sensing technologies to help reduce false triggering.
Laser
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Buttons quantity *
The number of buttons that there are in/on the product.
6
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Power
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Logitech SetPoint
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP, Vista, Mac OSX 10.2.8+
Recommended system requirements
CD-ROM, USB
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:45:53
Uk has collected 66 expert reviews for Logitech MX™ Revolution mouse RF Wireless Laser and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:45:54
Nl heeft 66 proffesionele recensies verzameld voor Logitech MX™ Revolution muis RF Draadloos Laser. Het gemiddelde van deze proffesionele recensies is 87 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:45:53
Fr a recueilli 66 avis d’experts pour Logitech MX™ Revolution souris RF sans fil Laser et la note moyenne est de 87 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:45:53
De hat 66 Expertenmeinungen über Logitech MX™ Revolution Maus RF Wireless Laser eingeholt. Das duchschnittliche Epertenrating ist 87 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:45:53
Testseek ha raccolto 66 recensioni da parte di esperti per Logitech MX™ Revolution mouse RF Wireless Laser e la valutazione media da parte degli esperti è di 87 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:45:54
Es ha coleccionado 66 opiniones de expertos para Logitech MX™ Revolution ratón RF inalámbrico Laser y la calificación media es 87 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:45:54
Dk har samlet 66 ekspertanmeldelser for Logitech MX™ Revolution mus RF trådløst Laser og den gennemsnitlige ekspertbedømmelse er 87 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:45:54
Se har samlat in 66 experttester för Logitech MX™ Revolution datormöss RF Trådlös Laser och det genomsnittliga betyget är 87 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
87%
Source Review comments Score
webuser.co.uk
Updated:
2011-10-03 23:44:41
This wireless, rechargeable mouse is the crème de la crème of computer mice. Costing nearly £80, it certainly needs to be special and, thankfully, it doesnt disappoint. The Logitech MX Revolution looks fabulous and its an absolute pleasure to lay yo...
96%
digitalversus.com
Updated:
2011-10-03 23:44:57
The MX Revolution has two major arguments going for it: an unparallel optimization for right-handers and an intelligent scroll wheel capable of a click-to-click or freely rolling mode (hyper-fast scrolling) to quickly go through long documents. After...
Good Good ergonomics for righthanders, Rich and easily accessible driver, Laser sensor, recharging station, wireless, Scroll wheel is clicktoclick or smooth scrolling...
Bad Price, Not well suited for lefthanders, Second scroll wheel not very practical for everyone...
100%
ultimatepc-reviews.co.uk
Updated:
2011-10-03 23:45:24
PDF-file...
0%
alphr.com
Updated:
2011-10-03 23:45:42
Overlook the high price for a moment, and youll see that the Logitech MX Revolution is packed with innovative features. The scrollwheel on the top is an excellent example - flick it once and it acts like a standard clickwheel. Scroll more aggressiv...
67%
pocket-lint.com
Updated:
2011-10-03 23:45:52
Some good features, but don’t expect it to be the revolution that its promising.
Good Cordless, plenty of features, easy to set up, easy to use...
Bad Not much, One Touch search not customisable...
Bottom line Some good features, but don’t expect it to be the revolution that its promising.
80%
atomicmpc.com.au
Updated:
2011-11-05 13:05:48
Logitech’s rodents have always been well received. The latest one to escape the treadmills of the lab is the MX Revolution, an update to the old MX1000.It does feel incredibly natural to the hand, but of course it’s for righties only – a...
80%
pcauthority.com.au
Updated:
2011-11-05 13:05:48
Why be anything less than perfectly comfortable when using your computer?...
83%
overclockersclub.com
Updated:
2014-10-01 06:49:29
The MX Revolution is the third Logitech mouse that I have had the opportunity to review, the others being the G5 and the G7. While this mouse shares many characteristics with those two, there are some impressive improvements with this one, including s...
Good Feature packed, HyperScroll works well, QuickSearch is handy, Quick recharge time, Nice appearance and surface texture, Innovative, Ergonomic...
Bad Some install problems, Cordless reception cuts out intermittently, No “onthefly” dpi adjustment, Can’t use when battery dies...
Bottom line I like Logitech quality. The MX Revolution mouse is well put-together, with an appearance and fit-and-finish appropriate for a mouse of this price range. The included features and technology included in this mouse work quite well. When this mouse is c...
0%
Lesnumeriques.com
Updated:
2011-10-03 23:44:56
La souris est livrée avec un socle de rechargement. Hors de son support, elle tient après une quinzaine de jour avant qu'on tombe en panne. Par sécurité, un indicateur lumineux sur la souris indique, dès qu'elle est en mou...
Good Ergonomie bien étudiée pour les droitiers, Pilote riche et facile d'accès, Grand confort d'utilisation, même sur plusieurs heures d'affilée, Capteur laser, socle de recharge, souris sans fil, Molette au choix...
Bad Prix, Inadaptée pour les gauchers, Seconde molette pas utile pour tous...
Bottom line C'est un coup de coeur, c'est véritablement l'une de nos souris préférées, pour le grand confort qu'elle procure dans le cadre d'un usage bureautique intensif. Bon point également : en huit mois de tests, elle...
100%
infomods.com
Updated:
2011-10-03 23:45:39
Environ un mois après la sortie de la nouvelle star de Logitech, lhéritière de la MX1000, léquipe dinfo-mods vous propose son test de la souris MX Revolution. Nombreux sont les tests déja parus sur cette souris, mais nous avons decidé de tester cet...
Bottom line Nous voici déjà à la fin de cet article, il est donc temps den tirer les conclusions qui simposent. La MX Revolution est-elle donc une vraie révolution à proprement parler ? Peut-être pas à ce point, mais une chose est sûre, elle est innovante. Elle...
87%
svmlemag.fr
Updated:
2011-10-03 23:45:42
Si Logitech l’a conçue dans le plus grand secret, par peur de la contrefaçon, c’est que cette nouvelle souris optique sans fil est bel et bien révolutionnaire. Son truc en plus ? Une molette inédite, capable d’ajuster automatiquement la vitesse du déf...
Good Une révolution pour le confort, surtout quand on travaille de longs documents. On adore aussi la glisse parfaite de la souris sur presque tous les supports et la belle autonomie de la batterie.
Bad La merveille est vraiment chère et ne profitera qu’aux droitiers.
90%
01net.com
Updated:
2011-10-03 23:45:48
Logitech annonçait le 25 août dernier, la sortie de la MX Revolution. Sa toute dernière souris laser décrite, comme son nom lindique, comme un modèle révolutionnaire. Cest pourquoi nous avons choisi de découvrir ce nouveau must have...
0%
clubic.com
Updated:
2011-10-03 23:45:51
Deux ans, il aura fallu près de deux années aux ingénieurs de Logitech pour donner à leur mulot le plus haut de gamme, la MX1000, une héritière. Disposant dune ergonomie éprouvée, dun capteur optique laser haute précision et dune roulette multidire...
Bottom line Innovante la MX Revolution ? Pour sûr ! Révolutionnaire ? Peut être pas autant que Logitech aimerait le faire croire. Certes on retrouve dans cette MX Revolution tous les ingrédients dune souris de haut niveau : design à couper le souffle, quoique trè...
80%
macbidouille.com
Updated:
2016-12-29 19:58:36
Logitech n'hésite pas à qualifier sa dernière souris de produit révolutionnaire. Est-ce réellement le cas ?...
0%
pcmasters.de
Updated:
2011-10-03 23:44:49
Die MX Revolution schmiegt sich optisch in die gehobene Business Klasse der MX Reihe von Logitech nahtlos ein und versucht dennoch mit neuen Funktionen zu punkten. Die Zielgruppe bildet hier gehobenes Klientel, bei dem Ästhetik, Qualität und Funktional...
Bottom line Zugegeben ist es bei dieser Maus schon schwer echte Kritikpunkte zu finden. Man spricht hier auch vom berühmten Jammern auf hohem Niveau. Die Verarbeitung ist hervorragend, die Funktionen sind innovativ und übersteigen bei weitem das Standardangebot...
0%
technic3d.com
Updated:
2011-10-03 23:44:51
Mit der MX Revolution erreicht ein weiterer Nager des Schweizer Unternehmens die Technic3D-Redaktion. Von Logitech als Revolution betitelt, werden wir in diesem Review nachsehen, ob die Maus dieser Bezeichnung auch gerecht wird.Lesezeichen Razer Death...
Bottom line Logitechs MX Revolution ist wirklich eine kleine Revolution. Dies bezieht sich nicht nur auf das Microgear Präzisionstastenrad, sondern auch auf allerlei Erneuerungen der MX Revolution zum Vorgänger. Da wäre zum einen der Komfort beim Arbeiten. Keine M...
91%
tweakpc.de
Updated:
2011-10-03 23:45:27
Eingabegeräte sind eine sehr spezielle Hardware-Gattung. Es ist sehr schwer sie zu bewerten, da viele relevante Aspekte von den Bedürfnissen, Vorlieben und Gewohnheiten des jeweiligen Anwenders abhängig sind. Somit kann bei Gaming-Mäusen tatsächlich erst der Anwender beurteilen, welches Produkt seinen Anforderungen gerecht wird...
0%
bitcity.it
Updated:
2011-10-03 23:44:42
Logitech MX Revolution è un mouse dall'elevato contenuto tecnologico, ideato per gli utenti esigenti che, per diversi motivi, spendono diverse ore davanti al PC. La forma ergonomica e le dimensioni adeguate, permettono agli utenti destrimani di maneggi...
Good Forma ergonomica comoda, materiali e finiture di alto livello, pulsanti e rotelle facili da raggiungere, software dedicato per la configurazione...
Bad Non adatto a utenti mancini, batteria non intercambiabile...
92%
todoreviews.net
Updated:
2011-10-03 23:44:44
El ratón Logitech MX Revolution no supone ninguna novedad -Aquí-, de hecho ya lleva bastante tiempo entre nosotros. Sin embargo, aprovechando que uno de ellos ha caído en nuestras manos y a sabiendas de que se trata de uno de los mejores ratones del me...
Bottom line Las especificaciones técnicas de este ratón son las grandes desconocidas. El fabricante no proporciona dato alguno, tan solo este PDF -Aquí- donde se nos cuenta una vez más, pero con mayor detalle, las virtudes de su magnífica rueda (como si esto fues...
0%
laptopworld.dk
Updated:
2011-10-03 23:44:46
Mine MX500 modeller er blevet henvist til skammekrogen, selvom donglen gør det let at skifte imellem maskinerne med musen, som er øjeblikkelig klar takket være USB 2. Ja så er det langt fra den sidste MX Revolution, som kunne...
0%
hwt.dk
Updated:
2011-10-03 23:45:40
Så er de her igen. Logitech. Som altid har de kigget dybt i spåkuglen, og har med uhyggelig præcision ramt hvad forbrugerne efterspørger. De har denne gang lanceret en efterfølger til at overtage tronen efter deres utroligt populære G7, som høstede ma...
Bottom line Logitech har gjort det umulige igen. De har taget noget nær den perfekte mus og forbedret den. Hvis du hører til dem som syntes at G7 var en fantastisk mus – kan jeg ydmygt fortælle at så vil du tro du er i himmerrige! Når først du har prøvet MX Rev...
73%
Tweakup.dk
Updated:
2011-10-03 23:45:46
I 1968 så verden den første mus, siden da er der sket rigtigt meget. Logitech har i forbindelse med deres 25 års jubilæum, lanceret endnu en mus. De har døbt den revolution, af den simple grund at der er nytænkning bag de nye funktioner hvor den st...
0%
brighthub.com
Updated:
2011-10-03 23:44:36
Are you looking for a new mouse for general desktop work, photo editing, or computer gaming? Find out more about this new revolution in computer mice. Introduction to the Logitech MX RevolutionOn first glance at this mouse, it has an eye-catching mode...
Bottom line With its constant 800 dpi of sensitivity, mouse movement is smooth, very acc...
100%
gadgetnutz.com
Updated:
2011-10-03 23:44:45
The MX Revolution has a lot in common with its predecessors and retains the MX DNA by continuing the overabundance of buttons and features, programmability, ergonomic design and exceptional all-round performance, even in games.When it comes to design...
0%
atpm.com
Updated:
2011-10-03 23:44:48
Logitech bills the MX Revolution as the “World’s Most Advanced Mouse.” It’s certainly loaded with gee-whiz features and buttons, but does it really live up to the name? Not quite. The gloss-black and matte surfaces make a nice combination, but tough lu...
40%
gomeler.com
Updated:
2011-10-03 23:44:50
I would have to say if you are looking for a desktop wireless mouse then the MX Revolution should be at the top of your list of mice to purchase. The entry price is a bit steep at roughly $80 at the time of writing this but I must say it is entirely w...
Good Ergonomic Design, Feature Packed Drivers, Great Battery Life...
Bad Cost?, Cost...
Bottom line I would have to say if you are looking for a desktop wireless mouse then the MX Revolution should be at the top of your list of mice to purchase. The entry price is a bit steep at roughly $80 at the time of writing this but I must say it is entirely wo...
90%
futurelooks.com
Updated:
2011-10-03 23:44:55
There are regular mice and then there are computer mice designed specifically for hardcore gamers and savvy Internet surfers. Folks like this will never be satisfied with just the usual pair of buttons on the face of a mouse. They want more. In many wa...
Good Very comfortable form factor, Exceptional laser tracking, Speedy wireless connection, Easily accessible forward and back navigation buttons, Rechargeable battery with base, Plug and play (unless you need customization)...
Bad No user replaceable battery, Rubber lining on right side may start to peel, No mechanism to prevent loss of USB dongle, Propriety wireless technology...
Bottom line Logitech has been very clearly the leading mouse manufacturer in the computer industry. From the low end to the high end, Logitech has a mouse for everyone. Continuing on their leadership position, Logitech has introduced what they call the Worlds Mo...
85%
fastlanehw.com
Updated:
2011-10-03 23:44:58
It seems that Logitech even went the extra mile in designing the box. The way the MX Revolution is displayed is a bit reminiscent of...
100%
extensivemods.com
Updated:
2011-10-03 23:45:01
Logitech is a company that has been setting the standards in the mousing community for quite some time now. Today I have on the bench what Logitech calls “The world’s most advanced mouse” by being smarter and faster then ever before and...
Good MicroGear Precision Scroll Wheel, Document Quick flip button, One touch search button, Easy to use software, Large selection of preset button assignment choices, Comfortable fit, Several days use on a single charge, Exccelent for office use...
Bad Not a good gaming mouse, Price (but worth it)...
Bottom line I have been very satisfied with the MX Revolution and all of its handy dandy new fangled features. The revolution has become my main mouse but I still use my G7 for gaming. The MX Revolution has worked on all of the surfaces I have tried it on and the...
95%
gamepyre.com
Updated:
2011-10-03 23:45:03
The first mouse was made by Doug Engelbart in 1964. The first mouse used two gear wheels perpendicular to each other thus using an X and Y axis to move. The first mechanical or ball mouse was made by Bill English in 1972. But the modern mouse was...
Bottom line Logitech bills the MX Revolution as the world’s most advanced mouse. To a certain extent it is evolutionary. From a gamers’ point of view, you would be better served by a G7 mouse, as the resolution of this mouse in actual play is not good eno...
86%
ocia.net
Updated:
2011-10-03 23:45:04
Logitech is well known for producing some of the finest computer peripherals ranging from mice to computer speakers, so I dont think a detailed description of their track record is necessary. Instead I want to jump right in and analyze their MX line o...
Bottom line I am happy to report that the MX Revolution works perfectly on the bare surface of my desk. I have run into several optical mice which cant track properly on the surface of my desk. Logitechs laser tracking system in the G7 and the MX Revolution have...
0%
sharkyextreme.com
Updated:
2011-10-03 23:45:05
Logitech is the leading name in mouse technology, and the company has produced a long line of killer gaming and office controllers. The Logitech "G" series redefined gaming, while their "V" series of laptop mice are the de facto standard for many corp...
Good Excellent Precision and Control, Exceptional Laptop Performer, Superior Aesthetics and Design, Battery Miser...
Bad Righthanded Only...
Bottom line Logitech is the top player in mouse controller technology, and promotes this well using their self-proclaimed title as the "world leader in mice". The Logitech Revolution line of mouse controllers certainly lives up to this lofty standard, and offers...
95%
DigitalReviews.net
Updated:
2011-10-03 23:45:10
I have seldom been so enthusiastic about having to review (yet) another mouse as when we received the Logitech MX Revolution Cordless Laser Mouse. The MX Revolution might sound like marketing hype but it is a Revolution in more ways than one. If you...
Bottom line Well, you might have guessed from the foregoing that Im pretty stoked with the Logitech MX Revolution Wireless Laser Mouse. There is in my opinion no better all-purpose mouse around! Sure, the price is fairly hefty (about $99 and cheaper if you check...
0%
thinkcomputers.org
Updated:
2011-10-03 23:45:11
When you are thinking about getting a new mouse there are really only 2 choices that you will see at your local computer store, Logitech and Microsoft. While Microsoft mice are nice, Logitechs usually out do them in features and quality. Well today we...
Good VERY comfortable, MicroGear Precision Scroll Wheel, Easy to setup, Rechargeable, Document Flip, Onetouch search button...
Bad None!...
Bottom line When I previously reviewed the MX 5000, which was the MX 1000 mouse and a keyboard, I thought Logitech could not come out with a more comfortable mouse. Well they have really outdone themselves with the MX Revolution. Not only is it extremely comforta...
100%
Bit-Tech.net
Updated:
2011-10-03 23:45:14
Most heavy computer users and gamers would agree that comfortable interaction with your PC is incredibly important, especially if you've ever suffered from RSI. Over the last few years, there have been an increasing number of ergonomic input devices...
Bottom line If you’re willing to spend , and anyone who spends a lot of time on the PC should do, then Logitechs MX Revolution is a serious contender for your cash. Great features, brilliant design and a quality finish make it a great investment and one that wi...
90%
Digitaltrends.com
Updated:
2011-10-03 23:45:15
Once again, Logitech innovates the mouse in unexpected ways. The unique flywheel design is an entirely new approach to scrolling, but does it add to the user experience or detract? Are users ready to learn to scroll anew? Read on for our take on both t...
Good Innovative fly-wheel Accurate and responsive tracking Laser technology...
Bad Only supports right hand users Scroll wheel can be too sensitive at times...
Bottom line The Logitech MX and VX Revolution mice may not be a revolution, but they represent the next major evolution of input devices. They offer the best software-hardware integration available, innovative scrolling, first-class ergonomics and build quality, a...
80%
hardware-pacers.com
Updated:
2011-10-03 23:45:19
Logitech, one of the first and biggest computer mouse companies today brings yet again a new edition of their MX line of products, the Logitech MX Revolution. This mouse pushes the envelope on its looks, features and technology. Now with the cooler lo...
Good 7 programmable buttons, Long Battery Life, Many useful features...
Bad Expensive...
Bottom line The Logitech MX Revolution Cordless Laser Mouse is a great mouse with amazing response and control, and even greater functionality and adaptability. The options of setting mouse configurations for individual programs combined with with SmartShift Tech...
97%
barefeats.com
Updated:
2011-10-03 23:45:20
Two years ago, Logitech, set out to design the ultimate mouse for high-end users. Their design team studied the frustrations of power users and came up with a feature set to address them. They believed that these users wanted the highest quality of fit...
0%
connectreviews.com
Updated:
2011-10-03 23:45:21
Logitech has always been a key part in the computer peripherals business, and in my opinion, makes some of the best keyboards and mice out there. They’ve stepped it up a notch with the new MX Revolution. The MX Revolution is the latest wireless mous...
100%
trustedreviews.com
Updated:
2011-10-03 23:45:22
Productivity is always important, and employers are often keen to help their staff by providing them with the technology to help them make their lives easier – dual monitors is a good example. Yet, despite the increasing use of two displays in the workpla...
Bottom line If you're willing to spend a little extra, and anyone who spends a lot of time on the PC should do, then the Revolution MX is a serious contender for your cash. Great features, brilliant design and a quality finish make it a great investment and one that...
90%
bonafidereviews.com
Updated:
2011-10-03 23:45:23
Mice have come a long way from the days of dirty and dusty balls that always got clogged up at the worst times to the super futuristic optical mice with the cool looking red-light beaming from the bottoms. Now we have mice with "friggin-lasers", as Dr...
0%
about.com/compute
Updated:
2011-10-03 23:45:28
Features of the Logitech MX Revolution Wireless MouseFree-WheelingLogitech reinvented the wheel with the MX Revolution, literally. They gave their new mouse the biggest improvement in scroll wheel functionality since the addition of the scroll wheel it...
100%
Techloop.net
Updated:
2011-10-03 23:45:30
I have always been a huge fan of the MX1000 mouse from Logitech; I thought it did nearly everything I wanted. Today we are lucky enough to take a look at the new offering from Logitech in the high-end mouse market, but will the mouses features justi...
93%
Howstuffworks.com
Updated:
2011-10-03 23:45:31
The Logitech MX Revolution Cordless Optical Laser Mouse has a long-lasting rechargeable battery, and these are just some of its basic features. When you are looking for innovative input devices, you should first think of Logitech. Case in point is the...
Good Unique features, comfortable to use...
Bad Pricey...
Bottom line The Logitech MX Revolution Cordless Optical Laser Mouse has a long-lasting rechargeable battery, and these are just some of its basic features. When you are looking for innovative input devices, you should first think of Logitech. Case in point is the...
80%
the-gadgeteer.com
Updated:
2011-10-03 23:45:32
I have been using a Logitech MX1000 cordless mouse for just over 2 yrs now. I love it and am not sure Id ever want to go back to a generic wired mouse. The MX1000 has served me very well, with long working time between charges (typically 2 weeks or...
0%
macworld.com
Updated:
2011-10-03 23:45:33
SummaryPros: Excellent tracking; highly customizable software; battery-life indicator on mouse; loaded with buttons; excellent smooth or geared scroll wheel. Cons: None significant. Processor Compatibility: Universal OS Compatibility: 10.2 (Jaguar), 10...
Good Excellent tracking; highly customizable software; battery-life indicator on mouse; loaded with buttons; excellent smooth or geared scroll wheel.
Bad None significant.
Bottom line The Logitech MX Revolution Mouse is the best and most versatile mouse I’ve seen. It’s comfortable, performs flawlessly, and is highly configurable. While it does take up a USB port, that’s a minor complaint for such a great device.
100%
maximumpc.com
Updated:
2011-10-03 23:45:34
We like the smooth-spinning mouse wheel on Microsoft’s Intellimouse Explorer 4 for application work and web browsing, but its detentless design leaves much to be desired when playing games where you use the mouse wheel to select your weapons. Until now...
90%
xbitlabs.com
Updated:
2011-10-03 23:45:36
I long wanted to buy a cordless mouse. One easily gets used to the tail of the ordinary mouse and doesn’t take much notice of it, but it is only with a cordless mouse that you have that feeling of absolute freedom of movement. This cannot be describ...
Bottom line Summing everything up, the Logitech MX Revolution has a lot of good points, but only one real advantage, which is its MicroGear wheel. Not good in this device are the virtually useless One-Touch Search and Quick-Flip buttons (Windows Vista features a m...
0%
Thetechlounge.com
Updated:
2011-10-03 23:45:37
The ever-changing world of computer mice is! well, changing yet again. Optical mice overtook the old ball "n socket antiques long ago and, as I predicted in a previous mouse review, true laser technology has become the next hot ticket. Logitech introd...
Good Ultrasmooth and fast scrolling, Sleek styling, OneTouch web searches, Long battery life, Extended wireless range...
Bad No middle mouse button function to be found, Chintzy side scrolling feel...
Bottom line Overall, the MX Revolution is a good quality, feature packed mouse. Logitech definitely spent a fair amount of time redesigning the external appearance and buttons on the MX Revolution from the MX1000. In this area I think the mouse is a resounding suc...
0%
hardwarecentral.com
Updated:
2011-10-03 23:45:38
A Formula 1 car. A fighter jet. The Flash. You think theyre fast? Grab Logitechs newest, most ergonomically sculptured mouse, and youll scroll through thousands of spreadsheet rows or e-mails in seconds, thanks to an intelligent scroll wheel that sh...
87%
everythingusb.com
Updated:
2011-10-03 23:45:41
Mice, much like keyboards can be seen as ubiquitous by many computer users. Frequently only gamers know the value of a fast and responsive mouse. However, a good mouse can make your work and play much more enjoyable by making your mousing more efficien...
Good Free-wheel scroll wheel simply rocks, Good battery life, Lots of buttons...
Bad Free-wheel scroll doesn't work on all pages, Could use higher sensitivity settings for gaming, 800 dpi max, Not for lefty's...
Bottom line The Logitech MX Revolution is hands down the best general use mouse that I have used to date. The free-wheel scroll feature is destined to be copied like college algebra homework. Casual gamers will also find the MX Revolution performs well; hardcore g...
0%
jivemagazine.com
Updated:
2011-10-03 23:45:44
Wow… just wow… are the first words that come to mind when describing the new Logitech MX Revolution Cordless Laser Mouse. Who knew Logitech could once again improve upon itself by introducing its best PC mouse to date. The overall wow factor...
100%
v3.co.uk
Updated:
2011-10-03 23:45:47
A new attempt at the humble old mouse...
100%
planetx64.com
Updated:
2011-10-03 23:45:49
Logitech has another winner with the MX Revolution. I can honestly say that the free spinning wheel is a brilliant idea. Once you use it, you never want to go back and this mouse now has a permanent home on my rig. The ergonomics are improved (and tha...
0%
techgage.com
Updated:
2011-10-03 23:45:53
Style. Nice curves. Solid frame. Hard working and good looking. Willing to abide by your every command. These are all important factors you weigh in when purchasing a new mouse. When Logitech released their MX1000 late 2004, it was well received becau...
Good Improves on the MX1000 in every regard, Alloy scroll wheel is best of its class, Very high comfort level, Separate receiver for easy transport, SetPoint allows for lots of customization, Works seamlessly in both Windows and OS X...
Bad Search button is not that important, Still no official Linux support...
Bottom line After using this mouse for the past few days, I can say that I enjoy it far more than I ever did the MX1000. Though the scroll wheel may not sound that impressive on text, I actually find myself now relying on it with large documents. I even take advan...
90%
macworld.idg.se
Updated:
2011-10-03 23:44:38
Många gånger när man lekt med lera och kört ner hela handen över lerklumpen funderar man över varför ingen gjort en så ergonomisk mus. Även om händer är olika från person till person så finns det ju klart gemensamma drag som nästan inga möss på markna...
100%
techworld.idg.se
Updated:
2011-10-03 23:44:47
En djupt inskålad, ganska traditionell och snygg mus som endast finns i högerhandsversion. Den låg mycket väl i handen och hade ett superskönt, lättrullat mushjul. Tyvärr fick vi inte med någon...
71%
pricerunner.se
Updated:
2011-10-03 23:44:51
Laserstyrd mus med scrollfunktion. USB-anslutning. Laddbar. "Värstingmus för dig som sitter framför datorn hela dagarna. Har allt. Dyr men en dröm att jobba med.”...
100%
macworld.idg.se
Updated:
2011-10-03 23:45:06
När de första mössen med lasersensor lanserades var vi, liksom de allra flesta datortidningar, exalterade över exaktheten i den nya sensorn. Till skillnad från vanliga optiska möss fungerar lasermöss lika bra på musmattor som på blanka bord, och tappa...
60%
pcforalla.idg.se
Updated:
2011-10-03 23:45:29
Logitech MX Revolution Det häftiga med Revolution-musen är Microgear – ett rullhjul som gör att du, vid behov, kan rulla ned ett par hundra sidor med en rejäl fingerrullning. Ja, du läste rätt. Hjulet är nämligen fritt upphängt på ett extremt lågfri...
70%
SweClockers.com
Updated:
2011-10-03 23:45:43
Lagom till Logitechs 25-årsjubileum presenterades musen MX Revolution i slutet av augusti. Musen är Logitechs nya flaggskepp i mussegmentet och presenterar en hel del nya tekniker jämfört med tidigare möss. Enligt Logitech själva har det tagit nästan...
Good Mekaniskt skrollhjul, God komfort, One Touch Searchknapp, Bra programvara...
Bad Dålig räckvidd, Något malplacerat skrollhjul vid tummen...
Bottom line Logitech MX Revolution känns lite som musen MX1000 när den lanserades; helt ny, innovativ och rätt dyr. Logitech har definitivt utvecklat sina möss och lagt ner mycket jobb på MX Revolution. Antalet funktioner på musen är mycket imponerande. One Touch...
0%
pcfoster.pl
Updated:
2014-10-01 06:49:29
MX1000 czy MX Revolution - oto jest pytanie. Sam niegdyś miałem taki dylemat, jednak wybrałem MX1000. Czy obecnie, posiadając MX1000 i testując MX Revolution wybrałbym tak samo? Jeśli chcesz poznać odpowiedź na to pytanie zapraszam do lektury niniejszej r...
0%
pcfoster.pl
Updated:
2014-10-01 06:49:29
MX1000 - konstrukcja obecna na rynku od ponad 4 lat. Czy nadal potrafi konkurować z najnowszymi myszami? Czytając wiele testów miałem nadzieję, że na wcześniej postawione pytanie można odpowiedzieć twierdząco. Co oferuje ten nadal szokujący stylistycznie...
0%
Customer service details
Array
X