location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech V450 Laser Cordless mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V450 Laser Cordless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931669-0403 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech V450 Laser Cordless mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - RF Wireless
  • - Buttons quantity: 5
  • - 2 AA Alkaline
Warranty: 3-year warranty
Long product name Logitech V450 Laser Cordless mouse RF Wireless :
The long product name of Logitech V450 Laser Cordless mouse RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V450 Laser Cordless Mouse for Notebooks
More>>>
Logitech V450 Laser Cordless mouse RF Wireless:
The official description of Logitech V450 Laser Cordless mouse RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be more productive—wherever you use your laptop. V450 redefines mobile performance with laser tracking, a comfortable design, and up to a year of battery life.

Precision

Experience performance.

- Precision Laser Engine: Experience smoother cursor control on virtually any surfaces.
- Tilt Wheel Plus Zoom™: Effortlessly scroll side-to-side. Instantly zoom in and out. Perfect for viewing digital photos and spreadsheets.
- Robust Cordless Performance: Experience a powerful and reliable signal with 2.4 GHz Digital Cordless―virtually no delays or drop outs.

Comfort

Work happier.

- Superior Comfort: Be at ease with soft textured grip in a contoured shape
- Ambidextrous: Use it with your left or right hand.
- Cordless: Keep wires out of your way.
- Light, Durable Design: Carry it anywhere and use it with natural ease.

Convenience

Simplify life.

- Wireless Micro-Receiver: Store the plug-and-play receiver right into the mouse for transport. Turns the mouse off to save batteries.
- Extended battery Life: Use it up to a year without worrying about batteries.
- Power Management: Go longer with a low-battery light and auto-off.

Short summary description Logitech V450 Laser Cordless mouse RF Wireless:
This short summary of the Logitech V450 Laser Cordless mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech V450 Laser Cordless, Laser, RF Wireless

Long summary description Logitech V450 Laser Cordless mouse RF Wireless:
This is an auto-generated long summary of Logitech V450 Laser Cordless mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech V450 Laser Cordless. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 5

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
5
Frequency band
2.4 GHz
Power
Number of batteries supported
2
Power
Battery type
AA
Battery technology
Alkaline
System requirements
Mac operating systems supported
Yes
Packaging data
Bundled software
Logitech SetPoint
Other features
Compatible operating systems
Windows 98, 2000, Me, XP, Vista, Mac OSX 10.2.8+
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:50:17
Uk has collected 13 expert reviews for Logitech V450 Laser Cordless mouse RF Wireless and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
smh.com.au
Updated:
2011-11-05 13:11:35
Most PC laptops and Apple Macbooks have the tech specs to run the latest games, so if you like a bit of entertainment on the go, youll need a better input device than the default touchpad. The compact V450 Nano Cordless Laser Mouse from Logitech is a...
80%
impulsegamer.com
Updated:
2011-11-05 13:11:35
8.8Logitech add another innovative mouse design to the peripheral market with the V450, their latest wireless mouse that not only boasts a 12-month only battery change but also laser accuracy that is extremely comfortable and easy to use. Targeting the...
88%
about.com
Updated:
2011-10-03 23:50:16
The Logitech V450 Cordelss Laser Mouse comes with laser precision technology and a scroll button that allows you to move both horizontally and vertically with ease. It is these and other perks that make this mouse a good buy for just $50. Laser mouse o...
60%
i4u.com
Updated:
2011-10-03 23:50:16
Working on the road with a laptop often means cramped keyboards and having to use a touchpad that is neither as fast nor as accurate as a real mouse. Logitech has a great cordless mouse for notebook users called the Logitech V450 Laser Cordless Mouse f...
Good Lightweight and easy to carry on the road, Wireless receiver docks on the bottom of the mouse...
Bad Lacks side buttons for web navigation...
Bottom line If you are looking for an accurate mouse without a lot of bells and whistles, the Logitech V450 Laser Cordless Mouse for Notebooks is a good choice. If you make heavy use of thumb buttons for navigation or other tasks, they are noticeably missing from...
80%
connectreviews.com
Updated:
2011-10-03 23:50:16
Logitech recently introduced a new notebook mouse, powered by the infamous Logitech Laser engine, that promises a one year battery life. Can this be true? Read on after the jump to figure it out. Highlight Logitech today announced the Logitech® V450 La...
0%
geardiary.com
Updated:
2011-10-03 23:50:16
What kind of mouse do you like to use when you are working at your desktop? Mine is a Logitech MX 1000 Laser which I’ve had for a couple of years, and it’s still going strong. I like it so much because it fits my palm, tracks exceptionally wel...
Good Substantial travel mouse with laser features; tilt wheel plus zoom features; long battery life; option to turn on or off without removing or replacing 2.4 GHz micro-receiver USB plug; indicator lights so there are no status questions.
Bad Nothing - this is an excellent laptop or desktop mouse...
Bottom line What kind of mouse do you like to use when you are working at your desktop? Mine is a Logitech MX 1000 Laser which I’ve had for a couple of years, and it’s still going strong. I like it so much because it fits my palm, tracks exceptionall...
0%
tech2.com
Updated:
2011-10-03 23:50:16
Most notebooks or laptops have a pad wherein you use your finger to serve the functionality of a mouse. Some companies like Lenovo (previously IBM) have a stub (a small pointer), a much better alternative to the pad. But the convenience and the accurac...
70%
v3.co.uk
Updated:
2011-10-03 23:50:16
A comfortable wireless laser mouse for notebooks...
100%
laptoplogic.com
Updated:
2011-10-03 23:50:17
With great precision, comfort and good battery life, this sleek mouse has all the right ingredients to make it a road warrior?s choice.
Good Comfortable for a Notebook Mouse, Great design, Receiver tucks inside, Fast response & accurate precision, Long battery life, Simple setup, On/off switch, Lowbattery indicator...
Bad Loud clicking noise, Only two buttons...
Bottom line The Logitech V450 Laser Cordless mouse for notebooks works well, looks great, and feels good. For a notebook mouse, this mouse is quite impressive. Equipped with Laser precision, I had no issues using this mouse on several surfaces, including mouse pad...
80%
modders-inc.com
Updated:
2014-12-18 02:44:32
Logitech has set high standards for its mice and the V450 lives up to them. The V450 performs great with a powerful and reliable signal using 2.4 GHz Digital Cordless, no delays or dropouts. The V450 has an ergonomic design with soft rubber grips mak...
Good Sidetoside scrolling zoom, "On/Off" button, Up to one year of battery life, Ergonomic comfort, Powerful and reliable signal.
Bad A little small for larger hands.
Bottom line The Logitech V450 is an outstanding cordless laptop mouse. The V450 is packed with features not found on some desktop mice such as the side-to-side scrolling + zoom & soft rubber grip. Being a little smaller than most home mice the V450 can be maneuve...
80%