Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech LX3 Optical SE mouse USB 1000 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX3 Optical Mouse SE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931658-0403
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5718
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 22 Apr 2019 12:59:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Logitech LX3 Optical SE mouse USB 1000 DPI :
The short editorial description of Logitech LX3 Optical SE mouse USB 1000 DPI

LX3 Optical Mouse SE
More>>>
Logitech LX3 Optical SE mouse USB 1000 DPI:
The official marketing text of Logitech LX3 Optical SE mouse USB 1000 DPI as supplied by the manufacturer

- Soft comfort grip; unique, soft-touch sides and natural, contoured shape.
- High definition optical: 1000dpi precision technology is 2.5 times more responsive than standard optical mice.
- Side-to-side scrolling + zoom: Tilt Wheel plus Zoom is perfect for viewing digital photos and spreadsheets. Instantly zoom in and out; scroll horizontally and vertically.
- Plug-and-play convenience; just connect the mouse to your USB or PS/2 port to get started.

Short summary description Logitech LX3 Optical SE mouse USB 1000 DPI:
This short summary of the Logitech LX3 Optical SE mouse USB 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech LX3 Optical Mouse SE, Optical, USB, 1000 DPI, Black

Long summary description Logitech LX3 Optical SE mouse USB 1000 DPI:
This is an auto-generated long summary of Logitech LX3 Optical SE mouse USB 1000 DPI based on the first three specs of the first five spec groups.

Logitech LX3 Optical Mouse SE. Movement detection technology: Optical, Device interface: USB, Movement resolution: 1000 DPI, Buttons quantity: 3. Product colour: Black

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Movement detection technology *
Optical
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement resolution *
1000 DPI
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Customer service details
X