Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech V450 Laser Cordless for Notebooks mouse RF Wireless

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V450 Laser Cordless Mouse for Notebooks
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931642-0914 show
Show alternative article codes used in the online market place
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.- Bluetooth is another modern (wireless) connection method.
Mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32203
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 24 Apr 2019 14:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year limited warranty
Long product name Logitech V450 Laser Cordless for Notebooks mouse RF Wireless :
The short editorial description of Logitech V450 Laser Cordless for Notebooks mouse RF Wireless

V450 Laser Cordless Mouse for Notebooks
More>>>
Logitech V450 Laser Cordless for Notebooks mouse RF Wireless:
The official marketing text of Logitech V450 Laser Cordless for Notebooks mouse RF Wireless as supplied by the manufacturer

Be more productive—wherever you use your laptop.

With extended battery life and all-terrain tracking, the Logitech® V450 Laser Cordless Mouse for Notebooks keeps on going when other mice have stopped. The micro-receiver stores inside the mouse, turning it off to save batteries for transport.

Laser precision
Outperforms optical mice. Laser technology delivers smoother cursor control on virtually any surface. You'll be more productive—wherever you use your laptop.

Ergonomic comfort
Soft side grip and contoured shape offer superior comfort and effortless control.

Short summary description Logitech V450 Laser Cordless for Notebooks mouse RF Wireless:
This short summary of the Logitech V450 Laser Cordless for Notebooks mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech V450 Laser Cordless Mouse for Notebooks, Laser, RF Wireless

Long summary description Logitech V450 Laser Cordless for Notebooks mouse RF Wireless:
This is an auto-generated long summary of Logitech V450 Laser Cordless for Notebooks mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech V450 Laser Cordless Mouse for Notebooks. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 3

Mouse
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Movement detection technology *
Laser
Buttons quantity *
The number of buttons that there are in/on the product.
3
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Power
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, 2000, Me, XP Mac OSX 10.128+
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:50:16
Uk has collected 13 expert reviews for Logitech V450 Laser Cordless for Notebooks mouse RF Wireless and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:50:16
Nl heeft 13 proffesionele recensies verzameld voor Logitech V450 Laser Cordless Mouse for Notebooks muis RF Draadloos. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:50:16
Fr a recueilli 13 avis d’experts pour Logitech V450 Laser Cordless Mouse for Notebooks souris RF sans fil et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:50:16
De hat 13 Expertenmeinungen über Logitech V450 Laser Cordless Mouse for Notebooks Maus RF Wireless eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:50:16
Testseek ha raccolto 13 recensioni da parte di esperti per Logitech V450 Laser Cordless for Notebooks mouse RF Wireless e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:50:16
Es ha coleccionado 13 opiniones de expertos para Logitech V450 Laser Cordless Mouse for Notebooks ratón RF inalámbrico y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:50:16
Dk har samlet 13 ekspertanmeldelser for Logitech V450 Laser Cordless Mouse for Notebooks mus RF trådløst og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:50:16
Se har samlat in 13 experttester för Logitech V450 Laser Cordless Mouse for Notebooks datormöss RF Trådlös och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
smh.com.au
Updated:
2011-11-05 13:11:56
Most PC laptops and Apple Macbooks have the tech specs to run the latest games, so if you like a bit of entertainment on the go, youll need a better input device than the default touchpad. The compact V450 Nano Cordless Laser Mouse from Logitech is a...
80%
impulsegamer.com
Updated:
2011-11-05 13:11:56
8.8Logitech add another innovative mouse design to the peripheral market with the V450, their latest wireless mouse that not only boasts a 12-month only battery change but also laser accuracy that is extremely comfortable and easy to use. Targeting the...
88%
laruche.com
Updated:
2011-10-03 23:50:15
Constat mitigé pour ce modèle pourtant placé haut de gamme. La souris est vraiment excellente : très rapide, très précise, bonne glisse, excellente prise en main et bonne finition. Mais malheureusement, la médiocrité de la molette et l\'absence de boutons «Suivant / Précédent» nous ont particulièrement déçus...
0%
Tweakup.dk
Updated:
2011-10-03 23:50:15
Det er ved at være et godt stykke tid siden at vi sidst har kigget på en mus til laptoppen. Det roder vi bod på nu med denne lille mus fra Logtiech. Musen er V450 som er en lasermus til dem som gerne vil have en lille præcis mus med sig rundt på fart...
0%
hwt.dk
Updated:
2011-10-03 23:50:15
Logitech er igen på banen med en ny mus beregnet til bærbare og som alle nye mus i Logitechs notebook serie starter den med et V. Hardware-test har for ganske kort tid testet V400’eren som imponerede en del. Spørgsmålet er om V450 kan løfte opgaven...
Bottom line Logitech V450 er et seriøst bud på en bærbar mus, der med sin laserteknologi, taske, scrollknap og lange batterilevetid har nogle plusser i ærmet. Desværre kan man godt savne lidt flere knapper og en bedre løsning med modtageren. Innovation/teknologi:...
83%
about.com
Updated:
2011-10-03 23:50:15
The Logitech V450 Cordelss Laser Mouse comes with laser precision technology and a scroll button that allows you to move both horizontally and vertically with ease. It is these and other perks that make this mouse a good buy for just $50. Laser mouse o...
60%
i4u.com
Updated:
2011-10-03 23:50:15
Working on the road with a laptop often means cramped keyboards and having to use a touchpad that is neither as fast nor as accurate as a real mouse. Logitech has a great cordless mouse for notebook users called the Logitech V450 Laser Cordless Mouse f...
Good Lightweight and easy to carry on the road, Wireless receiver docks on the bottom of the mouse...
Bad Lacks side buttons for web navigation...
Bottom line If you are looking for an accurate mouse without a lot of bells and whistles, the Logitech V450 Laser Cordless Mouse for Notebooks is a good choice. If you make heavy use of thumb buttons for navigation or other tasks, they are noticeably missing from...
80%
connectreviews.com
Updated:
2011-10-03 23:50:15
Logitech recently introduced a new notebook mouse, powered by the infamous Logitech Laser engine, that promises a one year battery life. Can this be true? Read on after the jump to figure it out. Highlight Logitech today announced the Logitech® V450 La...
0%
geardiary.com
Updated:
2011-10-03 23:50:15
What kind of mouse do you like to use when you are working at your desktop? Mine is a Logitech MX 1000 Laser which I’ve had for a couple of years, and it’s still going strong. I like it so much because it fits my palm, tracks exceptionally wel...
Good Substantial travel mouse with laser features; tilt wheel plus zoom features; long battery life; option to turn on or off without removing or replacing 2.4 GHz micro-receiver USB plug; indicator lights so there are no status questions.
Bad Nothing - this is an excellent laptop or desktop mouse...
Bottom line What kind of mouse do you like to use when you are working at your desktop? Mine is a Logitech MX 1000 Laser which I’ve had for a couple of years, and it’s still going strong. I like it so much because it fits my palm, tracks exceptionall...
0%
tech2.com
Updated:
2011-10-03 23:50:15
Most notebooks or laptops have a pad wherein you use your finger to serve the functionality of a mouse. Some companies like Lenovo (previously IBM) have a stub (a small pointer), a much better alternative to the pad. But the convenience and the accurac...
70%
v3.co.uk
Updated:
2011-10-03 23:50:15
A comfortable wireless laser mouse for notebooks...
100%
laptoplogic.com
Updated:
2011-10-03 23:50:15
With great precision, comfort and good battery life, this sleek mouse has all the right ingredients to make it a road warrior?s choice.
Good Comfortable for a Notebook Mouse, Great design, Receiver tucks inside, Fast response & accurate precision, Long battery life, Simple setup, On/off switch, Lowbattery indicator...
Bad Loud clicking noise, Only two buttons...
Bottom line The Logitech V450 Laser Cordless mouse for notebooks works well, looks great, and feels good. For a notebook mouse, this mouse is quite impressive. Equipped with Laser precision, I had no issues using this mouse on several surfaces, including mouse pad...
80%
modders-inc.com
Updated:
2014-12-18 02:44:31
Logitech has set high standards for its mice and the V450 lives up to them. The V450 performs great with a powerful and reliable signal using 2.4 GHz Digital Cordless, no delays or dropouts. The V450 has an ergonomic design with soft rubber grips mak...
Good Sidetoside scrolling zoom, "On/Off" button, Up to one year of battery life, Ergonomic comfort, Powerful and reliable signal.
Bad A little small for larger hands.
Bottom line The Logitech V450 is an outstanding cordless laptop mouse. The V450 is packed with features not found on some desktop mice such as the side-to-side scrolling + zoom & soft rubber grip. Being a little smaller than most home mice the V450 can be maneuve...
80%
firstpost.com
Updated:
2016-12-29 19:55:44
Most notebooks or laptops have a pad wherein you use your finger to serve the functionality of a mouse. Some companies like Lenovo (previously IBM) have a stub (a small pointer), a much better alternative to the pad. But the convenience and the accurac...
70%
Show all
Country Distributor
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X